location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Μονάδα εκτύπωσης διπλής όψης Samsung ML-U5510A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV259A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018142336 show
Category:
Have your printer print on both sides of the paper automatically with one of these duplex units. Safv up to 50% on paper and work more efficiently when printing booklets. Save both money and the environment!
Μονάδες Εκτύπωσης Διπλής Όψης Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 15 Jul 2024 01:24:02
The date of the most recent change of the data-sheet in Icecat's system
Long product name Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A :
The short editorial description of Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A

Μονάδα εκτύπωσης διπλής όψης Samsung ML-U5510A
Περισσότερα>>>
Short summary description Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A:
This short summary of the Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A, Samsung ML-6510/5510 series, Κίνα, 367 x 365 x 140 mm, 1,3 kg

Long summary description Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A:
This is an auto-generated long summary of Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A based on the first three specs of the first five spec groups.

Samsung Μονάδα εκτύπωσης διπλής όψης ML-U5510A. Συμβατότητα: Samsung ML-6510/5510 series, Χώρα προέλευσης: Κίνα. Διαστάσεις πακέτου (ΠxΒxΥ): 367 x 365 x 140 mm, Βάρος πακέτου: 1,3 kg

Χαρακτηριστικά
Συμβατότητα
Samsung ML-6510/5510 series
Χώρα προέλευσης
Κίνα
Βάρος και διαστάσεις
Διαστάσεις πακέτου (ΠxΒxΥ)
367 x 365 x 140 mm
Βάρος πακέτου
1,3 kg
Χώρα Distributor
United Kingdom 1 distributor(s)