location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ElitePad 40W A/C Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H5W93AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758372333 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Μετασχηματιστές Ισχύος & Μετατροπείς Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 192311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 15 Mar 2021 20:23:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Τύπος τροφοδοτικού: Εσωτερικός (Εσωτερικού χώρου)
  • - Ισχύς εξόδου: 40 W Τάση εισόδου: 90-265 V Συχνότητα εισαγωγής: 47/63 Hz Τάση λειτουργίας: 9.5 V
  • - σκοπός: Laptop AC σε DC
  • - Μαύρος (Μαύρο)
Guarantee: Η περίοδος εγγύησης για τους προσαρμογείς της HP είναι ένα έτος για αντικατάσταση εξαρτημάτων. Διατίθεται πρόσθετη υποστήριξη (μόνο στη Βόρεια Αμερική) 7 ημέρες/εβδομάδα, 24 ώρες/ημέρα, τηλεφωνικώς και μέσω των online φόρουμ υποστήριξης.
Long product name HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο) :
The short editorial description of HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο)

HP 40W A/C Adapter
Περισσότερα>>>
HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο):
The official marketing text of HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο) as supplied by the manufacturer

Διατηρήστε την παραγωγικότητά σας καθ' όλη τη διάρκεια της ημέρας και εξασφαλίστε έναν επιπλέον προσαρμογέα με το ελαφρύ και ευέλικτο έξυπνο τροφοδοτικό AC HP 40 W, το οποίο μπορεί να λειτουργήσει ως πηγή τροφοδοσίας για το σταθμό επιτραπέζιας σύνδεσης HP ElitePad, επιλεγμένους φορητούς υπολογιστές HP ή το HP ElitePad (όταν συνδεθεί στο προαιρετικό έξυπνο καλώδιο AC).

• Εξασφαλίστε την ηρεμία σας με περιορισμένη εγγύηση ενός έτους. Διατίθεται πρόσθετη υποστήριξη (μόνο στη Βόρεια Αμερική) 7 ημέρες/εβδομάδα, 24 ώρες/ημέρα, τηλεφωνικά και μέσω των online φόρουμ υποστήριξης.

Short summary description HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο):
This short summary of the HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ElitePad 40W A/C Adapter, Laptop, Εσωτερικός (Εσωτερικού χώρου), 90-265 V, 47/63 Hz, 40 W, 9.5 V

Long summary description HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο):
This is an auto-generated long summary of HP ElitePad 40W A/C Adapter μετασχηματιστής ισχύος & μετατροπέας Εσωτερικός (Εσωτερικού χώρου) Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP ElitePad 40W A/C Adapter. σκοπός: Laptop, Τύπος τροφοδοτικού: Εσωτερικός (Εσωτερικού χώρου), Τάση εισόδου: 90-265 V. Χρώμα προϊόντος: Μαύρος (Μαύρο). Πλάτος: 40 mm, Βάθος: 30 mm, Ύψος: 93 mm

Χαρακτηριστικά
σκοπός *
Laptop
Τύπος τροφοδοτικού *
Εσωτερικός (Εσωτερικού χώρου)
Τύπος ρεύματος ισχύος
AC σε DC
Τάση εισόδου *
90-265 V
Συχνότητα εισαγωγής *
47/63 Hz
Ισχύς εξόδου *
40 W
Τάση λειτουργίας *
9.5 V
Χαρακτηριστικά
Συμβατότητα
HP ElitePad
Σχέδιο
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Βάρος και διαστάσεις
Πλάτος
40 mm
Βάθος
30 mm
Ύψος
93 mm
Βάρος
245 g
Χώρα Distributor
Deutschland 1 distributor(s)