location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GB901EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Apr 2008
Product end of life date
Bullet Points HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® M 1,73 GHz
  • - 39,1 cm (15.4") 1280 x 800 εικονοστοιχεία 16:10
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 120 GB
  • - Intel® GMA X3100
  • - Windows Vista Home Basic
Guarantee: Τυπική δήλωση εγγύησης: Υπηρεσία παραλαβής και επιστροφής 1 έτους (διατίθενται αναβαθμίσεις, παρέχονται ξεχωριστά), εγγύηση 1 έτους για την κύρια μπαταρία
Long product name HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic :
The short editorial description of HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic

Με την πρωτοποριακή του εμφάνιση, τον εντυπωσιακό συνδυασμό λειτουργιών φορητού γραφείου, τους πλέον πρόσφατους επεξεργαστές Intel® Core™2 Duo [p1] και με βάρος που ξεκινά από μόλις 5,5 lb/2,49 kg [p2], ο φορητός υπολογιστής HP Compaq 6720s αποτελεί ένα πακέτο με εξαιρετική σχέση τιμής προς απόδοση.
Περισσότερα>>>
HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:
The official marketing text of HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic as supplied by the manufacturer

Ευρεία οθόνη 15,4 ιντσών, πρακτική και σε προσιτή τιμή

Short summary description HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:
This short summary of the HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC, Intel® Celeron® M, 1,73 GHz, 39,1 cm (15.4"), 1280 x 800 εικονοστοιχεία, 1 GB, 120 GB

Long summary description HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic:
This is an auto-generated long summary of HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC Intel® Celeron® M 39,1 cm (15.4") 1 GB DDR2-SDRAM 120 GB Intel® GMA X3100 Windows Vista Home Basic based on the first three specs of the first five spec groups.

HP Compaq 6720s Intel Celeron Processor M530 1024M/120G 15.4" WXGA BrightView DVD+/-RW WVST Home B Notebook PC. Τύπος επεξεργαστή: Intel® Celeron® M, Συχνότητα επεξεργαστή: 1,73 GHz. Μέγεθος οθόνης: 39,1 cm (15.4"), Βήμα εικονοστοιχείων: 1280 x 800 εικονοστοιχεία. Εσωτερική μνήμη: 1 GB, Τύπος μνήμης: DDR2-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 120 GB. Μοντέλο διακριτού προσαρμογέα γραφικών: Intel® GMA X3100. Εγκατεστημένο λειτουργικό σύστημα: Windows Vista Home Basic. Βάρος: 2,5 kg

Σχέδιο
Χώρα προέλευσης
Κίνα
Οθόνη
Μέγεθος οθόνης *
39,1 cm (15.4")
Βήμα εικονοστοιχείων *
1280 x 800 εικονοστοιχεία
Εγγενής αναλογία εικόνας
16:10
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Celeron® M
Συχνότητα επεξεργαστή *
1,73 GHz
Κρυφή μνήμη (cache) επεξεργαστή
1 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L2
Δίαυλος συστήματος
533 MHz
Μνήμη
Αναβάθμιση μνήμης
4 GB
Εσωτερική μνήμη *
1 GB
Τύπος μνήμης
DDR2-SDRAM
Διάταξη μνήμης
1 x 1 GB
Υποδοχές μνήμης
2x SO-DIMM
Μέγιστη εσωτερική μνήμη *
4 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
120 GB
Ταχύτητα μονάδας σκληρού δίσκου
5400 RPM
Συσκευή κάρτας μνήμης
SD
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Intel® GMA X3100
Διακριτός προσαρμογέας γραφικών *
Yes
Μέγιστη μνήμη κάρτας γραφικών
0,384 GB
Ηχος/ audio
Εσωτερικός ήχος
Ήχος Υψηλής Ευκρίνειας
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
No
Δικτύωση
Δυνατότητες δικτύου
Ethernet/Fast Ethernet
Δικτύωση
Bluetooth
No
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Αριθμός θυρών ethernet LAN (RJ-45)
1
Θύρα DVI
No
Ποσότητα θυρών VGA
1
εξόδους ακουστικών
1
Θύρα εξόδου S/PDIF
No
Μικρόφωνο/line-in jack
Yes
Υποδοχή σύνδεσης
No
Τύπος θύρας φόρτισης
Υποδοχή DC
Υποδοχή ExpressCard
Yes
Τύπος υποδοχών CardBus PCMCIA
No
Υποδοχή SmartCard
Yes
Θύρες modem (RJ-11)
1
Έξοδος τηλεόρασης
No
Απόδοση
Chipset μητρικής κάρτας
Intel GL960 Express
Πληκτρολόγιο
Συσκευή κατάδειξης
Πινακίδα Αφής (Touchpad)
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows Vista Home Basic
Βάρος και διαστάσεις
Πλάτος
358 mm
Βάθος
267 mm
Ύψος
32 mm
Βάρος *
2,5 kg
Άλλα χαρακτηριστικά
Τεχνολογίες ασύρματης επικοινωνίας
IEEE 802.11b/g
Υπέρυθρη θύρα δεδομένων
No
Τύπος
PC
Τύπος οθόνης
LCD
Θύρα εισόδου τηλεόρασης
No
Κωδικός UNSPC
43211503
Εσωτερικό μόντεμ (modem)
Yes
Ταχύτητα μόντεμ (modem)
56 Kbit/s