location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3520
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3520
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D1V76EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0887758676011 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Jun 2014
Product end of life date
Bullet Points HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC Μαύρος (Μαύρο)
  • - Intel® Core™ i3 i3-3240 3,4 GHz
  • - 50,8 cm (20") HD+ 1600 x 900
  • - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD Super Multi Card reader ενσωματωμένο
  • - Intel® HD Graphics 2500
  • - 1 MP
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Windows 7 Professional 64-bit
Guarantee: Περιορισμένη εγγύηση 1 έτους με κάλυψη για ανταλλακτικά, εργασία και επιτόπου εξυπηρέτηση για 1 έτος. Οι όροι και οι προϋποθέσεις διαφέρουν ανάλογα με τη χώρα/περιοχή.
Long product name HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο) :
The short editorial description of HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο)

HP Pro All-in-One 3520 PC (ENERGY STAR)
Περισσότερα>>>
HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο):
The official marketing text of HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο) as supplied by the manufacturer

Πάρτε μαζί σας όλα όσα χρειάζεστε χάρη στον επαγγελματικό υπολογιστή HP Pro All-in-One 3520. Αρκετά ισχυρός ώστε να μπορεί να ανταποκρίνεται στις καθημερινές σας υπολογιστικές εργασίες στο γραφείο και παράλληλα αξιόπιστος και οικονομικός. Έχετε στη διάθεσή σας έναν κομψό υπολογιστή με παράδοση στην ποιότητα και την αξιοπιστία, και πλήρως εξελιγμένη τεχνολογία, ιδανικό για καθημερινή επαγγελματική χρήση.

Ισχύς και κομψότητα

• Αυτό το κομψό και ισχυρό εργαλείο είναι έτοιμο να καλύψει τις ανάγκες σας και να αναπτυχθεί με την επιχείρησή σας.


Ταιριάζει στο χώρο σας

• Η σχεδίαση μικρών διαστάσεων εξοικονομεί χώρο στην επιφάνεια του γραφείου σας για πιο άνετη χρήση του υπολογιστή.


Συνδεθείτε και συνεργαστείτε εύκολα

• Συνεργαστείτε με συναδέλφους σε όλο τον κόσμο.


Η πιο σύγχρονη τεχνολογία

• Σχεδίαση που προσαρμόζεται στις αυξανόμενες ανάγκες σας.

Short summary description HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο):
This short summary of the HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 3520, 50,8 cm (20"), HD+, Intel® Core™ i3, 4 GB, 1 TB, Windows 7 Professional

Long summary description HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Pro 3520 Intel® Core™ i3 i3-3240 50,8 cm (20") 1600 x 900 εικονοστοιχεία All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Pro 3520. Τύπος προϊόντος: All-in-One PC. Μέγεθος οθόνης: 50,8 cm (20"), Τύπος HD: HD+, Βήμα εικονοστοιχείων: 1600 x 900 εικονοστοιχεία. Τύπος επεξεργαστή: Intel® Core™ i3, Συχνότητα επεξεργαστή: 3,4 GHz. Εσωτερική μνήμη: 4 GB, Τύπος μνήμης: DDR3-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: HDD. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel® HD Graphics 2500. Ενσωματωμένη κάμερα. Οπτικές μονάδες: DVD Super Multi. Εγκατεστημένο λειτουργικό σύστημα: Windows 7 Professional. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Οθόνη
Μέγεθος οθόνης *
50,8 cm (20")
Βήμα εικονοστοιχείων *
1600 x 900 εικονοστοιχεία
Οθόνη αφής *
No
Υψηλή ευκρίνεια (HD)
No
Τύπος HD *
HD+
Οπίσθιος φωτισμός LED
Yes
Εγγενής αναλογία εικόνας
16:9
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i3
Γενιά επεξεργαστή
Intel® Core™ i3 3ης γενιάς
Προδιαγραφές επεξεργαστή *
i3-3240
Επεξεργαστής αριθμό των πυρήνων
2
Νήματα επεξεργαστή
4
Συχνότητα επεξεργαστή *
3,4 GHz
Κρυφή μνήμη (cache) επεξεργαστή
3 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
Smart Cache
Ρυθμός διαύλου συστήματος
5 GT/s
Ονομαστική Θερμική Ισχύς (TDP)
55 W
Έκδοση υποδοχών PCI Express
2.0
Υποδοχή επεξεργαστή
LGA 1155 (Socket H2)
Επεξεργαστής λιθογραφίας
22 nm
Καταστάσεις λειτουργίας επεξεργαστή
64-bit
Τύπος διαύλου
DMI
Κωδική ονομασία επεξεργαστή
Ivy Bridge
Σειρά επεξεργαστών
Intel Core i3-3200 Desktop Series
Ισοτιμία FSB
No
Ρυθμίσεις PCI Express
1x16, 2x8
Θερμοκρασία θήκης (Tcase)
65,3 °C
Πολλαπλασιαστής Κεντρικής Μονάδας Επεξεργασίας (CPU) (λόγος bus/core)
34
Μέγιστη εσωτερική μνήμη που υποστηρίζεται από τον επεξεργαστή
32 GB
Επεξεργαστής χωρίς αντίκρουση
Yes
Τύποι μνήμης που υποστηρίζονται από τον επεξεργαστή
DDR3-SDRAM
Ταχύτητες ρολογιού μνήμης που υποστηρίζονται από τον επεξεργαστή
1333, 1600 MHz
Εύρος ζώνης μνήμης που υποστηρίζεται από τον επεξεργαστή (μέγιστη)
25,6 GB/s
Κανάλια μνήμης που υποστηρίζονται από τον επεξεργαστή
Διπλό
Υποστήριξη ECC επεξεργαστή
Yes
Μνήμη
Εσωτερική μνήμη *
4 GB
Τύπος μνήμης
DDR3-SDRAM
Υποδοχές μνήμης
2
Τύποι υποδοχών μνήμης
SO-DIMM
Ταχύτητα μνήμης
1600 MHz
Διάταξη μνήμης
1 x 4 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
HDD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Ταχύτητα μονάδας σκληρού δίσκου
7200 RPM
Διασύνδεση host
SATA
Οπτικές μονάδες *
DVD Super Multi
Card reader ενσωματωμένο
Yes
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® HD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® HD Graphics 2500
Βασική συχνότητα ενσωματωμένης κάρτας γραφικών
650 MHz
Δυναμική συχνότητα (μέγιστη) ενσωματωμένης κάρτας γραφικών
1050 MHz
Αριθμός οθονών που υποστηρίζονται (ενσωματωμένα γραφικά)
3
Αναγνωριστικό ενσωματωμένου προσαρμογέα γραφικών
0x152
Ηχος/ audio
Ενσωματωμένα ηχεία *
Yes
Ενσωματωμένο μικρόφωνο
Yes
Φωτογραφική μηχανή
Ενσωματωμένη κάμερα *
Yes
Συνολικά megapixel
1 MP
Οπτικός δίσκος
Διασύνδεση μονάδας οπτικού δίσκου
SATA
Δικτύωση
Wi-Fi *
Yes
Wi-Fi πρότυπα
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Δικτύωση
Bluetooth *
No
Συνδεσιμότητα
Αριθμός θυρών ethernet LAN (RJ-45)
1
Πλήθος θυρών USB 2.0 *
4
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
εξόδους ακουστικών
1
Μικρόφωνο/line-in jack
Yes
Βύσμα εισόδου συνεχούς DC
Yes
Σχέδιο
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χώρα προέλευσης
Κίνα
Απόδοση
Τύπος προϊόντος *
All-in-One PC
Chipset μητρικής κάρτας
Intel® H61
Λογισμικό
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Εγκατεστημένο λειτουργικό σύστημα *
Windows 7 Professional
Ανάκτηση λειτουργικού συστήματος
Windows 8 Pro
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® Turbo Boost Technology
No
Intel® Hyper-Threading Technology
Yes
Intel® My WiFi Technology
Yes
Intel® Identity Protection Technology
Yes
Intel® Anti-Theft Technology
Yes
Intel® Wireless Display (WiDi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology
Yes
Τεχνολογία Καθαρού Βίντεο (Clear Video) της Intel®
No
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Flex Memory Access
Yes
Intel® AES New Instructions
No
Intel® Trusted Execution Technology
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Secure Key
No
Intel® Clear Video Technology for MID
No
Intel® 64
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Καταστάσεις Αδράνειας
Yes
Τεχνολογίες παρακολούθησης θερμικής απόδοσης
Yes
Μέγεθος πακέτου επεξεργαστή
37.5 x 37.5 mm
Υποστηριζόμενα σύνολα οδηγιών
AVX, SSE4.1, SSE4.2
Διαμόρφωση CPU (μέγιστη)
1
Ενσωματωμένες επιλογές διαθέσιμες
No
Προδιαγραφή θερμικού διαλύματος
PCG 2011C
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
No
Έκδοση Τεχνολογίας Προστασίας Ταυτότητας (Identity Protection) Intel®
1,00
Έκδοση Τεχνολογίας Ασφαλούς Κλειδιού (Secure Key) Intel®
0,00
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Intel® Dual Display Capable Technology
No
Intel® FDI Technology
Yes
Intel® Rapid Storage Technology
No
Intel® Fast Memory Access
Yes
Επεξεργαστής ARK ID
65690
Βάρος και διαστάσεις
Πλάτος (με τη βάση)
506,4 mm
Βάθος (με τη βάση)
101,1 mm
Ύψος (με τη βάση)
399,9 mm
Βάρος (με βάση)
6,28 kg
Βιωσιμότητα
Πιστοποιητικά βιωσιμότητας
ENERGY STAR
Περιεχόμενο πακέτου
Συμπεριλαμβάνεται ποντίκι
No
Περιλαμβάνεται πληκτρολόγιο
Yes
Άλλα χαρακτηριστικά
Διασύνδεση οδηγών αποθήκευσης
SATA
Επικοινωνία Εγγύς Πεδίου (NFC)
Yes