location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40J4ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701012016 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1919
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 06 Sep 2024 03:40:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο) 700 W
  • - Intel® Core™ i7 i7-14700K
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD Card reader ενσωματωμένο
  • - NVIDIA RTX A4000 20 GB Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN 10,1000,100 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
Περισσότερα>>>
Short summary description HP Z2 G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This short summary of the HP Z2 G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, Intel® Core™ i7, i7-14700K, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i7 i7-14700K 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A4000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Z2 G9. Τύπος επεξεργαστή: Intel® Core™ i7, Προδιαγραφές επεξεργαστή: i7-14700K. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR5-SDRAM, Ταχύτητα μνήμης: 4800 MHz. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: SSD, Card reader ενσωματωμένο. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel UHD Graphics 770, Μοντέλο διακριτού προσαρμογέα γραφικών: NVIDIA RTX A4000. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Pro. Απαιτήσεις ισχύος: 700 W. Τύπος πλαισίου: Tower. Τύπος προϊόντος: Workstation. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Χώρα Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)