location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A40HXET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415900135 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 08 Oct 2024 11:00:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο) 550 W
  • - Intel® Core™ i7 i7-14700
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD Card reader ενσωματωμένο
  • - Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
Περισσότερα>>>
Short summary description HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This short summary of the HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G9, Intel® Core™ i7, i7-14700, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Z1 G9. Τύπος επεξεργαστή: Intel® Core™ i7, Προδιαγραφές επεξεργαστή: i7-14700. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR5-SDRAM, Ταχύτητα μνήμης: 4800 MHz. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: SSD, Card reader ενσωματωμένο. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel UHD Graphics 770. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Pro. Απαιτήσεις ισχύος: 550 W. Τύπος πλαισίου: Tower. Τύπος προϊόντος: Workstation. Βάρος: 5,7 kg. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i7
Γενιά επεξεργαστή
Intel Core i7-14xxx
Προδιαγραφές επεξεργαστή *
i7-14700
Επεξεργαστής αριθμό των πυρήνων
20
Νήματα επεξεργαστή
28
Ενίσχυση συχνότητας επεξεργαστή
5,4 GHz
Πυρήνες απόδοσης
8
Efficient cores
12
Συχνότητα Performance-core Max Turbo
5,3 GHz
Συχνότητα Efficient-core Max Turbo
4,2 GHz
Συχνότητα βάσης performance-core
2,1 GHz
Συχνότητα βάσης efficient-core
1,5 GHz
Κρυφή μνήμη (cache) επεξεργαστή
33 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
65 W
Μέγιστη ισχύς turbo
219 W
Μνήμη
Εσωτερική μνήμη *
32 GB
Μέγιστη εσωτερική μνήμη *
128 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
4x DIMM
Ταχύτητα μνήμης
4800 MHz
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Card reader ενσωματωμένο
Yes
Συσκευή κάρτας μνήμης
SD
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Κατασκευαστής ενσωματωμένης GPU
Intel
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
7
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
1
Ποσότητα θυρών USB 3.2 Gen 2x2 Type-C
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
2
Έκδοση DisplayPort
1.4
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Σχέδιο
Τύπος πλαισίου *
Tower
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2024
Απόδοση
Κατηγορία συσκευής
Απόδοση
Ψηφίδα (chip) ήχου
Realtek ALC3205
Προστασία με κωδικό πρόσβασης
Yes
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
HP JumpStart
Yes
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
550 W
Απαιτήσεις ισχύος τάσης εισόδου
100 - 240 V
Απαιτήσεις ισχύος συχνότητας εισόδου
50 - 60 Hz
Βάρος και διαστάσεις
Πλάτος *
337 mm
Βάθος *
308 mm
Ύψος *
155 mm
Βάρος *
5,7 kg
Πλάτος συσκευασίας
287 mm
Βάθος συσκευασίας
400 mm
Ύψος συσκευασίας
499 mm
Βάρος πακέτου
9,24 kg
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Χώρα Distributor
Portugal 2 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)