location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Σπίτι
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fc0038nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9X6Y4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122387458 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 27 Jun 2024 13:28:59
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home
  • - AMD Ryzen 3 7320U (4MB Cache, 2.4GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (5500MHz) LPDDR5-SDRAM & 512GB SSD
Long product name HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος :
The short editorial description of HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος

AMD Ryzen 3 7320U (4MB Cache, 2.4GHz), 8GB LPDDR5-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080, AMD Radeon Graphics, WLAN, Webcam, Windows 11 Home
Περισσότερα>>>
HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος:
The official marketing text of HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος as supplied by the manufacturer

Ένα ισχυρός κομψό laptop για να εκτελείτε τις εργασίες σας γρήγορα κάθε μέρα

Το laptop 15,6" HP διαθέτει όλες τις δυνατότητες που απαιτούνται για να διατηρείτε την παραγωγικότητά σας σε υψηλά επίπεδα με χαμηλό κόστος και υψηλή περιβαλλοντική υπευθυνότητα. Κατασκευασμένο από ανακυκλωμένα υλικά, αυτό το ισχυρό laptop HP διαθέτει επεξεργαστή AMD[1], άφθονο χώρο αποθήκευσης και καθηλωτικά γραφικά. Επιπλέον, η αναλογία οθόνης προς σώμα που φτάνει στο 85%[2] και το στενό πλαίσιο σε 3 πλευρές προσφέρουν άφθονο χώρο για να κάνετε και να βλέπετε περισσότερα.

Short summary description HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος:
This short summary of the HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-fc0038nv, AMD Ryzen™ 3, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 εικονοστοιχεία, 8 GB, 512 GB

Long summary description HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος:
This is an auto-generated long summary of HP 15-fc0038nv AMD Ryzen™ 3 7320U Laptop 39,6 cm (15.6") Full HD 8 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Άργυρος based on the first three specs of the first five spec groups.

HP 15-fc0038nv. Τύπος προϊόντος: Laptop, Τύπος μορφής: Clamshell. Τύπος επεξεργαστή: AMD Ryzen™ 3, Προδιαγραφές επεξεργαστή: 7320U, Συχνότητα επεξεργαστή: 2,4 GHz. Μέγεθος οθόνης: 39,6 cm (15.6"), Τύπος HD: Full HD, Βήμα εικονοστοιχείων: 1920 x 1080 εικονοστοιχεία. Εσωτερική μνήμη: 8 GB, Τύπος μνήμης: LPDDR5-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 512 GB, Μέσα αποθήκευσης: SSD. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: AMD Radeon Graphics. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Home. Χρώμα προϊόντος: Άργυρος

Σχέδιο
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Κάθε μέρα
Έτος εισαγωγής
2024
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
39,6 cm (15.6")
Βήμα εικονοστοιχείων *
1920 x 1080 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
Full HD
Εγγενής αναλογία εικόνας
16:9
Αντιθαμβωτική οθόνη
Yes
Φωτεινότητα οθόνης
250 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
39,6 cm
Χώρος χρώματος RGB
NTSC
Γκάμα χρωμάτων
45%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
AMD
Τύπος επεξεργαστή *
AMD Ryzen™ 3
Προδιαγραφές επεξεργαστή *
7320U
Επεξεργαστής αριθμό των πυρήνων
4
Ενίσχυση συχνότητας επεξεργαστή
4,1 GHz
Συχνότητα επεξεργαστή *
2,4 GHz
Κρυφή μνήμη (cache) επεξεργαστή
4 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Μνήμη
Εσωτερική μνήμη *
8 GB
Τύπος μνήμης
LPDDR5-SDRAM
Ταχύτητα μνήμης
5500 MHz
Συντελεστής μορφής μνήμης
On-board
Μέγιστη εσωτερική μνήμη *
8 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
No
Γραφικά
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
AMD
Διακριτός προσαρμογέας γραφικών *
No
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
AMD Radeon Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
AMD Radeon Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Μέτωπο εμπρόσθιας κάμερας HD
HD
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6 (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6 (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
1x1
Κατασκευαστής ελεγκτή WLAN
Realtek
Bluetooth
Yes
Έκδοση bluetooth
5.3
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4b
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Απόδοση
Chipset μητρικής κάρτας
AMD SoC
Πληκτρολόγιο
Συσκευή κατάδειξης
Πινακίδα Αφής (Touchpad)
Αριθμητικό πληκτρολόγιο *
No
Πληκτρολόγιο πλήρους μεγέθους
Yes
Λογισμικό
Δοκιμαστικό λογισμικό
McAfee Online Protection 30-day trial
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Home
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
Προσαρμογέας HP Smart AC
Yes
HP Imagepad
Yes
Εμπρόσθια κάμερα HP
HP TrueVision HD
Τμήμα HP
Σπίτι
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
3
Χωρητικότητα μπαταρίας *
41 Wh
Διάρκεια ζωής μπαταρίας (μέγιστη)
10,5 h
Χρόνος συνεχούς αναπαραγωγής βίντεο
11,25 h
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
45 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
45 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Ασφάλεια
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, EPEAT Gold
Βάρος και διαστάσεις
Πλάτος
359,8 mm
Βάθος
236 mm
Ύψος
18,6 mm
Βάρος *
1,59 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
520 mm
Ύψος συσκευασίας
305 mm
Βάρος πακέτου
2,29 kg
Περιεχόμενο πακέτου
Γραφίδα
No
Άλλα χαρακτηριστικά
Αριθμός ηχείων
2