location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Dragonfly 13.5 G4 Intel® Core™ i7 i7-1355U Laptop 34,3 cm (13.5") Οθόνη αφής WXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Dragonfly
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13.5 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9M4B7AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415208736 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 06 Jul 2024 03:53:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Dragonfly 13.5 G4 Intel® Core™ i7 i7-1355U Laptop 34,3 cm (13.5") Οθόνη αφής WXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Μπλε
  • - Intel® Core™ i7 i7-1355U
  • - Οθόνη αφής 34,3 cm (13.5") WXGA+ 1920 x 1280 εικονοστοιχεία IPS
  • - 32 GB LPDDR5-SDRAM 6400 MHz
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3 5G
  • - Πολυμερές λιθίου (LiPo) 68 Wh 100 W
  • - Windows 11 Pro
Περισσότερα>>>
Short summary description HP Dragonfly 13.5 G4 Intel® Core™ i7 i7-1355U Laptop 34,3 cm (13.5") Οθόνη αφής WXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε:
This short summary of the HP Dragonfly 13.5 G4 Intel® Core™ i7 i7-1355U Laptop 34,3 cm (13.5") Οθόνη αφής WXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε data-sheet is auto-generated and uses the product title and the first six key specs.

HP Dragonfly 13.5 G4, Intel® Core™ i7, 34,3 cm (13.5"), 1920 x 1280 εικονοστοιχεία, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Dragonfly 13.5 G4 Intel® Core™ i7 i7-1355U Laptop 34,3 cm (13.5") Οθόνη αφής WXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε:
This is an auto-generated long summary of HP Dragonfly 13.5 G4 Intel® Core™ i7 i7-1355U Laptop 34,3 cm (13.5") Οθόνη αφής WXGA+ 32 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Μπλε based on the first three specs of the first five spec groups.

HP Dragonfly 13.5 G4. Τύπος προϊόντος: Laptop, Τύπος μορφής: Clamshell. Τύπος επεξεργαστή: Intel® Core™ i7, Προδιαγραφές επεξεργαστή: i7-1355U. Μέγεθος οθόνης: 34,3 cm (13.5"), Τύπος HD: WXGA+, Βήμα εικονοστοιχείων: 1920 x 1280 εικονοστοιχεία, Οθόνη αφής. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: LPDDR5-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: SSD. Γενιά κινητού δικτύου: 5G. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Pro. Χρώμα προϊόντος: Μπλε