location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
996M9ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122813742 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 12 Sep 2024 05:53:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο) 700 W
  • - Intel® Core™ i7 i7-14700
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - NVIDIA Quadro T1000 8 GB Intel UHD Graphics 770
  • - Σύνδεση Ethernet/LAN
  • - Windows 11 Pro
Περισσότερα>>>
Short summary description HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This short summary of the HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, Intel® Core™ i7, i7-14700, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Z2 G9. Τύπος επεξεργαστή: Intel® Core™ i7, Προδιαγραφές επεξεργαστή: i7-14700. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR5-SDRAM, Ταχύτητα μνήμης: 4800 MHz. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: SSD. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel UHD Graphics 770, Μοντέλο διακριτού προσαρμογέα γραφικών: NVIDIA Quadro T1000. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Pro. Απαιτήσεις ισχύος: 700 W. Τύπος πλαισίου: Tower. Τύπος προϊόντος: Workstation. Βάρος: 7,2 kg. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i7
Γενιά επεξεργαστή
Intel Core i7-14xxx
Προδιαγραφές επεξεργαστή *
i7-14700
Επεξεργαστής αριθμό των πυρήνων
20
Νήματα επεξεργαστή
28
Ενίσχυση συχνότητας επεξεργαστή
5,4 GHz
Πυρήνες απόδοσης
8
Efficient cores
12
Συχνότητα Performance-core Max Turbo
5,3 GHz
Συχνότητα Efficient-core Max Turbo
4,2 GHz
Συχνότητα βάσης performance-core
2,1 GHz
Συχνότητα βάσης efficient-core
1,5 GHz
Κρυφή μνήμη (cache) επεξεργαστή
33 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
65 W
Μέγιστη ισχύς turbo
219 W
Μνήμη
Εσωτερική μνήμη *
32 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
4x DIMM
Ταχύτητα μνήμης
4800 MHz
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA Quadro T1000
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
8 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Αριθμός διακριτών καρτών γραφικών
1
Κατασκευαστής ενσωματωμένης GPU
Intel
Γραφικά
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel® UHD Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel UHD Graphics 770
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
3
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
6
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
2
Έκδοση DisplayPort
1.4
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Υποδοχές επέκτασης
PCI Express x1 (Gen 3.x) υποδοχές
2
PCI Express x4 (Gen 3.x) υποδοχές
2
Υποδοχές PCI Express x16 (Gen 5.x)
1
Σχέδιο
Τύπος πλαισίου *
Tower
Υποστηρίζεται η τοποθέτηση
Κατακόρυφος (Κάθετος)
Αριθμός βάσεων 3,5 ιντσών
2
Αριθμός βάσεων 2,5 ιντσών
1
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2024
Απόδοση
Κατηγορία συσκευής
Απόδοση
Ψηφίδα (chip) ήχου
Realtek ALC3205-VA2-CG
Ενσωματωμένα ηχεία
Yes
Αριθμός ηχείων
1
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
700 W
Απαιτήσεις ισχύος τάσης εισόδου
100 - 240 V
Απαιτήσεις ισχύος συχνότητας εισόδου
50 - 60 Hz
Βάρος και διαστάσεις
Πλάτος *
356 mm
Βάθος *
169 mm
Ύψος *
385 mm
Βάρος *
7,2 kg
Πλάτος συσκευασίας
518 mm
Βάθος συσκευασίας
295 mm
Ύψος συσκευασίας
490 mm
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Χώρα Distributor
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)