location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 860 G11 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
860 G11
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
970R0ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122828036 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 04 Aug 2024 09:11:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 860 G11 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Laptop Clamshell Άργυρος
  • - Intel Core Ultra 7 155H
  • - 40,6 cm (16") WUXGA 1920 x 1200 εικονοστοιχεία IPS Οπίσθιος φωτισμός LED
  • - 32 GB DDR5-SDRAM 5600 MHz 1 x 32 GB
  • - 1 TB SSD
  • - Intel Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Ιόντων- λιθίου ( Li - Ion ) 76 Wh 100 W
  • - Windows 11 Pro
Περισσότερα>>>
Short summary description HP EliteBook 860 G11 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος:
This short summary of the HP EliteBook 860 G11 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 860 G11, Intel Core Ultra 7, 40,6 cm (16"), 1920 x 1200 εικονοστοιχεία, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP EliteBook 860 G11 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος:
This is an auto-generated long summary of HP EliteBook 860 G11 Intel Core Ultra 7 155H Laptop 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος based on the first three specs of the first five spec groups.

HP EliteBook 860 G11. Τύπος προϊόντος: Laptop, Τύπος μορφής: Clamshell. Τύπος επεξεργαστή: Intel Core Ultra 7, Προδιαγραφές επεξεργαστή: 155H. Μέγεθος οθόνης: 40,6 cm (16"), Τύπος HD: WUXGA, Βήμα εικονοστοιχείων: 1920 x 1200 εικονοστοιχεία. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR5-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: SSD. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel Graphics. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Pro. Χρώμα προϊόντος: Άργυρος. Βάρος: 1,72 kg

Σχέδιο
Τύπος προϊόντος *
Laptop
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Premium
Έτος εισαγωγής
2024
Πρωτότυπο εμπορικό σήμα
HP
Οθόνη
Μέγεθος οθόνης *
40,6 cm (16")
Βήμα εικονοστοιχείων *
1920 x 1200 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
WUXGA
Τύπος Panel
IPS
Οπίσθιος φωτισμός LED
Yes
Αντιθαμβωτική οθόνη
Yes
Φωτεινότητα οθόνης
400 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
35,6 cm
Χώρος χρώματος RGB
sRGB
Γκάμα χρωμάτων
100%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel Core Ultra 7
Γενιά επεξεργαστή
Intel Core Ultra (Series 1)
Προδιαγραφές επεξεργαστή *
155H
Επεξεργαστής αριθμό των πυρήνων
16
Νήματα επεξεργαστή
22
Ενίσχυση συχνότητας επεξεργαστή
4,8 GHz
Πυρήνες απόδοσης
2
Efficient cores
8
Συχνότητα Performance-core Max Turbo
4,3 GHz
Συχνότητα Efficient-core Max Turbo
3,6 GHz
Συχνότητα βάσης performance-core
1,3 GHz
Συχνότητα βάσης efficient-core
0,8 GHz
Κρυφή μνήμη (cache) επεξεργαστή
24 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
15 W
Μέγιστη ισχύς turbo
57 W
Μνήμη
Εσωτερική μνήμη *
32 GB
Τύπος μνήμης
DDR5-SDRAM
Ταχύτητα μνήμης
5600 MHz
Συντελεστής μορφής μνήμης
SO-DIMM
Διάταξη μνήμης
1 x 32 GB
Υποδοχές μνήμης
2x SO-DIMM
Μέγιστη εσωτερική μνήμη *
64 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Διασυνδετικά οδηγού Solid State Disk
PCI Express
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Οπτικές μονάδες *
No
Γραφικά
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Κατασκευαστής ενσωματωμένης GPU
Intel
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Graphics
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
2
Ενσωματωμένο μικρόφωνο
Yes
Ηχος/ audio
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Ανάλυση εμπρόσθιας κάμερας (αριθμητικά)
5 MP
Μέτωπο εμπρόσθιας κάμερας HD
HD
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6E AX211
Κατασκευαστής ελεγκτή WLAN
Intel
Bluetooth
Yes
Έκδοση bluetooth
5.3
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
2.1
Ποσότητα θυρών Thunderbolt 4
2
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Παράδοση ισχύος USB
Yes
Απόδοση
Αισθητήρας Hall
Yes
Πληκτρολόγιο
Ειδικά χαρακτηριστικά του πληκτρολογίου
Étanche
Συσκευή κατάδειξης
Clickpad
Αριθμητικό πληκτρολόγιο *
Yes
Φωτιζόμενο πληκτρολόγιο
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Μοντέλο συσκευής εισόδου
Clavier HP Premium
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Τύπος ηχείου ΗΡ
HP Dual Speakers
Εμπρόσθια κάμερα HP
HP Webcam
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Ιόντων- λιθίου ( Li - Ion )
Αριθμός κυψελίδων μπαταρίας
6
Χωρητικότητα μπαταρίας *
76 Wh
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
100 W
Συχνότητα AC προσαρμογέα
50 - 60 Hz
Τάση εισόδου AC προσαρμογέα
100 - 240 V
Ασφάλεια
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Πιστοποιητικά
Πιστοποιητικά συμμόρφωσης
CCC, GS mark
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
ENERGY STAR, TCO
Βάρος και διαστάσεις
Πλάτος
358,8 mm
Βάθος
251,3 mm
Ύψος ( μπροστά )
9 mm
Ύψος (πίσω)
1,63 cm
Βάρος *
1,72 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
69 mm
Βάθος συσκευασίας
552 mm
Ύψος συσκευασίας
345 mm
Άλλα χαρακτηριστικά
Αισθητήρας χρώματος
Yes
Χώρα Distributor
Switzerland 2 distributor(s)
United Kingdom 1 distributor(s)