location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82F86ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961850017 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 12 Jul 2024 09:25:20
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο)
  • - Intel® Xeon W w3-2435 3,1 GHz
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 1 TB SSD
  • - Σύνδεση Ethernet/LAN
  • - Windows 11 Pro
Περισσότερα>>>
Short summary description HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This short summary of the HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G5, 3,1 GHz, Intel® Xeon W, w3-2435, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Z4 G5 Intel® Xeon W w3-2435 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Workstation Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Z4 G5. Συχνότητα επεξεργαστή: 3,1 GHz, Τύπος επεξεργαστή: Intel® Xeon W, Προδιαγραφές επεξεργαστή: w3-2435. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR5-SDRAM, Ταχύτητα μνήμης: 4800 MHz. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: SSD. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Pro. Τύπος πλαισίου: Tower. Τύπος προϊόντος: Workstation. Βάρος: 10,5 kg. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Xeon W
Προδιαγραφές επεξεργαστή *
w3-2435
Επεξεργαστής αριθμό των πυρήνων
8
Νήματα επεξεργαστή
16
Ενίσχυση συχνότητας επεξεργαστή
4,3 GHz
Συχνότητα επεξεργαστή *
3,1 GHz
Πυρήνες απόδοσης
8
Κρυφή μνήμη (cache) επεξεργαστή
22,5 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ισχύς βάσης επεξεργαστή
165 W
Μέγιστη ισχύς turbo
198 W
Μνήμη
Εσωτερική μνήμη *
32 GB
Μέγιστη εσωτερική μνήμη *
512 GB
Τύπος μνήμης
DDR5-SDRAM
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
8x DIMM
Ταχύτητα μνήμης
4800 MHz
ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
No
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
6
Ποσότητα θυρών USB 3.2 Gen 2x2 Type-C
2
Παράδοση ισχύος USB
Yes
Συνδεσιμότητα
Αριθμός θυρών ethernet LAN (RJ-45)
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Θύρα Fiber NIC (Flex I/O)
Yes
Υποδοχές επέκτασης
Υποδοχές PCI Express x4 (Gen 4.x)
2
Υποδοχές PCI Express x16 (Gen 4.x)
2
Υποδοχές PCI Express x16 (Gen 5.x)
1
Σχέδιο
Τύπος πλαισίου *
Tower
Αριθμός βάσεων 3,5 ιντσών
4
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Έτος εισαγωγής
2024
Απόδοση
Κατηγορία συσκευής
Απόδοση
Chipset μητρικής κάρτας
Intel W790
Ψηφίδα (chip) ήχου
Realtek ALC3205-CG
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
Εργαλεία ασφαλείας HP
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover
Εργαλεία διαχείρισης HP
HP Driver Packs; HP Smart Support
HP Λογισμικό που παρέχεται
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack
Τμήμα HP
Επιχείρηση
Βάρος και διαστάσεις
Πλάτος *
168,9 mm
Βάθος *
444,5 mm
Ύψος *
386,1 mm
Βάρος *
10,5 kg
Πλάτος συσκευασίας
314 mm
Βάθος συσκευασίας
572 mm
Ύψος συσκευασίας
563 mm
Βάρος πακέτου
14,3 kg
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Συμπεριλαμβάνεται ποντίκι
Yes
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Άλλα χαρακτηριστικά
Πληκτρολόγιο
USB
Χώρα Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)