location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon Silver 4210 16 GB DDR4-SDRAM 1 TB HDD Linux Tower Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6TX79EA#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721031624 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 G4 Intel® Xeon Silver 4210 16 GB DDR4-SDRAM 1 TB HDD Linux Tower Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο)
  • - Intel® Xeon Silver 4210 2,2 GHz
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 1 TB HDD DVD±RW
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Linux
Περισσότερα>>>
Short summary description HP Z8 G4 Intel® Xeon Silver 4210 16 GB DDR4-SDRAM 1 TB HDD Linux Tower Workstation Μαύρος (Μαύρο):
This short summary of the HP Z8 G4 Intel® Xeon Silver 4210 16 GB DDR4-SDRAM 1 TB HDD Linux Tower Workstation Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2,2 GHz, Intel® Xeon Silver, 16 GB, 1 TB, DVD±RW, Linux

Long summary description HP Z8 G4 Intel® Xeon Silver 4210 16 GB DDR4-SDRAM 1 TB HDD Linux Tower Workstation Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon Silver 4210 16 GB DDR4-SDRAM 1 TB HDD Linux Tower Workstation Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Z8 G4. Συχνότητα επεξεργαστή: 2,2 GHz, Τύπος επεξεργαστή: Intel® Xeon Silver, Προδιαγραφές επεξεργαστή: 4210. Εσωτερική μνήμη: 16 GB, Τύπος μνήμης: DDR4-SDRAM, Ταχύτητα μνήμης: 2933 MHz. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: HDD, Οπτικές μονάδες: DVD±RW. Εγκατεστημένο λειτουργικό σύστημα: Linux. Τύπος πλαισίου: Tower. Τύπος προϊόντος: Workstation. Βάρος: 22,4 kg. Χρώμα προϊόντος: Μαύρος (Μαύρο)

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Xeon Silver
Γενιά επεξεργαστή
2ης Γενιάς Intel® Xeon® Scalable
Προδιαγραφές επεξεργαστή *
4210
Επεξεργαστής αριθμό των πυρήνων
10
Νήματα επεξεργαστή
20
Ενίσχυση συχνότητας επεξεργαστή
3,2 GHz
Συχνότητα επεξεργαστή *
2,2 GHz
Υποδοχή επεξεργαστή
LGA 3647 (Socket P)
Κρυφή μνήμη (cache) επεξεργαστή
13,75 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Επεξεργαστής λιθογραφίας
14 nm
Καταστάσεις λειτουργίας επεξεργαστή
64-bit
Κωδική ονομασία επεξεργαστή
Cascade Lake
Ονομαστική Θερμική Ισχύς (TDP)
85 W
Θερμοκρασία θήκης (Tcase)
78 °C
Έκδοση υποδοχών PCI Express
3.0
Μέγιστος αριθμός λωρίδων PCI Express
48
Αριθμός επεξεργαστών
1
Μέγιστη εσωτερική μνήμη που υποστηρίζεται από τον επεξεργαστή
1,02 TB
Τύποι μνήμης που υποστηρίζονται από τον επεξεργαστή
DDR4-SDRAM
Ταχύτητες ρολογιού μνήμης που υποστηρίζονται από τον επεξεργαστή
2400 MHz
Μνήμη
Εσωτερική μνήμη *
16 GB
Τύπος μνήμης
DDR4-SDRAM
Διάταξη μνήμης
2 x 8 GB
Υποδοχές μνήμης
24x DIMM
Ταχύτητα μνήμης
2933 MHz
ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
HDD
Οπτικές μονάδες *
DVD±RW
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα HDD
1 TB
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Εσωτερική μονάδα σκληρού δίσκου
1 TB
Διασύνδεση host
SATA
Ταχύτητα μονάδας σκληρού δίσκου
7200 RPM
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
SATA
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
10
Συνδεσιμότητα
Θύρα DVI
No
Ποσότητα θυρών PS/2
2
Αριθμός θυρών ethernet LAN (RJ-45)
2
Μικρόφωνο/line-in jack
No
εξόδους ακουστικών
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Σειριακές θύρες επικοινωνίας
1
Σχέδιο
Τύπος πλαισίου *
Tower
Υποστηρίζεται η τοποθέτηση
Κατακόρυφος (Κάθετος)
Αριθμός θέσεων 5.25"
2
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χώρα προέλευσης
Κίνα
Απόδοση
Κατηγορία συσκευής
Απόδοση
Chipset μητρικής κάρτας
Intel C622
Ψηφίδα (chip) ήχου
Realtek HD ALC221
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Linux
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Ενσωματωμένες επιλογές διαθέσιμες
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Intel® AES New Instructions
Yes
Intel® Trusted Execution Technology
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Μέγεθος πακέτου επεξεργαστή
76.0 x 56.5 mm
Υποστηριζόμενα σύνολα οδηγιών
AVX-512
Δυνατότητα επέκτασης
2S
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Επεξεργαστής ARK ID
193384
Intel® Turbo Boost Technology
2.0
Intel® Hyper-Threading Technology
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
Τμήμα HP
Επιχείρηση
Πιστοποιητικά
Χαμηλό αλογόνο
Yes
Βάρος και διαστάσεις
Πλάτος *
215,9 mm
Βάθος *
551,2 mm
Ύψος *
444,5 mm
Βάρος *
22,4 kg
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Συμπεριλαμβάνεται ποντίκι
Yes
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Άλλα χαρακτηριστικά
Αριθμός ελεύθερων υποδοχών επέκτασης εσωτερικής μνήμης
2
Πληκτρολόγιο
USB