location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Φορητός σταθμός εργασίας 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Επιχείρηση
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62U45EA#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Φορητοί Υπολογιστές Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 11 Dec 2023 07:33:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Nov 2023
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Φορητός σταθμός εργασίας 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Φορητός σταθμός εργασίας Clamshell Άργυρος
  • - Intel® Core™ i9 i9-12900HK 2,5 GHz
  • - 40,6 cm (16") WUXGA 1920 x 1200 εικονοστοιχεία IPS 16:10
  • - 32 GB DDR5-SDRAM 4800 MHz 2 x 16 GB
  • - 512 GB SSD
  • - NVIDIA GeForce RTX 3070 Ti 8 GB Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Πολυμερές λιθίου (LiPo) 86 Wh 200 W
  • - Windows 11 Pro
Περισσότερα>>>
Short summary description HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Φορητός σταθμός εργασίας 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος:
This short summary of the HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Φορητός σταθμός εργασίας 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio 16 G9, Intel® Core™ i9, 2,5 GHz, 40,6 cm (16"), 1920 x 1200 εικονοστοιχεία, 32 GB, 512 GB

Long summary description HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Φορητός σταθμός εργασίας 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος:
This is an auto-generated long summary of HP ZBook Studio 16 G9 Intel® Core™ i9 i9-12900HK Φορητός σταθμός εργασίας 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3070 Ti Wi-Fi 6E (802.11ax) Windows 11 Pro Άργυρος based on the first three specs of the first five spec groups.

HP ZBook Studio 16 G9. Τύπος προϊόντος: Φορητός σταθμός εργασίας, Τύπος μορφής: Clamshell. Τύπος επεξεργαστή: Intel® Core™ i9, Προδιαγραφές επεξεργαστή: i9-12900HK, Συχνότητα επεξεργαστή: 2,5 GHz. Μέγεθος οθόνης: 40,6 cm (16"), Τύπος HD: WUXGA, Βήμα εικονοστοιχείων: 1920 x 1200 εικονοστοιχεία. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR5-SDRAM. Εσωτερική μονάδα σκληρού δίσκου: 512 GB, Μέσα αποθήκευσης: SSD. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel Iris Xe Graphics. Εγκατεστημένο λειτουργικό σύστημα: Windows 11 Pro. Χρώμα προϊόντος: Άργυρος

Σχέδιο
Τύπος προϊόντος *
Φορητός σταθμός εργασίας
Χρώμα προϊόντος *
Άργυρος
Τύπος μορφής *
Clamshell
Κατηγορία συσκευής
Απόδοση
Έτος εισαγωγής
2022
Οθόνη
Μέγεθος οθόνης *
40,6 cm (16")
Βήμα εικονοστοιχείων *
1920 x 1200 εικονοστοιχεία
Οθόνη αφής *
No
Τύπος HD
WUXGA
Τύπος Panel
IPS
Εγγενής αναλογία εικόνας
16:10
Αντιθαμβωτική οθόνη
Yes
Τεχνολογία οθόνης bezel
Micro-Edge
Φωτεινότητα οθόνης
400 cd/m²
Εμφάνιση διαγωνίου (μετρικό)
40,6 cm
Χώρος χρώματος RGB
sRGB
Γκάμα χρωμάτων
100%
Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i9
Γενιά επεξεργαστή
Intel® Core™ i9 12ης γενιάς
Προδιαγραφές επεξεργαστή *
i9-12900HK
Επεξεργαστής αριθμό των πυρήνων
14
Νήματα επεξεργαστή
20
Ενίσχυση συχνότητας επεξεργαστή
5 GHz
Συχνότητα επεξεργαστή *
2,5 GHz
Κρυφή μνήμη (cache) επεξεργαστή
24 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Ρυθμιζόμενη TDP-κάτω
35 W
Μνήμη
Εσωτερική μνήμη *
32 GB
Τύπος μνήμης
DDR5-SDRAM
Ταχύτητα μνήμης
4800 MHz
Συντελεστής μορφής μνήμης
SO-DIMM
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
2x SO-DIMM
Μέγιστη εσωτερική μνήμη *
64 GB
Αριθμός ελεύθερων υποδοχών επέκτασης εσωτερικής μνήμης
2
Κανάλια μνήμης
Δικάναλο
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express, NVMe
NVMe
Yes
Οπτικές μονάδες *
No
Card reader ενσωματωμένο
Yes
Συσκευή κάρτας μνήμης
MicroSD (TransFlash)
Γραφικά
Διακριτός κατασκευαστής GPU
NVIDIA
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA GeForce RTX 3070 Ti
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
8 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Διακριτός προσαρμογέας γραφικών *
Yes
Οικογένεια ενσωματωμένου προσαρμογέα γραφικών
Intel Iris Xe Graphics
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel Iris Xe Graphics
Αριθμός διακριτών καρτών γραφικών
1
Ηχος/ audio
Εσωτερικός ήχος
B&O PLAY
Ενσωματωμένα ηχεία
Yes
Αριθμός ενσωματωμένων ηχείων
4
Ηχεία και μικρόφωνο
Bang & Olufsen
Ενσωματωμένο μικρόφωνο
Yes
Αριθμός μικροφώνων
2
Φωτογραφική μηχανή
Εμπρόσθια κάμερα
Yes
Μορφή σήματος μπροστινής κάμερας
720p
Μέτωπο εμπρόσθιας κάμερας HD
HD
Υπέρυθρη κάμερα (IR)
Yes
Δικτύωση
Wi-Fi
Yes
Πρότυπο Top Wi-Fi *
Wi-Fi 6E (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6E (802.11ax)
Σύνδεση κινητού δικτύου *
No
Τύπος κεραίας
2x2
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6E AX211
Κατασκευαστής ελεγκτή WLAN
Intel
Bluetooth
Yes
Έκδοση bluetooth
5.3
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C
1
Ποσότητα θυρών Thunderbolt 4
2
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Τύπος θύρας φόρτισης
Υποδοχή DC
USB Type-C DisplayPort Alternate Mode
Yes
Παράδοση ισχύος USB
Yes
Φόρτιση-σε-Ύπνο (Sleep-and-Charge) USB
Yes
Θύρες USB Sleep-and-Charge
2
Πληκτρολόγιο
Ειδικά χαρακτηριστικά του πληκτρολογίου
Morsbestendig
Συσκευή κατάδειξης
Clickpad
Αριθμητικό πληκτρολόγιο *
No
Φωτιζόμενο πληκτρολόγιο
Yes
Αδιάβροχο πληκτρολόγιο
Yes
Πληκτρολόγιο πλήρους μεγέθους
Yes
Μοντέλο συσκευής εισόδου
HP Premium stil toetsenbord
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 11 Pro
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® Flex Memory Access
Yes
Intel® Trusted Execution Technology
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Διαμόρφωση CPU (μέγιστη)
1
Ενσωματωμένες επιλογές διαθέσιμες
No
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
HP Connection Optimizer
Yes
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Μπαταρία
Τεχνολογία μπαταρίας
Πολυμερές λιθίου (LiPo)
Αριθμός κυψελίδων μπαταρίας
6
Χωρητικότητα μπαταρίας *
86 Wh
Γρήγορη φόρτιση
Yes
Γρήγορος χρόνος φόρτισης (50%)
30 λεπτά
Διαχείρηση ενέργειας
Σπατάλη ενέργειας AC προσαρμογέα
200 W
Ασφάλεια
Υποδοχή κλειδαριάς καλωδίου
Yes
Ανάγνωση δαχτυλικού αποτυπώματος
Yes
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Έκδοση Μονάδας Αξιόπιστης Πλατφόρμας (TPM)
2.0
Προστασία με κωδικό πρόσβασης
Yes
Τύπος προστασίας κωδικού πρόσβασης
BIOS, Ενεργοποίηση, Χρήστης
Βιωσιμότητα
Συμμόρφωση βιωσιμότητας
Yes
Πιστοποιητικά βιωσιμότητας
TCO
Βάρος και διαστάσεις
Πλάτος
356 mm
Βάθος
242 mm
Ύψος
19 mm
Βάρος *
1,73 kg
Πακέτα δεδομένων
Πλάτος συσκευασίας
552 mm
Βάθος συσκευασίας
69 mm
Ύψος συσκευασίας
345 mm
Περιεχόμενο πακέτου
Περιλαμβάνεται πληκτρολόγιο
Yes
Άλλα χαρακτηριστικά
Αριθμός ηχείων
4