location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5F064EA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z2 G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο) 280 W
  • - Intel® Core™ i9 i9-10900 2,8 GHz
  • - 32 GB DDR4-SDRAM 3200 MHz 1 x 32 GB
  • - 1 TB SSD
  • - NVIDIA Quadro RTX 3000 6 GB Intel® UHD Graphics 630
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Pro 64-bit
Περισσότερα>>>
Short summary description HP Z2 G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Workstation Μαύρος (Μαύρο):
This short summary of the HP Z2 G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Workstation Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G5, 2,8 GHz, Intel® Core™ i9, i9-10900, 32 GB, 1 TB, Windows 10 Pro

Long summary description HP Z2 G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Workstation Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Z2 G5 Intel® Core™ i9 i9-10900 32 GB DDR4-SDRAM 1 TB SSD NVIDIA Quadro RTX 3000 Windows 10 Pro Mini PC Workstation Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Z2 G5. Συχνότητα επεξεργαστή: 2,8 GHz, Τύπος επεξεργαστή: Intel® Core™ i9, Προδιαγραφές επεξεργαστή: i9-10900. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR4-SDRAM, Ταχύτητα μνήμης: 3200 MHz. Εσωτερική μονάδα σκληρού δίσκου: 1 TB, Μέσα αποθήκευσης: SSD. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel® UHD Graphics 630, Μοντέλο διακριτού προσαρμογέα γραφικών: NVIDIA Quadro RTX 3000. Εγκατεστημένο λειτουργικό σύστημα: Windows 10 Pro, Αρχιτεκτονική λειτουργικού συστήματος: 64-bit. Απαιτήσεις ισχύος: 280 W. Τύπος πλαισίου: Mini PC. Τύπος προϊόντος: Workstation

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i9
Γενιά επεξεργαστή
Intel® Core™ i9 10ης γενιάς
Προδιαγραφές επεξεργαστή *
i9-10900
Επεξεργαστής αριθμό των πυρήνων
10
Νήματα επεξεργαστή
20
Ενίσχυση συχνότητας επεξεργαστή
5,2 GHz
Συχνότητα επεξεργαστή *
2,8 GHz
Κρυφή μνήμη (cache) επεξεργαστή
20 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Αριθμός επεξεργαστών
1
Μνήμη
Εσωτερική μνήμη *
32 GB
Μέγιστη εσωτερική μνήμη *
64 GB
Τύπος μνήμης
DDR4-SDRAM
Διάταξη μνήμης
1 x 32 GB
Υποδοχές μνήμης
2x SO-DIMM
Ταχύτητα μνήμης
3200 MHz
ECC
No
Μη- ECC
Yes
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1 TB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
No
Συνολική χωρητικότητα SSD
1 TB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
1 TB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express, NVMe
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA Quadro RTX 3000
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
6 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics 630
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Wi-Fi *
Yes
Πρότυπο Top Wi-Fi
Wi-Fi 6 (802.11ax)
Wi-Fi πρότυπα
Wi-Fi 6 (802.11ax)
Κατασκευαστής ελεγκτή WLAN
Intel
Μοντέλο ελεγκτή WLAN
Intel Wi-Fi 6 AX201
Τύπος κεραίας
2x2
Bluetooth
Yes
Έκδοση bluetooth
5.0
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
4
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
2
Θύρα DVI
No
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
3
Έκδοση DisplayPort
1.4
Αριθμός θυρών ethernet LAN (RJ-45)
1
Μικρόφωνο/line-in jack
No
εξόδους ακουστικών
1
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Σχέδιο
Τύπος πλαισίου *
Mini PC
Υποδοχή κλειδαριάς καλωδίου
Yes
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Επιτρεπόμενη πλατφόρμα Intel® vPro™
No
Απόδοση
Κατηγορία συσκευής
Απόδοση
Chipset μητρικής κάρτας
Intel W480
Ψηφίδα (chip) ήχου
Realtek ALC3205-VA2-CG
Ενσωματωμένα ηχεία
Yes
Αριθμός ηχείων
1
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Pro
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Ενσωματωμένες επιλογές διαθέσιμες
No
Τεχνολογία Καθαρού Βίντεο (Clear Video) της Intel®
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Καταστάσεις Αδράνειας
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Λογισμικές Επεκτάσεις Προστασίας (Software Guard Extensions) Intel® (Intel® SGX)
Yes
Διαμόρφωση CPU (μέγιστη)
1
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
280 W
Βάρος και διαστάσεις
Πλάτος *
216 mm
Βάθος *
216 mm
Ύψος *
58 mm
Βάρος *
2,1 kg
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Συμπεριλαμβάνεται ποντίκι
Yes
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)