location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G4 Intel® Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4000 Windows 10 Pro Tower Workstation Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4F7L4EA show
Show alternative article codes used in the online market place
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Sep 2022
Product end of life date
Bullet Points HP Z4 G4 Intel® Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4000 Windows 10 Pro Tower Workstation Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Απόδοση Workstation Μαύρος (Μαύρο) 1000 W
  • - Intel® Xeon W W-2225 4,1 GHz
  • - 32 GB DDR4-SDRAM 2933 MHz 2 x 16 GB
  • - 512 GB SSD DVD-RW
  • - NVIDIA RTX A4000 16 GB
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Περισσότερα>>>
Short summary description HP Z4 G4 Intel® Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4000 Windows 10 Pro Tower Workstation Μαύρος (Μαύρο):
This short summary of the HP Z4 G4 Intel® Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4000 Windows 10 Pro Tower Workstation Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G4, 4,1 GHz, Intel® Xeon W, 32 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z4 G4 Intel® Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4000 Windows 10 Pro Tower Workstation Μαύρος (Μαύρο):
This is an auto-generated long summary of HP Z4 G4 Intel® Xeon W W-2225 32 GB DDR4-SDRAM 512 GB SSD NVIDIA RTX A4000 Windows 10 Pro Tower Workstation Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP Z4 G4. Συχνότητα επεξεργαστή: 4,1 GHz, Τύπος επεξεργαστή: Intel® Xeon W, Προδιαγραφές επεξεργαστή: W-2225. Εσωτερική μνήμη: 32 GB, Τύπος μνήμης: DDR4-SDRAM, Ταχύτητα μνήμης: 2933 MHz. Εσωτερική μονάδα σκληρού δίσκου: 512 GB, Μέσα αποθήκευσης: SSD, Οπτικές μονάδες: DVD-RW. Μοντέλο διακριτού προσαρμογέα γραφικών: NVIDIA RTX A4000. Εγκατεστημένο λειτουργικό σύστημα: Windows 10 Pro, Αρχιτεκτονική λειτουργικού συστήματος: 64-bit. Απαιτήσεις ισχύος: 1000 W. Τύπος πλαισίου: Tower. Τύπος προϊόντος: Workstation

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Xeon W
Προδιαγραφές επεξεργαστή *
W-2225
Επεξεργαστής αριθμό των πυρήνων
4
Νήματα επεξεργαστή
8
Ενίσχυση συχνότητας επεξεργαστή
4,6 GHz
Συχνότητα επεξεργαστή *
4,1 GHz
Κρυφή μνήμη (cache) επεξεργαστή
8 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Αριθμός επεξεργαστών
1
Μνήμη
Εσωτερική μνήμη *
32 GB
Μέγιστη εσωτερική μνήμη *
256 GB
Τύπος μνήμης
DDR4-SDRAM
Διάταξη μνήμης
2 x 16 GB
Υποδοχές μνήμης
2x DIMM
Ταχύτητα μνήμης
2933 MHz
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
DVD-RW
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
1
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Τύπος μνήμης SSD
TLC
Διασυνδετικά οδηγού Solid State Disk
PCI Express
Συντελεστής μορφής SSD
M.2
Γραφικά
Διακριτός προσαρμογέας γραφικών *
Yes
Διακριτός κατασκευαστής GPU
NVIDIA
Ενσωματωμένος προσαρμογέας γραφικών *
No
Μοντέλο διακριτού προσαρμογέα γραφικών *
NVIDIA RTX A4000
Διακριτή κάρταμνήμης προσαρμογέα γραφικών
16 GB
Τύπος διακριτής μνήμης γραφικών
GDDR6
Αριθμός διακριτών καρτών γραφικών
1
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
8
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-C *
2
Θύρα DVI
No
Ποσότητα θυρών PS/2
2
Αριθμός θυρών ethernet LAN (RJ-45)
2
Μικρόφωνο/line-in jack
No
εξόδους ακουστικών
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Συνδεσιμότητα
Σειριακές θύρες επικοινωνίας
1
Υποδοχή κάρτας M.2 (αποθήκευση)
2
Υποδοχές επέκτασης
PCI Express x4 (Gen 3.x) υποδοχές
2
PCI Express x8 υποδοχές
1
PCI Express x16 υποδοχές
2
Σχέδιο
Τύπος πλαισίου *
Tower
Υποστηρίζεται η τοποθέτηση
Κατακόρυφος (Κάθετος)
Αριθμός βάσεων 3,5 ιντσών
2
Αριθμός θέσεων 5.25"
2
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χώρα προέλευσης
Κίνα
Απόδοση
Κατηγορία συσκευής
Απόδοση
Chipset μητρικής κάρτας
Intel® C422
Ψηφίδα (chip) ήχου
Realtek ALC221
Μονάδα Αξιόπιστης Πλατφόρμας (TPM)
Yes
Τύπος προϊόντος *
Workstation
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Pro
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Ενσωματωμένες επιλογές διαθέσιμες
No
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Καταστάσεις Αδράνειας
Yes
Intel® Trusted Execution Technology
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Intel® Flex Memory Access
No
Intel® Demand Based Switching
Yes
Λογισμικές Επεκτάσεις Προστασίας (Software Guard Extensions) Intel® (Intel® SGX)
No
Διαμόρφωση CPU (μέγιστη)
1
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
Εργαλεία ασφαλείας HP
HP Keyed Cable Lock Kit; HP Secure Erase; HP Sure Start Gen3; HP Sure Click; HP BIOSphere Gen3; HP Client Security Manager Gen3; HP MIK/SCCM Gen2; Self Encrypting Drive (SED)
HP Λογισμικό που παρέχεται
HP ProtectTools Security; HP Remote Graphics Software (RGS)
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
1000 W
Βάρος και διαστάσεις
Πλάτος *
169 mm
Βάθος *
445 mm
Ύψος *
386 mm
Βάρος *
10,2 kg
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Συμπεριλαμβάνεται ποντίκι
Yes
Περιλαμβάνεται πληκτρολόγιο
Yes
Υλικοτεχνικά δεδομένα
Κωδικός εναρμονισμένου συστήματος (ΕΣ)
84715000
Άλλα χαρακτηριστικά
Πληκτρολόγιο
USB
Διασύνδεση κάρτας γραφικών
PCIe x16
Χώρα Distributor
Deutschland 1 distributor(s)