location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-1003nv
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2S0T6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161762109 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 Feb 2021
Product end of life date
Bullet Points HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 3 4300G (4MB Cache, 3.8GHz)
  • - 8GB (3200MHz) DDR4-SDRAM (1 x 8) & 1000GB HDD, 128GB SSD
Guarantee: Περιορισμένη εγγύηση 1 έτους με κάλυψη για ανταλλακτικά, εργασία και υπηρεσία παραλαβής και επιστροφής.
Long product name HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος :
The short editorial description of HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος

AMD Ryzen 3 4300G (4MB Cache, 3.8GHz), 8GB DDR4-SDRAM, 1000GB HDD, 128GB SSD, DVD-RW, AMD Radeon, LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Περισσότερα>>>
HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος:
The official marketing text of HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος as supplied by the manufacturer

Αποδεδειγμένη απόδοση, κατάλληλη για την οικογένεια.
Η σύγχρονη δράση απαιτεί σοβαρές επιδόσεις και δοκιμασμένη αντοχή. Ο επιτραπέζιος υπολογιστής HP Pavilion προσφέρει υψηλή απόδοση και αξιοπιστία από μια αξιόπιστη μάρκα που προστατεύει αυτά που έχουν πραγματική αξία.

Short summary description HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος:
This short summary of the HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion TP01-1003nv, 3,8 GHz, AMD Ryzen™ 3, 8 GB, 1,13 TB, DVD-RW, Windows 10 Home

Long summary description HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος:
This is an auto-generated long summary of HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος based on the first three specs of the first five spec groups.

HP Pavilion TP01-1003nv. Συχνότητα επεξεργαστή: 3,8 GHz, Τύπος επεξεργαστή: AMD Ryzen™ 3, Προδιαγραφές επεξεργαστή: 4300G. Εσωτερική μνήμη: 8 GB, Τύπος μνήμης: DDR4-SDRAM, Ταχύτητα μνήμης: 3200 MHz. Εσωτερική μονάδα σκληρού δίσκου: 1,13 TB, Μέσα αποθήκευσης: HDD+SSD, Οπτικές μονάδες: DVD-RW. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: AMD Radeon. Εγκατεστημένο λειτουργικό σύστημα: Windows 10 Home, Αρχιτεκτονική λειτουργικού συστήματος: 64-bit. Απαιτήσεις ισχύος: 180 W. Τύπος πλαισίου: Tower. Τύπος προϊόντος: PC

Η ζωή είναι γεμάτη ασχολίες. Η απόδοση που χρειάζεστε.
Η ζωή είναι γεμάτη ασχολίες. Η απόδοση που χρειάζεστε.

Η παρακολούθηση βίντεο, η διεκπεραίωση εργασιών και η σύνδεση με την οικογένεια και τους φίλους είναι πιο εύκολη και πιο γρήγορη από ποτέ στο παρελθόν, με έναν επεξεργαστή υψηλής απόδοσης και την πιο πρόσφατη ενσωματωμένη τεχνολογία Bluetooth®.[1]

Αξιόπιστο όνομα. Ανθεκτική σχεδίαση.
Αξιόπιστο όνομα. Ανθεκτική σχεδίαση.

Εδώ και 80 χρόνια είμαστε εδώ για εσάς. Με εκατομμύρια πιστών πελατών, η HP βάζει την αξιόπιστη τεχνολογία πάνω από όλα. Αυτός είναι και ο λόγος που οι υπολογιστές μας υπόκεινται σε περισσότερες από 230 μεμονωμένες δοκιμές[2], ώστε αυτό που σας προσφέρουμε να είναι ένας ισχυρός, αξιόπιστος υπολογιστής με μεγάλη διάρκεια ζωής.

Κατασκευασμένος για τη σύγχρονη οικογένεια
Κατασκευασμένος για τη σύγχρονη οικογένεια

Αφήστε το βαρετό μαύρο κουτί για ένα γυαλιστερό ασημί φινίρισμα που ταιριάζει απόλυτα σε κάθε χώρο. Σχεδιασμένος με πολλές θύρες που βρίσκονται στο μπροστινό μέρος ώστε να μπορείτε να συνδέσετε τις συσκευές σας γρήγορα και εύκολα.

Θύρα Ethernet
Θύρα Ethernet

Όταν αντιμετωπίζετε ανωμαλίες στην ασύρματη σύνδεση, μπορείτε να συνδέσετε γρήγορα το καλώδιο Ethernet για μια ομαλή, ενσύρματη σύνδεση στο Internet που παρακάμπτει οποιαδήποτε πρόβλημα στην ασύρματη σύνδεση.

RAM DDR4
RAM DDR4

Ειδικά σχεδιασμένο για πιο αποδοτική και αξιόπιστη λειτουργία σε μεγαλύτερες ταχύτητες, το DDR4 είναι το μέλλον στη μνήμη RAM. Χάρη στο μεγαλύτερο εύρος ζώνης, τα πάντα –από την ταυτόχρονη εκτέλεση πολλών εργασιών ως τα παιχνίδια– πετυχαίνουν καλύτερες επ

Windows 10
Windows 10

Κάντε σπουδαία πράγματα με τη σιγουριά που παρέχει η οικεία, κι ακόμα καλύτερη, αίσθηση των Windows. [3]

Μονάδα στερεάς κατάστασης 128 GB
Μονάδα στερεάς κατάστασης 128 GB

Χωρίς τα κινούμενα εξαρτήματα ενός τυπικού σκληρού δίσκου, οι μονάδες στερεάς κατάστασης είναι πιο αποτελεσματικές, αξιόπιστες και γρήγορες. Εκκίνηση σε δευτερόλεπτα, μεταφορά αρχείων χωρίς ατέλειωτες αναμονές και μια εμπειρία χρήσης με ταχύτερους χρόνους

Διαμόρφωση με δύο μονάδες αποθήκευσης

Με το συνδυασμό μονάδας στερεάς κατάστασης για το λειτουργικό σύστημα και παραδοσιακής μονάδας σκληρού δίσκου, απολαμβάνετε τα πλεονεκτήματα και των δύο κόσμων – γρήγοροι χρόνοι εκκίνησης, υψηλή απόκριση και μεγαλύτερες δυνατότητες αποθήκευσης.

Κατασκευασμένα για να αντέχουν
Κατασκευασμένα για να αντέχουν

Η ζωή μπορεί να είναι απρόβλεπτη, όχι όμως και οι επιτραπέζιοι υπολογιστές HP. Με πάνω από 230 μεμονωμένες δοκιμές, οι επιτραπέζιοι υπολογιστές μας ελέγχονται αυστηρά ώστε να σας προσφέρουν αντοχή και αξιοπιστία που μπορείτε να εμπιστεύεστε. [4]

Wi-Fi 5 (1x1) & Bluetooth® 4.2 (802.11a/b/g/n/ac)
Wi-Fi 5 (1x1) & Bluetooth® 4.2 (802.11a/b/g/n/ac)

Παραμείνετε συνδεδεμένοι με συσκευές Wi-Fi και Bluetooth®, χάρη στην ασύρματη τεχνολογία. [5]

Έξοδος ήχου surround 5.1
Έξοδος ήχου surround 5.1

Αξιοποιήστε τις θύρες για πραγματικό ήχο surround 5.1 και δώστε στις αγαπημένες σας ταινίες, σειρές ή μουσική ένταση που καθηλώνει, συνδέοντας απλά ένα ηχείο surround.

Φινίρισμα κατακόρυφων γραμμών πινέλου
Φινίρισμα κατακόρυφων γραμμών πινέλου

Πείτε αντίο στο βαρετό μαύρο πλαίσιο με αυτό το γυαλιστερό ασημί με γραμμές πινέλου φινίρισμα .

Αποθήκευση cloud στο Dropbox
Αποθήκευση cloud στο Dropbox

Αποθηκεύστε και συγχρονίστε το περιεχόμενό σας online με το Dropbox. Εξασφαλίστε 25 GB χώρου αποθήκευσης για έναν χρόνο για να έχετε πρόσβαση, να διαχειρίζεστε και να μοιράζεστε τις φωτογραφίες, τη μουσική και τα αρχεία σας από οπουδήποτε υπάρχει πρόσβαση [6]

Μονάδα DVD με δυνατότητα επανεγγραφής
Μονάδα DVD με δυνατότητα επανεγγραφής

Παρακολουθήστε και εγγράψτε DVD με την ενσωματωμένη μονάδα οπτικού δίσκου. [7]

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
AMD
Τύπος επεξεργαστή *
AMD Ryzen™ 3
Προδιαγραφές επεξεργαστή *
4300G
Επεξεργαστής αριθμό των πυρήνων
4
Νήματα επεξεργαστή
8
Ενίσχυση συχνότητας επεξεργαστή
4 GHz
Συχνότητα επεξεργαστή *
3,8 GHz
Κρυφή μνήμη (cache) επεξεργαστή
4 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Αριθμός επεξεργαστών
1
Μνήμη
Εσωτερική μνήμη *
8 GB
Τύπος μνήμης
DDR4-SDRAM
Διάταξη μνήμης
1 x 8 GB
Υποδοχές μνήμης
2x DIMM
Ταχύτητα μνήμης
3200 MHz
ECC
No
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
1,13 TB
Μέσα αποθήκευσης *
HDD+SSD
Οπτικές μονάδες *
DVD-RW
Αριθμός εγκατεστημένων μονάδων αποθήκευσης
2
Συνολική χωρητικότητα HDD
1 TB
Αριθμός εγκατεστημένων σκληρών δίσκων
1
Εσωτερική μονάδα σκληρού δίσκου
1 TB
Διασύνδεση host
SATA
Ταχύτητα μονάδας σκληρού δίσκου
7200 RPM
Συνολική χωρητικότητα SSD
128 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
128 GB
Διασυνδετικά οδηγού Solid State Disk
SATA
Συντελεστής μορφής SSD
M.2
Card reader ενσωματωμένο
Yes
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
AMD Radeon
Ποσότητα θυρών HDMI προσαρμογέα γραφικών
1
Ποσότητα θυρών VGA (D-Sub) προσαρμογέα γραφικών
1
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Wi-Fi *
Yes
Δικτύωση
Πρότυπο Top Wi-Fi
Wi-Fi 5 (802.11ac)
Wi-Fi πρότυπα
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Κατασκευαστής ελεγκτή WLAN
Realtek
Μοντέλο ελεγκτή WLAN
Realtek RTL8821CE
Τύπος κεραίας
1x1
Bluetooth
Yes
Έκδοση bluetooth
4.2
Miracast
Yes
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
4
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
2
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-C *
1
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
2
Ποσότητα θυρών VGA
1
Ποσότητα θυρών HDMI *
1
Αριθμός θυρών ethernet LAN (RJ-45)
1
Μικρόφωνο/line-in jack
Yes
εξόδους ακουστικών
1
Γραμμή εξόδου
Yes
Γραμμή εισόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Σχέδιο
Τύπος πλαισίου *
Tower
Υποστηρίζεται η τοποθέτηση
Κατακόρυφος (Κάθετος)
Υποδοχή κλειδαριάς καλωδίου
Yes
Τύπος υποδοχής κλειδαριάς καλωδίου
Kensington
Χρώμα προϊόντος *
Άργυρος
Χώρα προέλευσης
Κίνα
Απόδοση
Κατηγορία συσκευής
Κάθε μέρα
Chipset μητρικής κάρτας
AMD B550A
Κανάλια εξόδου ήχου
5.1 κανάλια
Τύπος προϊόντος *
PC
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Home
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Προεγκατεστημένο λογισμικό
Dropbox, ExpressVPN, Netflix
Δοκιμαστικό λογισμικό
McAfee LiveSafe, Microsoft 365
Εδικά χαρακτηριστικά εμπορικού σήματος
Βοηθός Υποστήριξης HP
Yes
HP Λογισμικό που παρέχεται
HP Audio Switch
Τμήμα HP
Σπίτι
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
180 W
Βιωσιμότητα
Πιστοποιητικά βιωσιμότητας
EPEAT Bronze, ENERGY STAR
Βάρος και διαστάσεις
Πλάτος *
155,4 mm
Βάθος *
303 mm
Ύψος *
337,4 mm
Βάρος *
5,96 kg
Πλάτος συσκευασίας
499 mm
Βάθος συσκευασίας
400 mm
Ύψος συσκευασίας
287 mm
Βάρος πακέτου
8,2 kg
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Disclaimer HP Pavilion TP01-1003nv AMD Ryzen™ 3 4300G 8 GB DDR4-SDRAM 1,13 TB HDD+SSD Windows 10 Home Tower PC Άργυρος:
Disclaimer

[1] Η ονομασία Bluetooth® είναι εμπορικό σήμα που ανήκει στον κάτοχό του και χρησιμοποιείται από την HP Inc. κατόπιν άδειας.
[2] Η δοκιμή HP Total Test Process δεν παρέχει εγγύηση της μελλοντικής απόδοσης στις ίδιες συνθήκες δοκιμής. Για τις βλάβες που προκύπτουν στις συνθήκες της δοκιμής HP Total Test Process και τις βλάβες που οφείλονται σε ατύχημα, απαιτείται προαιρετικό HP Care Pack για προστασία από τυχαία ζημιά. [3] Δεν είναι διαθέσιμες όλες οι λειτουργίες σε όλες τις εκδόσεις των Windows. Τα συστήματα ενδέχεται να απαιτούν αναβαθμισμένο ή/και ξεχωριστά αγορασμένο υλικό, προγράμματα οδήγησης, λογισμικό ή ενημέρωση του BIOS για την πλήρη αξιοποίηση της λειτουργικότητας των Windows. Τα Windows 10 ενημερώνονται αυτόματα και η σχετική λειτουργία είναι μόνιμα ενεργοποιημένη. Σε ό,τι αφορά τις ενημερώσεις, ενδέχεται να ισχύουν χρεώσεις από τον παροχέα υπηρεσιών Internet, καθώς και να υπάρξουν πρόσθετες απαιτήσεις στο μέλλον. Επισκεφτείτε τη διεύθυνση http://www.microsoft.com.
[4] Η δοκιμασία HP Total Test Process δεν παρέχει εγγύηση της μελλοντικής απόδοσης στις ίδιες συνθήκες δοκιμής. Για τις βλάβες που προκύπτουν υπό τις συνθήκες της διαδικασίας ολοκληρωμένης δοκιμής HP ή τις βλάβες που οφείλονται σε ατύχημα, απαιτείται προ
[5] Απαιτείται σημείο ασύρματης πρόσβασης και υπηρεσία Internet. Εξαρτάται από τη διαθεσιμότητα των δημόσιων σημείων ασύρματης πρόσβασης. Οι προδιαγραφές του 802.11ac WLAN είναι προσωρινές και δεν έχουν οριστικοποιηθεί. Εάν οι τελικές προδιαγραφές διαφέρο
[6] 25 GB δωρεάν online αποθήκευση για ένα έτος από την ημερομηνία εγγραφής. Για λεπτομέρειες και τους όρους χρήσης, συμπεριλαμβανομένων των πολιτικών ακύρωσης, επισκεφτείτε τη διεύθυνση www.dropbox.com. Απαιτείται υπηρεσία Internet, η οποία δεν περιλαμβά
[7] Οι πραγματικές ταχύτητες μπορεί να διαφέρουν. Μην αντιγράφετε περιεχόμενο με προστασία πνευματικών δικαιωμάτων.