location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G7
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
293Z0EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195697392696 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
Υπολογιστές/Σταθμοί Εργασίας Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 27 Dec 2023 21:58:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2022
Product end of life date
Bullet Points HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Αποδεδειγμένη παραγωγικότητα PC Μαύρος (Μαύρο) 180 W
  • - Intel® Core™ i5 i5-10500 3,1 GHz
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 512 GB SSD DVD-RW Card reader ενσωματωμένο
  • - Intel® UHD Graphics 630
  • - Σύνδεση Ethernet/LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Περισσότερα>>>
Short summary description HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Μαύρος (Μαύρο):
This short summary of the HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G7, 3,1 GHz, Intel® Core™ i5, 8 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Μαύρος (Μαύρο):
This is an auto-generated long summary of HP ProDesk 400 G7 Intel® Core™ i5 i5-10500 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro SFF PC Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

HP ProDesk 400 G7. Συχνότητα επεξεργαστή: 3,1 GHz, Τύπος επεξεργαστή: Intel® Core™ i5, Προδιαγραφές επεξεργαστή: i5-10500. Εσωτερική μνήμη: 8 GB, Τύπος μνήμης: DDR4-SDRAM, Ταχύτητα μνήμης: 2666 MHz. Εσωτερική μονάδα σκληρού δίσκου: 512 GB, Μέσα αποθήκευσης: SSD, Οπτικές μονάδες: DVD-RW. Μοντέλο ενσωματωμένου προσαρμογέα γραφικών: Intel® UHD Graphics 630. Εγκατεστημένο λειτουργικό σύστημα: Windows 10 Pro, Αρχιτεκτονική λειτουργικού συστήματος: 64-bit. Απαιτήσεις ισχύος: 180 W. Τύπος πλαισίου: SFF. Τύπος προϊόντος: PC

Επεξεργαστής
Κατασκευαστής επεξεργαστή *
Intel
Τύπος επεξεργαστή *
Intel® Core™ i5
Γενιά επεξεργαστή
Intel® Core™ i5 10ης γενιάς
Προδιαγραφές επεξεργαστή *
i5-10500
Επεξεργαστής αριθμό των πυρήνων
6
Νήματα επεξεργαστή
12
Ενίσχυση συχνότητας επεξεργαστή
4,5 GHz
Συχνότητα επεξεργαστή *
3,1 GHz
Κρυφή μνήμη (cache) επεξεργαστή
12 MB
Τύπος κρυφής μνήμης (cache) επεξεργαστή
L3
Αριθμός επεξεργαστών
1
Μνήμη
Εσωτερική μνήμη *
8 GB
Μέγιστη εσωτερική μνήμη *
64 GB
Τύπος μνήμης
DDR4-SDRAM
Διάταξη μνήμης
1 x 8 GB
Υποδοχές μνήμης
2x DIMM
Ταχύτητα μνήμης
2666 MHz
ECC
No
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
512 GB
Μέσα αποθήκευσης *
SSD
Οπτικές μονάδες *
DVD-RW
Συνολική χωρητικότητα SSD
512 GB
Αριθμός των SSDs εγκατασταθεί
1
Χωρητικότητα οδηγού Solid State Disk
512 GB
Διασυνδετικά οδηγού Solid State Disk
NVMe
NVMe
Yes
Συντελεστής μορφής SSD
M.2
Card reader ενσωματωμένο
Yes
Συσκευή κάρτας μνήμης
SD
Γραφικά
Διακριτός προσαρμογέας γραφικών *
No
Ενσωματωμένος προσαρμογέας γραφικών *
Yes
Μοντέλο διακριτού προσαρμογέα γραφικών *
Δεν υποστηρίζεται
Κατασκευαστής ενσωματωμένης GPU
Intel
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών *
Intel® UHD Graphics 630
Δικτύωση
Σύνδεση Ethernet/LAN *
Yes
Ρυθμοί δεδομένων Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Συνδεσιμότητα
Πλήθος θυρών USB 2.0 *
4
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
3
Πλήθος θυρών USB 3.2 Gen 2 (3.1 Gen 2) Τύπος-B *
2
Θύρα DVI
No
Ποσότητα θυρών HDMI *
1
Έκδοση HDMI
1.4
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
1
Έκδοση DisplayPort
1.4
Συνδεσιμότητα
Αριθμός θυρών ethernet LAN (RJ-45)
1
Μικρόφωνο/line-in jack
No
εξόδους ακουστικών
1
Γραμμή εξόδου
Yes
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Σχέδιο
Τύπος πλαισίου *
SFF
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Χώρα προέλευσης
Κίνα
Απόδοση
Κατηγορία συσκευής
Αποδεδειγμένη παραγωγικότητα
Chipset μητρικής κάρτας
Intel Q470
Ψηφίδα (chip) ήχου
Realtek ALC3205
Τύπος προϊόντος *
PC
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
Windows 10 Pro
Αρχιτεκτονική λειτουργικού συστήματος
64-bit
Επεξεργαστής ειδικά χαρακτηριστικά
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Ενσωματωμένες επιλογές διαθέσιμες
No
Τεχνολογία Καθαρού Βίντεο (Clear Video) της Intel®
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Καταστάσεις Αδράνειας
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® Trusted Execution Technology
Yes
Ψηφίο Απενεργοποίησης Εκτέλεσης
Yes
Λογισμικές Επεκτάσεις Προστασίας (Software Guard Extensions) Intel® (Intel® SGX)
Yes
Διαμόρφωση CPU (μέγιστη)
1
Intel® Τεχνολογία Εικονικής Διαμόρφωσης για κατευθυνόμενη I/O (VT-d)
Yes
Τεχνολογία Εικονικότητας (VT-x) της Intel®
Yes
Εδικά χαρακτηριστικά εμπορικού σήματος
HP JumpStart
Yes
Βοηθός Υποστήριξης HP
Yes
Τμήμα HP
Επιχείρηση
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος *
180 W
Βάρος και διαστάσεις
Πλάτος *
270 mm
Βάθος *
95 mm
Ύψος *
303 mm
Βάρος *
3,9 kg
Πλάτος συσκευασίας
394 mm
Βάθος συσκευασίας
205 mm
Ύψος συσκευασίας
499 mm
Βάρος πακέτου
6,97 kg
Περιεχόμενο πακέτου
Οθόνη συμπεριλαμβάνεται *
No
Συμπεριλαμβάνεται ποντίκι
Yes
Περιλαμβάνεται πληκτρολόγιο
Yes
Συνδεσιμότητα πληκτρολογίου
Καλωδιωμένος (Ενσύρματος)
Άλλα χαρακτηριστικά
Πληκτρολόγιο
USB
Χώρα Distributor
France 2 distributor(s)