location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hahnel HL-SH130 Ιόντων- λιθίου ( Li - Ion ) 1200 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hahnel Check ‘Hahnel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-SH130
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000 194.6 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hahnel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 30 Mar 2023 11:01:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Hahnel HL-SH130 Ιόντων- λιθίου ( Li - Ion ) 1200 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ιόντων- λιθίου ( Li - Ion )
  • - 1200 mAh 4,5 Wh
  • - σκοπός: Βιντεοκάμερες
  • - 3,7 V
  • - Μαύρος (Μαύρο)
Περισσότερα>>>
Short summary description Hahnel HL-SH130 Ιόντων- λιθίου ( Li - Ion ) 1200 mAh:
This short summary of the Hahnel HL-SH130 Ιόντων- λιθίου ( Li - Ion ) 1200 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Hahnel HL-SH130, 1200 mAh, 3,7 V, Ιόντων- λιθίου ( Li - Ion )

Long summary description Hahnel HL-SH130 Ιόντων- λιθίου ( Li - Ion ) 1200 mAh:
This is an auto-generated long summary of Hahnel HL-SH130 Ιόντων- λιθίου ( Li - Ion ) 1200 mAh based on the first three specs of the first five spec groups.

Hahnel HL-SH130. Τεχνολογία μπαταρίας: Ιόντων- λιθίου ( Li - Ion ), Επιδόσεις μπαταρίας: 1200 mAh, σκοπός: Βιντεοκάμερες