location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lamp - ELPLP61 - EB-915/925 (230W)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp - ELPLP61 - EB-915/925 (230W)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V13H010L61 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0010343880528 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Λυχνίες Βιντεοπροβολέα Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Lamp - ELPLP61 - EB-915/925 (230W)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHE 230 W
  • - Συμβατότητα μάρκα: Epson
  • - 1 τεμάχια
Long product name Epson Lamp - ELPLP61 - EB-915/925 (230W) :
The short editorial description of Epson Lamp - ELPLP61 - EB-915/925 (230W)

Lamp - ELPLP61 - EB-915/925 (230W)
Περισσότερα>>>
Short summary description Epson Lamp - ELPLP61 - EB-915/925 (230W):
This short summary of the Epson Lamp - ELPLP61 - EB-915/925 (230W) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Lamp - ELPLP61 - EB-915/925 (230W), UHE, 230 W, Epson, PowerLite 915W, 1835, 430, 435W, D6150

Long summary description Epson Lamp - ELPLP61 - EB-915/925 (230W):
This is an auto-generated long summary of Epson Lamp - ELPLP61 - EB-915/925 (230W) based on the first three specs of the first five spec groups.

Epson Lamp - ELPLP61 - EB-915/925 (230W). Τύπος λαμπτήρα: UHE, Ισχύς λαμπτύρα: 230 W, Συμβατότητα μάρκα: Epson, Συμβατότητα: PowerLite 915W, 1835, 430, 435W, D6150, Χώρα προέλευσης: Κίνα

Χαρακτηριστικά
Συμβατότητα μάρκα *
Epson
Συμβατότητα *
PowerLite 915W, 1835, 430, 435W, D6150
Ισχύς λαμπτύρα *
230 W
Τύπος λαμπτήρα
UHE
Χώρα προέλευσης
Κίνα
Πακέτα δεδομένων
Ποσότητα ανά συσκευασία
1 τεμάχια
Πλάτος συσκευασίας
140 mm
Βάθος συσκευασίας
139 mm
Ύψος συσκευασίας
127 mm
Βάρος πακέτου
0,4 g
Υλικοτεχνικά δεδομένα
Ποσότητα ανά παλέτα
360 τεμάχια
Μέγεθος παλέτας
120 cm
Πλάτος παλέτας
80 cm
Ύψος παλέτας
166,2 cm
Πλήθος ανά στρώμα
30 τεμάχια
Ποσότητα ανά στρώση παλετών (UK)
30 τεμάχια
Ποσότητα ανά παλέτα (UK)
360 τεμάχια
Μήκος παλέτας (UK)
120 cm
Πλάτος παλέτας (UK)
100 cm
Ύψος παλέτας (UK)
166,2 cm
Κωδικός εναρμονισμένου συστήματος (ΕΣ)
85299097
Χώρα Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Australia 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
New Zealand 1 distributor(s)