location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Spark Fly More Combo 4 ρότορες 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spark Fly More Combo
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.PT.000890 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
6958265149283
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 14 Mar 2024 19:14:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DJI Spark Fly More Combo 4 ρότορες 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13,86 m/s 4 ρότορες 2000 m
  • - GPS Wi-Fi
  • - 12 MP 1920 x 1080 εικονοστοιχεία 30 fps
  • - Πολυμερές λιθίου (LiPo) 1480 mAh 16,87 Wh
Περισσότερα>>>
Short summary description DJI Spark Fly More Combo 4 ρότορες 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh:
This short summary of the DJI Spark Fly More Combo 4 ρότορες 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Spark Fly More Combo, 4 ρότορες, 12 MP, 1920 x 1080 εικονοστοιχεία, 13,86 m/s, 2000 m, 1480 mAh

Long summary description DJI Spark Fly More Combo 4 ρότορες 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh:
This is an auto-generated long summary of DJI Spark Fly More Combo 4 ρότορες 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh based on the first three specs of the first five spec groups.

DJI Spark Fly More Combo. Αριθμός ρότορων: 4 ρότορες. Megapixel: 12 MP, Μέγιστη ανάλυση βίντεο: 1920 x 1080 εικονοστοιχεία. Μέγιστη ταχύτητα: 13,86 m/s, Μέγιστη απόσταση λειτουργίας: 2000 m. Λειτουργίες ελέγχου κίνησης: Προς τα πίσω, Προς τα κάτω, Προς τα εμπρός, Turn left, Turn right, Upward. Τεχνολογία μπαταρίας: Πολυμερές λιθίου (LiPo), Επιδόσεις μπαταρίας: 1480 mAh. Συσκευή κάρτας μνήμης: MicroSD (TransFlash), MicroSDHC, MicroSDXC. GLONASS, Wi-Fi

Brand Image Article code product Stock Price from
DJI

DJI Spark Fly More Combo 4 ρότορες Τετρακόπτερ 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh Μπλε
(show image)
CP.PT.000902 Spark Fly More Combo 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark Fly More Combo 4 ρότορες Τετρακόπτερ 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh Πράσινος (Πράσινο)
(show image)
CP.PT.000903 Spark Fly More Combo 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark Fly More Combo 4 ρότορες Τετρακόπτερ 12 MP 1920 x 1080 εικονοστοιχεία 1480 mAh Κόκκινο
(show image)
CP.PT.000901 Spark Fly More Combo 0.00
(excl. VAT)
0 (incl. VAT)
DJI

DJI Spark Fly More Combo 4 ρότορες 12 MP 1920 x 1080 εικονοστοιχεία 2970 mAh Μαύρος (Μαύρο), Λευκός (Άσπρος)
(show image)
CP.PT.000889 Spark Fly More Combo 0.00
(excl. VAT)
0 (incl. VAT)
Χώρα Distributor
United Kingdom 1 distributor(s)