location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Phantom 3 SE 12 MP 4096 x 2160 εικονοστοιχεία 4480 mAh Λευκός (Άσπρος)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Phantom 3 SE
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.PT.000709 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 14 Mar 2024 19:24:48
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DJI Phantom 3 SE 12 MP 4096 x 2160 εικονοστοιχεία 4480 mAh Λευκός (Άσπρος)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 16 m/s 4000 m Λευκός (Άσπρος)
  • - Εύχρηστο
  • - GPS Wi-Fi
  • - 12 MP 4096 x 2160 εικονοστοιχεία 30 fps
  • - Πολυμερές λιθίου (LiPo) 4480 mAh 68 Wh
Περισσότερα>>>
Short summary description DJI Phantom 3 SE 12 MP 4096 x 2160 εικονοστοιχεία 4480 mAh Λευκός (Άσπρος):
This short summary of the DJI Phantom 3 SE 12 MP 4096 x 2160 εικονοστοιχεία 4480 mAh Λευκός (Άσπρος) data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Phantom 3 SE, 12 MP, 4096 x 2160 εικονοστοιχεία, 16 m/s, 4000 m, 4480 mAh, Λευκός (Άσπρος)

Long summary description DJI Phantom 3 SE 12 MP 4096 x 2160 εικονοστοιχεία 4480 mAh Λευκός (Άσπρος):
This is an auto-generated long summary of DJI Phantom 3 SE 12 MP 4096 x 2160 εικονοστοιχεία 4480 mAh Λευκός (Άσπρος) based on the first three specs of the first five spec groups.

DJI Phantom 3 SE. Megapixel: 12 MP, Μέγιστη ανάλυση βίντεο: 4096 x 2160 εικονοστοιχεία. Μέγιστη ταχύτητα: 16 m/s, Μέγιστη απόσταση λειτουργίας: 4000 m. Λειτουργίες ελέγχου κίνησης: Προς τα πίσω, Προς τα κάτω, Προς τα εμπρός, Turn left, Turn right, Upward. Τεχνολογία μπαταρίας: Πολυμερές λιθίου (LiPo), Επιδόσεις μπαταρίας: 4480 mAh. Συσκευή κάρτας μνήμης: MicroSD (TransFlash). GLONASS, Wi-Fi. Σπατάλη ενέργειας AC προσαρμογέα: 100 W. Χρώμα προϊόντος: Λευκός (Άσπρος)

Χώρα Distributor
United Kingdom 1 distributor(s)