location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DJI Mavic Pro Platinum Τετρακόπτερ 12,71 MP 4096 x 2160 εικονοστοιχεία 3830 mAh Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DJI Check ‘DJI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mavic Pro Platinum
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP.PT.00000075.01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
6958265152870 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DJI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DJI Mavic Pro Platinum Τετρακόπτερ 12,71 MP 4096 x 2160 εικονοστοιχεία 3830 mAh Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Τετρακόπτερ 17 m/s 7000 m Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι
  • - GPS Wi-Fi
  • - 12,71 MP 4096 x 2160 εικονοστοιχεία 30 fps
  • - Πολυμερές λιθίου (LiPo) 3830 mAh 43,6 Wh
Περισσότερα>>>
Short summary description DJI Mavic Pro Platinum Τετρακόπτερ 12,71 MP 4096 x 2160 εικονοστοιχεία 3830 mAh Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι:
This short summary of the DJI Mavic Pro Platinum Τετρακόπτερ 12,71 MP 4096 x 2160 εικονοστοιχεία 3830 mAh Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι data-sheet is auto-generated and uses the product title and the first six key specs.

DJI Mavic Pro Platinum, 12,71 MP, 4096 x 2160 εικονοστοιχεία, 17 m/s, 7000 m, 3830 mAh, Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι

Long summary description DJI Mavic Pro Platinum Τετρακόπτερ 12,71 MP 4096 x 2160 εικονοστοιχεία 3830 mAh Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι:
This is an auto-generated long summary of DJI Mavic Pro Platinum Τετρακόπτερ 12,71 MP 4096 x 2160 εικονοστοιχεία 3830 mAh Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι based on the first three specs of the first five spec groups.

DJI Mavic Pro Platinum. Megapixel: 12,71 MP, Μέγιστη ανάλυση βίντεο: 4096 x 2160 εικονοστοιχεία. Μέγιστη ταχύτητα: 17 m/s, Μέγιστη απόσταση λειτουργίας: 7000 m. Λειτουργίες ελέγχου κίνησης: Προς τα πίσω, Προς τα κάτω, Προς τα εμπρός, Turn left, Turn right, Upward. Τεχνολογία μπαταρίας: Πολυμερές λιθίου (LiPo), Επιδόσεις μπαταρίας: 3830 mAh. Συσκευή κάρτας μνήμης: MicroSD (TransFlash). GLONASS, Wi-Fi. Σπατάλη ενέργειας AC προσαρμογέα: 50 W. Χρώμα προϊόντος: Μαύρος (Μαύρο), Άργυρος, Ανοξείδωτο ατσάλι

Χώρα Distributor
United Kingdom 1 distributor(s)