location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA HF R87 Βιντεοκάμερα χειρός 3,28 MP CMOS Full HD Μαύρος (Μαύρο)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HF R87
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1959C013
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
8714574648019
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Βιντεοκάμερες Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LEGRIA HF R87 Βιντεοκάμερα χειρός 3,28 MP CMOS Full HD Μαύρος (Μαύρο)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Βιντεοκάμερα χειρός 3,28 MP CMOS 25,4 / 4,85 mm (1 / 4.85") Μαύρος (Μαύρο)
  • - Οπτική εστίαση (zoom): 32x Ψηφιακή εστίαση (Ψηφιακό zoom): 2850x
  • - Εσωτερική χωρητικότητα αποθήκευσης: 16 GB Κάρτα μνήμης
  • - LCD Ενσωματωμένη οθόνη 7,62 cm (3")
  • - Full HD 1920 x 1080 εικονοστοιχεία 50 fps
  • - Dolby Digital 2.0 Ενσωματωμένο μικρόφωνο
  • - HDMI Σύνδεση USB
  • - Wi-Fi Επικοινωνία Εγγύς Πεδίου (NFC)
  • - Ιόντων- λιθίου ( Li - Ion ) 2760 mAh 3,25 h
Περισσότερα>>>
Short summary description Canon LEGRIA HF R87 Βιντεοκάμερα χειρός 3,28 MP CMOS Full HD Μαύρος (Μαύρο):
This short summary of the Canon LEGRIA HF R87 Βιντεοκάμερα χειρός 3,28 MP CMOS Full HD Μαύρος (Μαύρο) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA HF R87, 3,28 MP, CMOS, 25,4 / 4,85 mm (1 / 4.85"), Full HD, 16 GB, 7,62 cm (3")

Long summary description Canon LEGRIA HF R87 Βιντεοκάμερα χειρός 3,28 MP CMOS Full HD Μαύρος (Μαύρο):
This is an auto-generated long summary of Canon LEGRIA HF R87 Βιντεοκάμερα χειρός 3,28 MP CMOS Full HD Μαύρος (Μαύρο) based on the first three specs of the first five spec groups.

Canon LEGRIA HF R87. Συνολικά megapixel: 3,28 MP, Τύπος αισθητήρα: CMOS, Μέγεθος αισθητήρα CCD: 25,4 / 4,85 mm (1 / 4.85"). Οπτική εστίαση (zoom): 32x, Ψηφιακή εστίαση (Ψηφιακό zoom): 2850x, Εστιακή απόσταση: 2.8 - 89.6 mm. Εσωτερική χωρητικότητα αποθήκευσης: 16 GB, Τύπος μέσου βιντεοκάμερας: Κάρτα μνήμης, Συσκευή κάρτας μνήμης: SD, SDHC, SDXC. Προσαρμογή εστίασης: Auto/Manual, Ελάχιστη απόσταση εστίασης: 0,01 m. Λειτουργίες έκθεσης φωτός: Αυτοκίνητο, Λειτουργίες σκηνής: Παραλία, Πυροτεχνήματα, Νύχτα, Πορτραίτο, Χιόνι, Sports, Ηλιοβασίλεμα

Αισθητήρας εικόνας
Συνολικά megapixel *
3,28 MP
Τύπος αισθητήρα *
CMOS
Μέγεθος αισθητήρα CCD *
25,4 / 4,85 mm (1 / 4.85")
Effective megapixels (εικόνα)
2,07 MP
Effective megapixels (ταινία)
2,07 MP
Σύστημα Φακών
Εστιακή απόσταση
2.8 - 89.6 mm
Αντίστοιχο φακού 35 χιλιοστά φωτογραφικής μηχανής
32,5 - 1853 mm
Οπτική εστίαση (zoom) *
32x
Μέγεθος φίλτρου
4,3 cm
Ψηφιακή εστίαση (Ψηφιακό zoom) *
2850x
Σταθεροποιητής εικόνας *
Yes
Τύπος σταθεροποιητή εικόνας
Optical Image Stabilization (OIS)
Ελάχιστη οπή
1,8
Μέγιστη οπή
4,5
Ελάχιστο εστιακό μήκος (ισοδύναμο με φιλμ 35mm)
32,5 mm
Μέγιστο εστιακό μήκος (ισοδύναμο με φιλμ 35mm)
1853 mm
Μέσα Αποθήκευσης
Εσωτερική χωρητικότητα αποθήκευσης *
16 GB
Τύπος μέσου βιντεοκάμερας *
Κάρτα μνήμης
Συσκευή κάρτας μνήμης *
SD, SDHC, SDXC
Υποστηριζόμενοι τύποι δίσκων
No
Τύπος ταινίας βιντεοκάμερας
No
Κάμερα σύστημα αρχείων
DCF, Exif 2.3
Εστίαση
Προσαρμογή εστίασης
Auto/Manual
Ελάχιστη απόσταση εστίασης
0,01 m
Ανίχνευση προσώπου
Yes
Έκθεση φωτός
Λειτουργίες έκθεσης φωτός
Αυτοκίνητο
Λειτουργίες σκηνής
Παραλία, Πυροτεχνήματα, Νύχτα, Πορτραίτο, Χιόνι, Sports, Ηλιοβασίλεμα
Ισορροπία λευκού
Ισορροπία λευκού
Αυτοκίνητο, Φως της ημέρας, Βολφράμιο
Κλείστρο
Ταχύτητα διαφράγματος
1/2000 - 1/2 s
Οθόνη
Μέγεθος οθόνης *
7,62 cm (3")
Ενσωματωμένη οθόνη *
Yes
Τύπος οθόνης
LCD
Οθόνη Flip-out
Yes
Ανάλυση οθόνης (αριθμητικά)
230000 εικονοστοιχεία
Έλεγχος φωτεινότητας οθόνης
Yes
Οθόνη αφής
Yes
Οθόνη πολλαπλών γωνιών LCD
Yes
Φωτογραφική μηχανή
Τύπος βιντεοκάμερας *
Βιντεοκάμερα χειρός
Αυτοχρονομέτρηση
10 s
Ελάχιστος φωτισμός
0,4 lx
Επεξεργαστής εικόνας
DIGIC DV IV
3D συμβατότητα *
No
Σχέδιο
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Σχέδιο
Υποστηρίζεται στήριξη τριπόδου
Yes
Βίντεο/ Video
Τύπος HD *
Full HD
Μέγιστη ανάλυση βίντεο *
1920 x 1080 εικονοστοιχεία
Ψηφίσματα βίντεο
1280 x 720, 1440 x 1080, 1920 x 1080
Φορμά συμπίεσης
AVC, AVCHD, H.264, MP4, MPEG4
Υποστηριζόμενες λειτουργίες βίντεο
720p, 1080p
Σύστημα μορφής αναλογικού σήματος
PAL
Προκαταγραφή
Yes
Λειτουργίες καταγραφής
LP
Ρυθμός bit κατά την μέγιστη ανάλυση βίντεο
35 Mbit/s
Μέγιστος ρυθμός καρέ
50 fps
Ακίνητη εικόνα
Μέγιστη ανάλυση εικόνας *
1920 x 1080 εικονοστοιχεία
Ανάλυση λήψης ακίνητης εικόνας
1920x1080
Ηχος/ audio
Εσωτερικός ήχος
Dolby Digital 2.0
Ενσωματωμένο μικρόφωνο *
Yes
Υποστηριζόμενες μορφές ήχου
AC3
Συνδεσιμότητα
εξόδους ακουστικών *
1
Μικρόφωνο/line-in jack
No
HDMI *
Yes
Mini-USB 2.0 ποσότητα θυρών
1
Σύνδεση USB
Yes
Δικτύωση
Wi-Fi *
Yes
Wi-Fi πρότυπα
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Επικοινωνία Εγγύς Πεδίου (NFC) *
Yes
Μπαταρία
Τεχνολογία μπαταρίας *
Ιόντων- λιθίου ( Li - Ion )
Διάρκεια ζωής μπαταρίας (μέγιστη) *
3,25 h
Επιδόσεις μπαταρίας *
2760 mAh
Τάση μπαταρίας
3,6 V
Αριθμός υποστηριζόμενων μπαταριών
1
Τύπος μπαταρίας
BP-727
Τεχνικές λεπτομέρειες
Περιλαμβάνεται κάλυμμα φακού
Yes
Χρονοδιακόπτης αυτοφωτογράφισης
Yes
Φορτιστής μπαταρίας
Yes
Αποτύπωση Ημερομηνίας
Yes
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
0 - 40 °C
Βάρος και διαστάσεις
Πλάτος
53 mm
Βάθος
116 mm
Ύψος
58 mm
Βάρος *
240 g
Περιεχόμενο πακέτου
Οδηγός γρήγορης εκκίνησης
Yes
Κάρτα εγγύησης
Yes