location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Audiovox ER-D450 μπαταρία κάμερας/βιντεοκάμερας Ιόντων- λιθίου ( Li - Ion ) 950 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Audiovox Check ‘Audiovox’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ER-D450
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ER-D450
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Audiovox: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45839
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 04 Apr 2019 11:45:11
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Audiovox ER-D450 μπαταρία κάμερας/βιντεοκάμερας Ιόντων- λιθίου ( Li - Ion ) 950 mAh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ιόντων- λιθίου ( Li - Ion )
  • - 950 mAh
  • - 3,6 V
  • - Μαύρος (Μαύρο)
Περισσότερα>>>
Short summary description Audiovox ER-D450 μπαταρία κάμερας/βιντεοκάμερας Ιόντων- λιθίου ( Li - Ion ) 950 mAh:
This short summary of the Audiovox ER-D450 μπαταρία κάμερας/βιντεοκάμερας Ιόντων- λιθίου ( Li - Ion ) 950 mAh data-sheet is auto-generated and uses the product title and the first six key specs.

Audiovox ER-D450, 950 mAh, 3,6 V, Ιόντων- λιθίου ( Li - Ion )

Long summary description Audiovox ER-D450 μπαταρία κάμερας/βιντεοκάμερας Ιόντων- λιθίου ( Li - Ion ) 950 mAh:
This is an auto-generated long summary of Audiovox ER-D450 μπαταρία κάμερας/βιντεοκάμερας Ιόντων- λιθίου ( Li - Ion ) 950 mAh based on the first three specs of the first five spec groups.

Audiovox ER-D450. Τεχνολογία μπαταρίας: Ιόντων- λιθίου ( Li - Ion ), Επιδόσεις μπαταρίας: 950 mAh, Υποστηριζόμενα προϊόντα: - Energizer ER-D450GRN - Sony DSC-H10 - Sony DSC-H20 - Sony DSC-H3 - Sony DSC-H50 - Sony DSC-H55 -.... Βάρος: 113 g