location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Lenovo Check ‘Lenovo’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ThinkPad
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P51
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
20HH0015GE
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Lenovo: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 37329
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:04:25
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Høj ydeevne Mobil workstation Muslingeskal Sort
  • - Intel® Core™ i7 i7-7820HQ 2,9 GHz
  • - 39,6 cm (15.6") Fuld HD 1920 x 1080 pixel IPS LED-baggrundsbelysning Mat 16:9
  • - 16 GB DDR4-SDRAM 2400 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® Quadro® M2200 4 GB Intel® HD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.1
  • - Lithium polymer (LiPo) 90 Wh 6,1 t 170 W
  • - Windows 10 Pro 64-bit
Kort beskrivelse Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort :
Kort redaktionelle beskrivelse af %%titel%%

39.624 cm (15.6 ") Full HD LED 1920 x 1080, Intel Core i7-7820HQ (8M Cache, 2.9GHz), 16GB DDR4, 512GB SSD, NVIDIA Quadro M2200M 4GB, Gigabit Ethernet, WLAN 802.11 a/ac/b/g/n, Bluetooth, Windows 10 Pro 64-Bit
More>>>
Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort:
Den officielle marketing tekst af Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort som er leveret af producenten

En helt ny type styrke i en 15,6" mobil arbejdsstation

ThinkPad P51 ændrer begrebet om styrke. Den nyeste generation af Intel®-processorserien, X-Rite® PANTONE®-farvekalibrering (ekstraudstyr), test af driftssikkerheden efter militære specifikationer, lynhurtige forbindelseshastigheder og uovertruffen lager og hukommelse gør denne arbejdsstation til din foretrukne computer, når du skal have arbejdet fra hånden.

Kraftfuld ydeevne

En pc med en ydeevne, du ikke havde troet mulig. 7. generation af Intel® Core™ i- og Xeon™-processorer med indbygget sikkerhed, som er designet til at tage din produktivitet, kreativitet og 3D-gaming til et helt nyt niveau. Intel® vPro Technology gør arbejdet nemmere og mere effektivt for administratoren. Og med Windows 10 Pro kan du give dig selv og din virksomhed den nødvendige styrke til at gøre fantastiske ting på tværs af mange enheder på en sikker måde og uanset tid og sted. Det passer til alle budgetter og er meget nemt at bruge. Så du kan få mere fra hånden lige fra starten.

Fantastisk skærm

Vælg en 4K UHD-skærm med IPS-teknologi, og få levende farver og 180 graders visningsvinkler. X-Rite® PANTONE®-farvekalibrering giver større billednøjagtighed, mere præcis farvematchning og en konstant ægte skærmvisning. Intel® Thunderbolt™ 3 er en revolutionerende tilslutningsteknologi, der på samme tid understøtter skærme med høj opløsning og dataenheder med stor ydeevne via den samme kompakte port.

Imponerende indbyggede egenskaber

ThinkPad P51 er udstyret med Lenovos prisbelønnede tastatur, som er forbedret med et nydesignet Touchpad. Det legendariske, ergonomiske ThinkPad-tastatur i fuld størrelse, som tåler spildt væske, er kendt for hele rækken af taster, en fremragende fornemmelse og en TrackPoint®-pegeenhed. Fordi du kræver gennemprøvet ydeevne og softwarestabilitet sikrer Lenovo, at mere end 100 applikationer er ISV-certificerede. For at opnå ægte mobilitet skal du konfigurere din bærbare computer med WWAN-tilslutning, så du kan få adgang til 3G- eller 4G-netværk leveret af en tredjepartsudbyder af mobiltelefonservice (abonnement kræves).

ISV-certificering

Fordi de brancheprofessionelle kræver gennemprøvet ydeevne og softwarestabilitet, testes og certificeres mere end 100 applikationer af brancheførende, uafhængige softwareforhandlere.

Kort opsummerende beskrivelse Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Lenovo ThinkPad P51, Intel® Core™ i7, 2,9 GHz, 39,6 cm (15.6"), 1920 x 1080 pixel, 16 GB, 512 GB

Lang opsummerende beskrivelse Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Lenovo ThinkPad P51. Produkttype: Mobil workstation, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i7, Processormodel: i7-7820HQ, Processorfrekvens: 2,9 GHz. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® HD Graphics 630. Operativsystem installeret: Windows 10 Pro. Produktfarve: Sort

Design
Produkttype *
Mobil workstation
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Husmateriale
Aluminium, GRP (glasforstærket plast), Magnesium
Markedspositionering
Høj ydeevne
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Skærmoverflade
Mat
Skærm form
Flad
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
7th gen Intel® Core™ i7
Processormodel *
i7-7820HQ
Processorkerner
4
Processortråde
8
Processor boost frekvens
3,9 GHz
Processorfrekvens *
2,9 GHz
Processor-cache
8 MB
Processor cache type
Smart cache
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i7-7800 Mobile Series
Processor kodenavn
Kaby Lake
Bus type
DMI3
Thermal Design Power (TDP)
45 W
Konfigurerbar TDP-down
35 W
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
3.0
PCI Express-konfigurationer
1x16, 1x8, 2x4, 2x8
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
2400 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x SO-DIMM
Maksimal intern hukommelse *
64 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
NVMe 3.0, PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MMC, SD, SDHC, SDXC
Grafik
Diskret grafikadaptermodel *
NVIDIA® Quadro® M2200
Diskret grafikadapterhukommelse
4 GB
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics 630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1100 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
0x591B
Lyd
Lydchip
Realtek ALC3268
Antal indbyggede højttalere
2
Højttalereffekt
2 W
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Frontkamera opløsning
1280 x 720 pixel
Frontkamera signalformat
720p
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi-standarder
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.1
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
1.4b
Antal mini DisplayPorts
1
DVI-port
No
Mikrofonindgang
No
Kombineret hovedtelefon/mikrofon-port
Yes
Docking-stik
Yes
Opladningsport type
DC-in-stik
ExpressCard-slot
Yes
Smartcard slot
Yes
USB Sleep-and-Charge
Yes
Porte & Grænseflader
USB-porte til Sleep-and-Charge
1
Præstation
Bundkort chipsæt
Intel® CM238
Tastatur
Pegeredskab
ThinkPad UltraNav
Numerisk tastatur *
Yes
Spildsikret tastatur
Yes
Tastatur i fuld størrelse
Yes
Windows taster
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 10 Pro
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Response Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® HD Graphics
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
Yes
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
42 x 28 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Grafisk og IMC litografi
14 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Smart Response Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® Small Business Advantage (SBA) version
1,00
Intel® TSX-NI-version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Processor ARK ID
97496
Konfliktfri processor
Yes
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
90 Wh
Batterilevetid (maks.)
6,1 t
Strømstyring
Vekselstrømsadapter strøm
170 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Adgangskodebeskyttelse type
HDD, Strøm til, Tilsynsførende
Bæredygtighed
Bæredygtighedscertifikater
RoHS, ENERGY STAR
Vægt & størrelser
Bredde
377,4 mm
Dybde
252,3 mm
Højde (front)
2,45 cm
Højde (bagside)
2,94 cm
Vægt *
2,67 kg
Emballage indhold
Brugervejledning
Yes
Hurtig start guide
Yes
Strømledning inkluderet
Yes
Andre funktioner
AC-adapter inkluderet
Yes
LightScribe
No
Maksimal intern hukommelse (64-bit)
64 GB
Farvesensor
Yes
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2017-08-04 04:27:13
Dk har samlet 25 ekspertanmeldelser for Lenovo ThinkPad P51 Intel® Core™ i7 i7-7820HQ Mobil workstation 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® Quadro® M2200 Wi-Fi 5 (802.11ac) Windows 10 Pro Sort og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Land Distributør
Deutschland 1 distributor(s)