location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Lenovo Check ‘Lenovo’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ThinkCentre
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
M
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M710
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
10M70007GE show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0191200765322 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Lenovo: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 24303
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Mar 2024 19:47:21
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 180 W
  • - Intel® Core™ i5 i5-7400 3 GHz
  • - 8 GB DDR4-SDRAM 2400 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Indbygget kortlæser
  • - Intel® HD Graphics 630
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Windows 10 Pro 64-bit
Kort beskrivelse Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Intel Core i5-7400 (3.0GHz), 8GB DDR4, Intel HD Graphics 630, 256GB SSD, Gigabit Ethernet, Windows 10 Pro 64-Bit
More>>>
Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Den officielle marketing tekst af Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort som er leveret af producenten

STYRKEN TIL AT KØRE DIN FORRETNING.

Ekstremt kraftfuld, nem at administrere og konfigurere – ThinkCentre M710 SFF kan skræddersys til at dække dine behov – i dag og i morgen. En lynhurtig computer med den nyeste teknologi inden for ydeevne og lagring – den er hurtig, responsiv og effektiv. Den vil ikke alene styrke effektiviteten i din virksomhed – den har også robuste sikkerhedsfunktioner, der beskytter dine følsomme data, og er samtidig utroligt driftssikker.

Masser af kræfter

Med op til Intel® Core™ i7-processorer er ThinkCentre M710 SFF designet til hastighed, hurtige reaktionstider og effektivitet – tre vigtige egenskaber, der kan styrke din forretning.

Muligheder for endnu mere fart ...

ThinkCentre M710 SFF kan fås med det nyeste inden for SSD-teknologi: PCIe SSD. I forhold til almindelige harddiske og SSD-diske giver PCIe en større ydeevne og kører alting hurtigere, herunder start af computeren, kørsel af apps og overførsel af filer. Den understøtter også Intel® Optane™, så du kan få endnu mere ud af din computer uden at gå på kompromis med lagerpladsen.

... og mindre støv

Hvad skyldes de fleste mekaniske fejl? Støv. Uanset om din computer står på et kontor eller på et travlt værksted, kan der komme så meget støv i computeren, at det påvirker ydeevnen. Med ThinkCentre Dust Shield kan du reducere mængden af støv i computeren og få bedre filtrering af snavs – det styrker driftssikkerheden uden at påvirke varme og akustik. Filtrene kan nemt tages ud og vaskes.

Ingen adgang!

Alle ThinkCentre M710 SFF leveres med TPM (Trusted Platform Module) integreret. Det er en international standard, som sikrer, at du kan tage det med ro, hvis du får stjålet din computer, eller hvis nogen forsøger at pille ved hardwaren.

Masser af porte

Computeren understøtter en lang række porte, herunder op til 6 x USB 3.0, VGA, DP, Serial, PS2 og parallelporte, så med en ThinkCentre M710 SFF kan du tilslutte alt dit tilbehør og dine smartenheder.

Bygget til i dag – og i morgen

Fra processorkraft til hukommelse og fra lagerplads til grafik – ThinkCentre M710 SFF kan konfigureres til at opfylde virksomhedens behov både nu og i fremtiden

Kort opsummerende beskrivelse Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Lenovo ThinkCentre M710, 3 GHz, Intel® Core™ i5, 8 GB, 256 GB, DVD±RW, Windows 10 Pro

Lang opsummerende beskrivelse Lenovo ThinkCentre M710 Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Lenovo ThinkCentre M710. Processorfrekvens: 3 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-7400. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2400 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD, Optisk drevtype: DVD±RW. On-board grafikkort, model: Intel® HD Graphics 630. Operativsystem installeret: Windows 10 Pro, Operativsystemets arkitektur: 64-bit. Strømforsyning: 180 W. Kabinettype: SFF. Produkttype: PC

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
7th gen Intel® Core™ i5
Processormodel *
i5-7400
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,5 GHz
Processorfrekvens *
3 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
6 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i5-7400 Desktop Series
Processor kodenavn
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 1x8+2x4, 2x8
Antal installerede processorer
1
Stepping
B0
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR3L-SDRAM, DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
1333, 1600, 2133, 2400 MHz
Fejlkorrigerende kode understøttet af processor
No
Hukommelsesspænding understøttet af processor
1,35 V
Hukommelse
Intern hukommelse *
8 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
2400 MHz
Ikke-fejlkorrigerende kode
Yes
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
DVD±RW
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
Indbygget kortlæser
Yes
Grafik
Diskret grafikadapter *
No
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort, model *
Intel® HD Graphics 630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1000 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
5912
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Kabelteknologi
10/100/1000Base-T(X)
Wi-Fi *
No
Porte & Grænseflader
Antal USB 2.0-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
6
Antal VGA-porte (D-sub)
1
DVI-port
No
Antal DisplayPorts
2
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Porte & Grænseflader
Udgange til hovedtelefoner
1
Linie ud
Yes
Line-in
Yes
Antal serielle porte
1
Antal parallelle porte
1
Design
Kabinettype *
SFF
Understøttet placering
Horisontal/vertikal
Produktfarve *
Sort
Præstation
Bundkort chipsæt
Intel® B250
Produkttype *
PC
Software
Operativsystem installeret *
Windows 10 Pro
Operativsystemets arkitektur
64-bit
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
Processor kode
SR32W
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI-version
0,00
Processor ARK ID
97147
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
180 W
Vægt & størrelser
Bredde *
92,5 mm
Dybde *
290,5 mm
Højde *
343,5 mm
Vægt *
6 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tastatur inkluderet
Yes
Andre funktioner
Medfølgende højttalere
Yes
Intel® segment tagging
Enterprise, Proffesionelle
Land Distributør
Deutschland 1 distributor(s)