location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel Dual-core Xeon 5063 Box processor 3,2 GHz 4 MB L2 Kasse

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Intel Check ‘Intel’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-core Xeon 5063 Box
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BX805555063
Kategori:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processorer Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Intel: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 15457
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 07 Mar 2024 15:34:52
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Intel Dual-core Xeon 5063 Box processor 3,2 GHz 4 MB L2 Kasse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® 5063 3,2 GHz
  • - 4 MB L2 LGA 771 (Socket J)
  • - 65 nm 95 W
  • - Kasse
More>>>
Kort opsummerende beskrivelse Intel Dual-core Xeon 5063 Box processor 3,2 GHz 4 MB L2 Kasse:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Intel Dual-core Xeon 5063 Box, Intel® Xeon®, LGA 771 (Socket J), 65 nm, Intel, 3,2 GHz, Server/arbejdsplads

Lang opsummerende beskrivelse Intel Dual-core Xeon 5063 Box processor 3,2 GHz 4 MB L2 Kasse:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Intel Dual-core Xeon 5063 Box. Processorserie: Intel® Xeon®, Processor sokkel: LGA 771 (Socket J), Processor litografi: 65 nm. Markedssegment: Server

Mærke Billede Produktkode produkt Lager Pris fra
Intel

Intel Dual-core Xeon 5150 Box processor 2,667 GHz 4 MB L2 Kasse
(vis dit billede)
BX805565150 Dual-core Xeon 5150 Box 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-core Xeon 5140 Box processor 2,333 GHz 4 MB L2 Kasse
(vis dit billede)
BX805565140 Dual-core Xeon 5140 Box 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-core Xeon 5120 Box processor 1,866 GHz 4 MB L2 Kasse
(vis dit billede)
BX805565120 Dual-core Xeon 5120 Box 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-core Xeon 5080 Box processor 3,73 GHz 4 MB L2 Kasse
(vis dit billede)
BX805555080 Dual-core Xeon 5080 Box 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel Dual-core Xeon 5050 Box processor 3 GHz 4 MB L2 Kasse
(vis dit billede)
BX805555050 Dual-core Xeon 5050 Box 0.00
(excl. VAT)
0 (incl. VAT)