location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel NUC BOXNUC7I5BNHXF PC/arbejdsstation Intel® Core™ i5 i5-7260U 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Nettop Mini PC Sort, Grå

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
Intel Check ‘Intel’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
NUC
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOXNUC7I5BNHXF
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
BOXNUC7I5BNHXF show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
5032037109536 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘Intel’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by Intel: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 164299
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Aug 2024 11:21:32
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points Intel NUC BOXNUC7I5BNHXF PC/arbejdsstation Intel® Core™ i5 i5-7260U 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Nettop Mini PC Sort, Grå
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Forretning Mini PC Sort, Grå
  • - Intel® Core™ i5 i5-7260U 2,2 GHz
  • - 4 GB DDR4-SDRAM 2400 MHz 1 x 4 GB
  • - 1 TB HDD Indbygget kortlæser
  • - Intel® Iris™ Plus Graphics 640
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Windows 10 64-bit
More>>>
Kort opsummerende beskrivelse Intel NUC BOXNUC7I5BNHXF PC/arbejdsstation Intel® Core™ i5 i5-7260U 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Nettop Mini PC Sort, Grå:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

Intel NUC BOXNUC7I5BNHXF, 2,2 GHz, Intel® Core™ i5, i5-7260U, 4 GB, 1 TB, Windows 10

Lang opsummerende beskrivelse Intel NUC BOXNUC7I5BNHXF PC/arbejdsstation Intel® Core™ i5 i5-7260U 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Nettop Mini PC Sort, Grå:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

Intel NUC BOXNUC7I5BNHXF. Processorfrekvens: 2,2 GHz, Processorserie: Intel® Core™ i5, Processormodel: i5-7260U. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2400 MHz. Samlet lagringskapacitet: 1 TB, Lagermedie: HDD, Indbygget kortlæser. On-board grafikkort, model: Intel® Iris™ Plus Graphics 640. Operativsystem installeret: Windows 10, Operativsystemets arkitektur: 64-bit. Kabinettype: Nettop. Produkttype: Mini PC. Produktfarve: Sort, Grå

Land Distributør
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)