location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G3
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
Y3Y87EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 57478
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:26:42
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 31 Dec 2018
Product end of life date
Bullet Points HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i7-7700 (8M Cache, 3.6 GHz)
  • - NVIDIA Quadro M620 (2GB)
  • - 16GB (2400 MHz) DDR4-SDRAM (1 x 16 GB) & 256GB SSD
Kort beskrivelse HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort :
Kort redaktionelle beskrivelse af %%titel%%

7th gen Intel® Core™ i7-7700 (8M Cache, 3.6 GHz), 16GB DDR4-SDRAM, 256GB SSD, Intel HD Graphics 630, NVIDIA Quadro M620 2GB, LAN, Windows 10 Pro 64-bit
More>>>
HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort:
Den officielle marketing tekst af HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort som er leveret af producenten

HP’s første mini-arbejdsstation til CAD-brugere.[2]
Endelig en revolutionerende mini-pc til CAD-design, der leverer banebrydende kraft og alsidighed i et lille, elegant design. Z2 Mini er fremstillet af og til designere, og med den får du både ydeevne og driftssikkerhed til den bedste CAD-oplevelse.

Kort opsummerende beskrivelse HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z2 Mini G3, 3,6 GHz, Intel® Core™ i7, i7-7700, 16 GB, 256 GB, Windows 10 Pro

Lang opsummerende beskrivelse HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z2 Mini G3. Processorfrekvens: 3,6 GHz, Processorserie: Intel® Core™ i7, Processormodel: i7-7700. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM, Hukommelsesur hastighed: 2400 MHz. Samlet lagringskapacitet: 256 GB, Lagermedie: SSD. On-board grafikkort, model: Intel® HD Graphics 630, Diskret grafikadaptermodel: NVIDIA® Quadro® M620. Operativsystem installeret: Windows 10 Pro, Operativsystemets arkitektur: 64-bit. Kabinettype: Mini PC. Produkttype: Workstation. Produktfarve: Sort

Kraft på et nyt niveau

Kraften fra en server i en utrolig lille enhed. Intel® Xeon®-processorerer[3] og NVIDIA® Quadro®-grafikkort følger med din kreativitet.

Designet til fremtidens arbejdsplads

Vi har inkorporeret ydeevnen fra en arbejdsstation i en mini-pc med et iøjnefaldende design. Vores mest fleksible og smukkeste arbejdsstation nogensinde – perfekt til alle kontormiljøer.

Brancheførende driftssikkerhed

Tekniske problemer bør aldrig bremse dig. Z2 Mini er testet i 368.000 timer og certificeret til den mest anvendte CAD-software. Du kan stole trygt på en arbejdsstation, der er udviklet på baggrund af mere end 30 års teknologisk udvikling og understøttet af en 3-års begrænset standardgaranti.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
7th gen Intel® Core™ i7
Processormodel *
i7-7700
Processorkerner
4
Processortråde
8
Processor boost frekvens
4,2 GHz
Processorfrekvens *
3,6 GHz
Processor sokkel
LGA 1151 (stik H4)
Processor-cache
8 MB
Processor cache type
Smart cache
Systembus-hastighed
8 GT/s
Bus type
DMI3
Processor litografi
14 nm
Processor driftstilstande
64-bit
Processor kodenavn
Kaby Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
PCI Express slots version
3.0
Maksimalt antal PCI Express-kanaler
16
PCI Express-konfigurationer
1x16, 1x8+2x4, 2x8
Antal installerede processorer
1
Stepping
B0
Maksimal intern hukommelse understøttet af processor
64 GB
Hukommelsestyper understøttet af processor
DDR3L, DDR4-SDRAM
Hukommelsesurhastigheder understøttet af processor
1333, 1600, 2133, 2400 MHz
Fejlkorrigerende kode understøttet af processor
No
Hukommelsesspænding understøttet af processor
1,35 V
Hukommelse
Intern hukommelse *
16 GB
Maksimal intern hukommelse *
32 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Hukommelsesstik
2x SO-DIMM
Hukommelsesur hastighed
2400 MHz
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
256 GB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
256 GB
Antal installerede SSD'er
1
SDD-kapacitet
256 GB
Indbygget kortlæser
No
Grafik
Diskret grafikadapter *
Yes
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA® Quadro® M620
Diskret grafikadapterhukommelse
2 GB
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
Intel® HD Graphics 630
Indbygget grafikadapter basefrekvens
350 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1150 MHz
Maksimalt indbygget grafikadapterhukommelse
64 GB
Antal understøttede skærme (indbygget grafik)
3
Indbygget grafikadapter DirectX-version
12.0
Indbygget grafikadapter OpenGL-version
4.4
Indbygget grafikadapter-ID
0x5912
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
No
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
2
DVI-port
No
Mikrofonindgang
No
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini PC
Volumen
2,5 L
Understøttet placering
Vandret
Produktfarve *
Sort
Oprindelsesland
Kina
Præstation
Produkttype *
Workstation
Software
Operativsystem installeret *
Windows 10 Pro
Operativsystemets arkitektur
64-bit
Processor særlige funktioner
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
Yes
Indlejret tilgængelige muligheder
Yes
Intel® InTru™ 3D Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Sikker Nøgle
Yes
Intel® OS Guard
Yes
Intel® Trusted Execution Teknologi
Yes
Udfør deaktivering af bit
Yes
Intel® Enhanced Halt State
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
37.5 x 37.5 mm
Understøttede instruktionssæt
AVX 2.0, SSE4.1, SSE4.2
Processor kode
SR338
Skalerbarhed
1S
CPU-konfiguration (maks.)
1
Specifikation for termisk opløsning
PCG 2015C
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Intel® Identity Protection Technology version
1,00
Intel® Stable Billede Platform Program (SIPP) version
1,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® TSX-NI-version
1,00
Processor ARK ID
97128
Intel® Turbo Boost Teknologi
2.0
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Konfliktfri processor
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde *
216 mm
Dybde *
216 mm
Højde *
58 mm
Vægt *
2,04 kg
Emballage indhold
Skærm inkluderet *
No
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2017-05-14 06:08:34
Dk har samlet 40 ekspertanmeldelser for HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort og den gennemsnitlige ekspertbedømmelse er 88 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
88%
Kilde anmeldelse kommentarer Vurdering
komputer.dk
Updated:
2017-08-20 01:37:40
De stationære computere bliver mindre og mindre, og udviklingen går rivende hurtigt, efterhånden som teknologien tillader mindre (men kraftigere) hardware og bedre køling. HP er på banen med en ny serie af mini-computere med navnet HP Z2 Mini G3 Workstat...
Bottom line Z2 Mini G3 passer perfekt til dig, der ønsker en kraftfuld men stilren og kompakt mini-pc...
81%
altomdata.dk
Updated:
2020-11-04 04:36:03
Computere er ikke, hvad de har været, og det behøver ikke være en dårlig ting. I dag er det muligt at konstruere en computer, hvis ydelse er langt bedre end tidligere generationers samtidig med, at elforbruget, støjniveauet og pladsbehovet generelt er sæn...
90%
Ansvarsfraskrivelse HP Z2 Mini G3 Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M620 Windows 10 Pro Mini PC Workstation Sort:
Ansvarsfraskrivelse

[1] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows 10 bliver automatisk opdateret, og denne funktion er altid aktiveret. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se www.windows.com
[2] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
[3] Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.