location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv6-2126eo
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
WS649EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0885631325339 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7180
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:04:25
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 01 Oct 2010
Product end of life date
Bullet Points HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Turion II Dual Core M520
  • - 39,6 cm (15.6") 1366 x 768 pixel 16:9
  • - DDR2-SDRAM 1 x 2 + 1 x 4 GB
  • - 640 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 4650
  • - Ethernet LAN Bluetooth
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Garanti: Garanti: 1 år indlevering, dele og arbejdskraft
Kort beskrivelse HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium :
Kort redaktionelle beskrivelse af %%titel%%

HP Pavilion dv6-2126eo Entertainment Notebook PC
More>>>
HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium:
Den officielle marketing tekst af HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium som er leveret af producenten

Denne bærbare 39,6 cm (15,6") underholdnings-pc fås i 2 iøjnefaldende HP Imprint design. Du får en elegant løsning samt mulighed for multitasking og at få mest muligt ud af dit multimedieindhold.

Sofistikeret elegance

• Med valget mellem to nye Imprint design – Espresso, blank sort finish med et diskret cirkelmønster eller Moonlight, et svagt mønster af kølige grå flydende streger på hvid baggrund – vækker den bærbare HP Pavilion dv6-2100 pc opsigt


Komplet underholdning

• Med MediaSmart-software får du al din underholdning ét sted, der bare kræver et enkelt klik - fra video over digitalfotos til musik. Denne bærbare pc med 39,6 cm (15,6") bagbelyst LED-skærm er det perfekte alternativ til en stationær pc.


Bærbar underholdning

• Med Blu-ray, kvalitetslyd og to hovedtelefonstik får du underholdning uden at gå på kompromis (på visse modeller).


Bevar forbindelsen

• Med integreret webcam og to digitale mikrofoner er den ideel til kommunikation.


Sikker enhed

• HP ProtectSmart registrerer automatik, hvis den bærbare pc tabes, og inden den når gulvet, stoppes harddisken automatisk, hvilket er med til at undgå tab af filer og data.


Skærmen, der er god ved Jorden

• Få klare og skarpe billeder, og reducer indvirkningen på miljøet. HP dv6-2100 Notebook pc'en er udstyret med en energieffektiv bagbelyst LED-skærm uden kviksølv. Miljøet påvirkes således mindre - både under brug og bortskaffelse.

Kort opsummerende beskrivelse HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion dv6-2126eo, AMD Turion II Dual Core, 39,6 cm (15.6"), 1366 x 768 pixel, DDR2-SDRAM, 640 GB, Windows 7 Home Premium

Lang opsummerende beskrivelse HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion dv6-2126eo. Processorserie: AMD Turion II Dual Core, Processormodel: M520. Skærm diagonal: 39,6 cm (15.6"), Skærmopløsning: 1366 x 768 pixel. Intern hukommelsestype: DDR2-SDRAM. Samlet lagringskapacitet: 640 GB, Optisk drevtype: DVD Super Multi DL. Diskret grafikadaptermodel: AMD Mobility Radeon HD 4650. Operativsystem installeret: Windows 7 Home Premium. Vægt: 2,94 kg

Design
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1366 x 768 pixel
Naturligt aspektforhold
16:9
Processor
Processorproducent *
AMD
Processorserie *
AMD Turion II Dual Core
Processormodel *
M520
Processor-cache
1 MB
Processor cache type
L2
Hukommelse
Intern hukommelsestype
DDR2-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 2 + 1 x 4 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
640 GB
HDD-grænseflade
SATA
HDD hastighed
5400 rpm
Optisk drevtype *
DVD Super Multi DL
Indbygget kortlæser
Yes
Kompatible hukommelseskort
Hukommelsesstick (MS), MMC, MS PRO, SD, xD
Grafik
Diskret grafikadaptermodel *
AMD Mobility Radeon HD 4650
Diskret grafikadapter *
Yes
Lyd
Lydsystem
SRS PS
Antal indbyggede højttalere
2
Højttalerproducent
Altec Lansing
Optisk drev
Optisk drevgrænseflade
SATA
Netværk
Wi-Fi
Yes
Netværksfunktioner
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 2.0-porte *
3
Porte & Grænseflader
Antal eSATA/USB 2.0-porte
1
Ethernet LAN-porte (RJ-45)
1
DVI-port
No
Antal VGA-porte (D-sub)
1
FireWire-porte (IEEE 1394)
1
Udgange til hovedtelefoner
1
S/PDIF-udgang
No
Mikrofonindgang
Yes
Docking-stik
No
Opladningsport type
DC-in-stik
ExpressCard-slot
Yes
Cardbus PCMCIA slot type
No
Smartcard slot
No
Tv-udgang
No
Præstation
Bundkort chipsæt
AMD M880G
Tastatur
Pegeredskab
Touchpad
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 7 Home Premium
Batteri
Antal battericeller
6
Strømstyring
Vekselstrømsadapter strøm
90 W
Sikkerhed
Slot til kabellås
No
Vægt & størrelser
Bredde
375,8 mm
Dybde
258 mm
Højde (front)
3,4 cm
Højde (bagside)
4,2 cm
Vægt *
2,94 kg
Andre funktioner
AC-adapter inkluderet
Yes
LightScribe
Yes
Infrarød dataport
No
Grafikadapter familie
AMD
Type
PC
Overholdelse af branchestandarder
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2013-10-03 19:58:09
Dk har samlet 11 ekspertanmeldelser for HP Pavilion dv6-2126eo AMD Turion II Dual Core M520 39,6 cm (15.6") DDR2-SDRAM 640 GB AMD Mobility Radeon HD 4650 Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Kilde anmeldelse kommentarer Vurdering
t3.dk
Updated:
2013-10-03 19:56:49
Og de kan nydes på en stor, bred og meget glansfyldt skærm. Højttalerlyden er tilmed vinklet op mod din hovedposition, plus at der er to bagudvendte højttalere. Lydkvaliteten fra Beats Audio-enhederne skuffer ikke – der er masser af punch og stor lyd, når man tænker på, vi her taler om en bærbar computer...
90%
altomdata.dk
Updated:
2013-10-03 19:56:49
Den følger dog ikke trenden og er supertynd. Aluminiumschassiset indgyder respekt. Dog var den ikke fuldstændig vridningsstabil. Der er trods alt tale om en velbygget bærbar, der oven i købet er en smule billigere end konkurrenten fra Dell.Cpu’en er en...
Bottom line Man får en del for pengene: godt tastatur, god processorydelse og godt med features, der øger mulighederne. Batterilevetiden er fornuftig. Til gengæld er grafikken ikke så stærk, og den kan støje...
80%
datatid.dk
Updated:
2013-10-03 19:56:50
Dels har den en god og kraftig processor fra AMD, en stor wide-screen og en generel rigtig god bestykning. Herunder et godt lydsystem med højttalere der vipper op lige under skærmen, når denne åbnes.Designet er enkelt og nydeligt og oser af kvalitet. D...
80%
datatid.dk
Updated:
2013-10-03 19:56:51
Skærmen står ret flot og uden glans. Det vil sige, den er super god og skarp til tekst, men også overraskende fin til film, hvor især de sorte nuancer står flot. Tastaturet er anonymt, men tasterne rigtigt gode at skrive på. I denne test er den kun ove...
90%
datatid.dk
Updated:
2015-01-16 06:34:15
Du får rigtig meget bærbar pc for pengene i underkanten af de 5.000 kroner. Her er du tæt på at ramme det optimale kompromis mellem ydelse, kvalitet og pris. Det er også her, du finder maskiner, der er gode til lidt af hvert: skrive en jobansøgning, surfe...
0%