location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv7
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv7-4007eo
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
WR853EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0885631070567 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7212
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 14 Mar 2024 19:27:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Sort
  • - AMD Turion II Dual Core P520
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixel 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 5650
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Garanti: Garanti: 1 år indlevering, dele og arbejdskraft
Kort beskrivelse HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort :
Kort redaktionelle beskrivelse af %%titel%%

HP Pavilion dv7-4007eo Entertainment Notebook PC
More>>>
HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort:
Den officielle marketing tekst af HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort som er leveret af producenten

Det har aldrig været så nemt at gøre mere overalt og have det sjovere. Det er muligt med HP Pavilion dv7 computeren med stærk pc-lignende ydelse, understøttelse af multimedier samt et fuldt udvalg af indbyggede funktioner og software i et flot designkabinet.

Få pc-specifikationer i et mobilt design

• Med HP Pavilion dv7 får du fuld pc-ydelse plus friheden ved mobilitet. Vælg blandt de nyeste Intel®- og AMD-processorer plus effektiv særskilt grafik, herunder 1 GB VRAM, hybrid PowerExpress og Crossfire.


Gør det nemt og enkelt at nyde det, du gør

• Med den store HD skærm, stor clickpad og one-touch HP QuickWeb internetadgang gør HP Pavilion dv7 arbejde og underholdning nemmere og sjovere.


Sikkerhed og lagerplads til alle dine data.

• Du kan nemt gemme alle dine data med op til 2 TB lager for konfigurationer med 2 diske og internt optisk drev. Beskyt endvidere det hele med SimplePass-fingeraftrykslæseren og den nyeste HP-sikkerhedssoftware.


Stærk multimediesupport

• Nyd den utroligt flotte lyd med Dolby- eller Beat-lyd, Altec Lansing-højttalere og Triple Bass Subwoofer. Og for at få den totale multimedieoplevelse: HD skærm, integreret webcam med foto/videoredigering med Corel PaintShop og Corel VideoStudio.


Design, der skinner

• HP Pavilion dv7 er designet til at se godt og holde længe med kvalitetskomponenter i et smart og holdbart aluminiumkabinet. Den har endvidere en graveret illustration og mange forskellige farvemuligheder.

Kort opsummerende beskrivelse HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion dv7-4007eo, AMD Turion II Dual Core, 43,9 cm (17.3"), 1600 x 900 pixel, 4 GB, 500 GB, Windows 7 Home Premium

Lang opsummerende beskrivelse HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion dv7-4007eo. Processorserie: AMD Turion II Dual Core, Processormodel: P520. Skærm diagonal: 43,9 cm (17.3"), HD-type: HD+, Skærmopløsning: 1600 x 900 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR3-SDRAM. Samlet lagringskapacitet: 500 GB, Optisk drevtype: DVD Super Multi DL. Diskret grafikadaptermodel: AMD Mobility Radeon HD 5650. Operativsystem installeret: Windows 7 Home Premium. Produktfarve: Sort. Vægt: 3,31 kg

Design
Produktfarve *
Sort
Oprindelsesland
Kina
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
1600 x 900 pixel
HD-type
HD+
Naturligt aspektforhold
16:9
Processor
Processorproducent *
AMD
Processorserie *
AMD Turion II Dual Core
Processormodel *
P520
Processor-cache
2 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR3-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 2 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
500 GB
Antal installerede HDD'er
1
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Optisk drevtype *
DVD Super Multi DL
Indbygget kortlæser
Yes
Kompatible hukommelseskort
Hukommelsesstick (MS), MMC, MS PRO, SD, xD
Grafik
Diskret grafikadaptermodel *
AMD Mobility Radeon HD 5650
Diskret grafikadapter *
Yes
Maksimal grafikadapterhukommelse
2,714 GB
Lyd
Antal indbyggede højttalere
2
Højttalerproducent
Altec Lansing
Optisk drev
Optisk drevgrænseflade
SATA
Netværk
Wi-Fi
Yes
Netværksfunktioner
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Netværk
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 2.0-porte *
3
Antal eSATA/USB 2.0-porte
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
DVI-port
No
Antal VGA-porte (D-sub)
1
Udgange til hovedtelefoner
1
S/PDIF-udgang
No
Mikrofonindgang
Yes
Docking-stik
No
Opladningsport type
DC-in-stik
ExpressCard-slot
No
Cardbus PCMCIA slot type
No
Smartcard slot
No
Tv-udgang
No
Præstation
Bundkort chipsæt
AMD RS880M
Tastatur
Pegeredskab
Touchpad
Tastatur i fuld størrelse
Yes
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 7 Home Premium
Batteri
Antal battericeller
6
Strømstyring
Vekselstrømsadapter strøm
90 W
Sikkerhed
Slot til kabellås
No
Vægt & størrelser
Bredde
415,3 mm
Dybde
274 mm
Højde (front)
3,18 cm
Højde (bagside)
3,7 cm
Vægt *
3,31 kg
Andre funktioner
AC-adapter inkluderet
Yes
LightScribe
Yes
Infrarød dataport
No
Grafikadapter familie
AMD
Type
PC
Overholdelse af branchestandarder
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2014-05-29 02:41:50
Dk har samlet 10 ekspertanmeldelser for HP Pavilion dv7-4007eo AMD Turion II Dual Core P520 43,9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB AMD Mobility Radeon HD 5650 Windows 7 Home Premium Sort og den gennemsnitlige ekspertbedømmelse er 70 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
70%
Kilde anmeldelse kommentarer Vurdering
datatid.dk
Updated:
2014-05-29 02:41:49
Pavilion DV7-7080eo er dog lige en tand mere gennemført. Således er overfladen i lækker aluminium tæt på at være lige så flot som Apples – her dog i sort finish. Tastaturet er exceptionelt behageligt at skrive på. Læg dertil en pegeplade, som er ultrapræc...
80%
altomdata.dk
Updated:
2014-05-29 02:41:49
Designet er nydeligt, mest i mat sort aluminium, der brydes af sølvfarvede plastsider og en mat sort gummibeklædning bagerst på skærmlåget. -logoet på bagsiden af skærmlåget lyser ved brug.Det er et rent enkelt design uden de store armbevægelser. Den f...
Bottom line Det er ikke den hurtigste bærbar her i testen. Den er dog stadig langtfra en snegl og har mange gode kvaliteter som skærmen og det glimrende tastatur. Her får man rigtig meget bærbar for pengene...
80%
digitalfoto.dk
Updated:
2014-05-29 02:41:49
Det er også værd at bemærke, at harddisken rummer en terabyte, altså 1000 gigabytes. Det er ikke for meget, hvis man optager i raw og video i Full HD. Batteriholdbarheden imponerer ikke, men maskinen lukker allerede ned, når der er otte procent tilbage...
Bottom line En attraktiv og veludstyret computer, men skærmen skuffer både på detaljegengivelse og betragtningsvinkel. Derudover er batteriholdbarheden testens dårligste.Læs mere omFototilbehør HP Relaterede artiklerHP ZR24wDell XPS 17 P09EASUS N75SFLaCie Rugged...
84%
komputer.dk
Updated:
2014-05-29 02:41:49
Ud over den sædvanlige Windows-opsætning er der en usædvanlig venlig startguide, der sørger for, at man kommer godt i gang med computeren. Blandt andet sørger guiden for at kalibrere aflæseren til fingeraftryk, så man kan logge ind med den. Det er nem...
60%
hwt.dk
Updated:
2014-05-29 02:41:49
På et marked som uden tvivl domineres kraftigt af Intel, har en AMD bærbar alligevel fundet vej til Hardware-test.dk. Det er ikke fordi vi er fanboys på nogen måde - men lige pt. sidder Intel altså på den trone. Når jeg så alligevel glæder mig lidt o...
Bottom line Med Intel siddende tungt på tronen, kan det være svært at se hvorfor man skulle vælge en AMD bærbar. Man vil i langt de fleste tilfælde gå efter bedst ydelse for pengene, og som testen viste, var det ikke lige det denne HP maskine havde. Jamen h...
0%
altomdata.dk
Updated:
2015-02-22 14:53:23
Det vil sige, det besværliggjordes af de mange kriterier, der var at tage hensyn til, og de mange forskellige indfaldsvinkler til, hvad en bærbar skal kunne gøre. Vi kiggede på desktop replacements og vurderede derfor de bærbare ud fra, hvad vi syntes, ma...
0%