location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dv6-2157eo
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
WK600EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0884962887790 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 5227
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:04:25
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 15 Aug 2010
Product end of life date
Bullet Points HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-430M 2,26 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixel 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - NVIDIA® GeForce® GT 230M Intel® HD Graphics
  • - Ethernet LAN
  • - 90 W
  • - Windows 7 Home Premium 64-bit
Garanti: Garanti: 1 år indlevering, dele og arbejdskraft
Kort beskrivelse HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium :
Kort redaktionelle beskrivelse af %%titel%%

HP Pavilion dv6-2157eo Entertainment Notebook PC
More>>>
HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:
Den officielle marketing tekst af HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium som er leveret af producenten

Denne bærbare 39,6 cm (15,6") underholdnings-pc fås i 2 iøjnefaldende HP Imprint design. Du får en elegant løsning samt mulighed for multitasking og at få mest muligt ud af dit multimedieindhold.

Sofistikeret elegance

• Med valget mellem to nye Imprint design – Espresso, blank sort finish med et diskret cirkelmønster eller Moonlight, et svagt mønster af kølige grå flydende streger på hvid baggrund – vækker den bærbare HP Pavilion dv6-2100 pc opsigt


Komplet underholdning

• Med MediaSmart-software får du al din underholdning ét sted, der bare kræver et enkelt klik - fra video over digitalfotos til musik. Denne bærbare pc med 39,6 cm (15,6") bagbelyst LED-skærm er det perfekte alternativ til en stationær pc.


Bærbar underholdning

• Med Blu-ray, kvalitetslyd og to hovedtelefonstik får du underholdning uden at gå på kompromis (på visse modeller).


Bevar forbindelsen

• Med integreret webcam og to digitale mikrofoner er den ideel til kommunikation.


Sikker enhed

• HP ProtectSmart registrerer automatik, hvis den bærbare pc tabes, og inden den når gulvet, stoppes harddisken automatisk, hvilket er med til at undgå tab af filer og data.


Skærmen, der er god ved Jorden

• Få klare og skarpe billeder, og reducer indvirkningen på miljøet. HP dv6-2100 Notebook pc'en er udstyret med en energieffektiv bagbelyst LED-skærm uden kviksølv. Miljøet påvirkes således mindre - både under brug og bortskaffelse.

Kort opsummerende beskrivelse HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion dv6-2157eo, Intel® Core™ i5, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixel, 4 GB, 320 GB

Lang opsummerende beskrivelse HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion dv6-2157eo. Processorserie: Intel® Core™ i5, Processormodel: i5-430M, Processorfrekvens: 2,26 GHz. Skærm diagonal: 39,6 cm (15.6"), Skærmopløsning: 1366 x 768 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR3-SDRAM. Samlet lagringskapacitet: 320 GB, Optisk drevtype: DVD Super Multi DL. On-board grafikkort, model: Intel® HD Graphics, Diskret grafikadaptermodel: NVIDIA® GeForce® GT 230M. Operativsystem installeret: Windows 7 Home Premium. Vægt: 2,88 kg

Design
Oprindelsesland
Kina
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1366 x 768 pixel
Naturligt aspektforhold
16:9
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
4th gen Intel® Core™ i5
Processormodel *
i5-430M
Processorkerner
2
Processortråde
4
Processor boost frekvens
2,53 GHz
Processorfrekvens *
2,26 GHz
Systembus-hastighed
2,5 GT/s
Processor-cache
3 MB
Processor cache type
L2
Processor sokkel
BGA 1288
Processor litografi
32 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i5-400 Series
Processor kodenavn
Arrandale
Bus type
DMI
FSB Paritet
No
Stepping
C2
Thermal Design Power (TDP)
35 W
Tjunction
105 °C
Maksimalt antal PCI Express-kanaler
16
PCI Express slots version
2.0
PCI Express-konfigurationer
1x16
Antal behandling Die transistorer
382 M
Behandling Die størrelse
81 mm²
CPU-multiplikator (bus/kerneforhold)
17
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR3-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 2 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
320 GB
Antal installerede HDD'er
1
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Optisk drevtype *
DVD Super Multi DL
Indbygget kortlæser
Yes
Kompatible hukommelseskort
Hukommelsesstick (MS), MMC, MS PRO, SD, xD
Grafik
Diskret grafikadaptermodel *
NVIDIA® GeForce® GT 230M
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics
Indbygget grafikadapter basefrekvens
500 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
766 MHz
Maksimal grafikadapterhukommelse
2,815 GB
Lyd
Lydsystem
SRS PS
Antal indbyggede højttalere
2
Højttalerproducent
Altec Lansing
Netværk
Wi-Fi
Yes
Netværksfunktioner
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
No
Kabelteknologi
10/100/1000Base-T(X)
Porte & Grænseflader
Antal USB 2.0-porte *
3
Antal eSATA/USB 2.0-porte
1
Ethernet LAN-porte (RJ-45)
1
DVI-port
No
Antal VGA-porte (D-sub)
1
FireWire-porte (IEEE 1394)
1
Udgange til hovedtelefoner
1
S/PDIF-udgang
No
Mikrofonindgang
Yes
Docking-stik
No
Opladningsport type
DC-in-stik
ExpressCard-slot
Yes
Porte & Grænseflader
Cardbus PCMCIA slot type
No
Smartcard slot
No
Tv-udgang
No
Præstation
Bundkort chipsæt
Intel® HM55 Express
Tastatur
Pegeredskab
Touchpad
Software
Operativsystemets arkitektur
64-bit
Operativsystem installeret *
Windows 7 Home Premium
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Anti-Theft Teknologi (Intel® AT)
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
1.0
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Quick Sync Video Teknologi
No
Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
No
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
rPGA 37.5x 37.5, BGA 34x28
Understøttede instruktionssæt
SSE4.1, SSE4.2
Processor kode
SLBPM
Fysisk adresseudvidelse (PAE)
Yes
Fysisk adresse udvidelse (PAE)
36 Bit
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Grafisk og IMC litografi
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Teknologi
Yes
Intel® FDI Teknologi
Yes
Intel® Rapid Storage Teknologi
No
Intel® Fast Memory Access
Yes
Processor ARK ID
43537
Konfliktfri processor
No
Batteri
Antal battericeller
6
Strømstyring
Vekselstrømsadapter strøm
90 W
Sikkerhed
Slot til kabellås
No
Vægt & størrelser
Bredde
378,5 mm
Dybde
258 mm
Højde (front)
3,4 cm
Højde (bagside)
4,2 cm
Vægt *
2,88 kg
Andre funktioner
AC-adapter inkluderet
Yes
LightScribe
Yes
Infrarød dataport
No
Grafikadapter familie
NVIDIA
Type
PC
Overholdelse af branchestandarder
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2013-10-03 13:00:00
Dk har samlet 11 ekspertanmeldelser for HP Pavilion dv6-2157eo Intel® Core™ i5 i5-430M 39,6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® GT 230M Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 84 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
84%
Kilde anmeldelse kommentarer Vurdering
t3.dk
Updated:
2013-10-03 12:55:59
Og de kan nydes på en stor, bred og meget glansfyldt skærm. Højttalerlyden er tilmed vinklet op mod din hovedposition, plus at der er to bagudvendte højttalere. Lydkvaliteten fra Beats Audio-enhederne skuffer ikke – der er masser af punch og stor lyd, når man tænker på, vi her taler om en bærbar computer...
90%
altomdata.dk
Updated:
2013-10-03 12:56:01
Den følger dog ikke trenden og er supertynd. Aluminiumschassiset indgyder respekt. Dog var den ikke fuldstændig vridningsstabil. Der er trods alt tale om en velbygget bærbar, der oven i købet er en smule billigere end konkurrenten fra Dell.Cpu’en er en...
Bottom line Man får en del for pengene: godt tastatur, god processorydelse og godt med features, der øger mulighederne. Batterilevetiden er fornuftig. Til gengæld er grafikken ikke så stærk, og den kan støje...
80%
datatid.dk
Updated:
2013-10-03 12:56:24
Dels har den en god og kraftig processor fra AMD, en stor wide-screen og en generel rigtig god bestykning. Herunder et godt lydsystem med højttalere der vipper op lige under skærmen, når denne åbnes.Designet er enkelt og nydeligt og oser af kvalitet. D...
80%
datatid.dk
Updated:
2013-10-03 12:56:34
Skærmen står ret flot og uden glans. Det vil sige, den er super god og skarp til tekst, men også overraskende fin til film, hvor især de sorte nuancer står flot. Tastaturet er anonymt, men tasterne rigtigt gode at skrive på. I denne test er den kun ove...
90%
datatid.dk
Updated:
2015-01-17 09:57:49
Du får rigtig meget bærbar pc for pengene i underkanten af de 5.000 kroner. Her er du tæt på at ramme det optimale kompromis mellem ydelse, kvalitet og pris. Det er også her, du finder maskiner, der er gode til lidt af hvert: skrive en jobansøgning, surfe...
0%