location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Slimline s5233sc Desktop PC 6 GB DDR3-SDRAM

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
s5200
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Slimline s5233sc Desktop PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
VN289AA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0884962422991 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4174
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:26:42
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 11 Jul 2010
Product end of life date
Garanti: Garanti: 1 år indlevering, dele og arbejdskraft
Kort beskrivelse HP Pavilion Slimline s5233sc Desktop PC 6 GB DDR3-SDRAM :
Kort redaktionelle beskrivelse af %%titel%%

HP Pavilion Slimline s5233sc Desktop PC
More>>>
HP Pavilion Slimline s5233sc Desktop PC 6 GB DDR3-SDRAM:
Den officielle marketing tekst af HP Pavilion Slimline s5233sc Desktop PC 6 GB DDR3-SDRAM som er leveret af producenten

HP Pavilion Slimline s5200 desktop pc'en er perfekt til de daglige opgaver og ser samtidig godt ud.

Fuld pc-ydelse i halv størrelse

• Med HP Slimline s5200 får man al den ydelse og funktionalitet, man finder i en traditionel tower pc, men den fylder kun det halve. Denne nye formfaktor, der bare er 30 cm høj og 11 cm bred, kan passes ind overalt.


Ser godt ud på skrivebordet, og ikke under det!

• Den avanceret overflade gør, at denne pladsbesparende pc både er lækker at røre ved og se på.


Intet rod

• Med én lysnetledning, interne antenner til 802.11 WiFi, trådløs mus og tastatur (tilbehør), slipper man for en masse kabler. Tilbehør som HP Pocket Media-drevet (på udvalgte modeller) tilføjes uden ekstra rod.


Miljøvenlig

• Takket være den lille størrelse, er der brugt mindre råmateriale, og s5200 bruger også mindre strøm end en almindelig tower pc.

Kort opsummerende beskrivelse HP Pavilion Slimline s5233sc Desktop PC 6 GB DDR3-SDRAM:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Slimline s5233sc Desktop PC, 6 GB, DDR3-SDRAM

Lang opsummerende beskrivelse HP Pavilion Slimline s5233sc Desktop PC 6 GB DDR3-SDRAM:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Slimline s5233sc Desktop PC. Intern hukommelse: 6 GB, Intern hukommelsestype: DDR3-SDRAM. Produkttype: PC

Hukommelse
Intern hukommelse *
6 GB
Intern hukommelsestype
DDR3-SDRAM
Lagring
HDD hastighed
7200 rpm
Design
Oprindelsesland
Kina
Præstation
Produkttype *
PC