location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Pavilion
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dm3
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion dm3-1070eo Entertainment Notebook PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
VJ242EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0884962378397 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 4915
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:19:00
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 16 May 2010
Product end of life date
Bullet Points HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo SU7300 1,3 GHz
  • - 33,8 cm (13.3") 1366 x 768 pixel LED-baggrundsbelysning 16:9
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - NVIDIA® GeForce® G105M 0,512 GB
  • - Bluetooth
  • - Windows 7 Home Premium
Garanti: 1 år indlevering, dele og arbejdskraft
Kort beskrivelse HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium :
Kort redaktionelle beskrivelse af %%titel%%

Pavilion dm3-1070eo Intel® Core™2 Duo SU7300 1,3 GHz, 4096 MB DDR3, 320 GB SATA 7200 o/m, 13,3" HD HP LED BrightView, webcam, 802.11 b/g, Bluetooth, Windows® 7 Home Premium (64-bit)
More>>>
HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:
Den officielle marketing tekst af HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium som er leveret af producenten

Den mobilitet, du har brug for, til en pris du kan betale. Du har hele 7 timers batteritid, uden at det går ud over ydelsen. Den slanke og lette bærbare HP Pavilion dm3 pc har masser af kraft i det flotte aluminiumkabinet.

Ideel balance mellem mobilitet og ydelse
- Få den rette balance mellem ydelse, batteritid og størrelse. Lavspændingsprocessorer gør, at du kan køre op til 7 timer på batteri. Særskilt grafik (tilbehør) giver ekstra ydelse, og HP ProtectSmart beskytter mod stød og fald.

Flot iøjnefaldende design
- Vis din personlige stil med den bærbare HP Pavilion dm3 pc. Det slanke aluminium design er både iøjnefaldende og holdbart, og HD LED-skærmen er energieffektiv og uden kviksølv.

Bærbar underholdning
- Dit eget underholdningscenter Den bærbare Pavilion dm3 pc klarer det hele! Se videoer på HD-skærmen, optag film og musik på den store harddisk, og bevar forbindelsen via WLAN (eller WWAN (tilbehør)) samt indbygget webcam og mikrofon.

Bevar forbindelsen
- Bevar forbindelsen til dem derhjemme. Uanset om du står i den anden ende af byen eller på den anden side af jordkloden, kan du bevare forbindelsen under alle forhold med VGA webcam'et og trådløst LAN.

Fra arbejde til leg - der er det hele.
- Den bærbare HP Pavilion dm3 pc leveres med HP MediaSmart 3.0 software til kommunikation via pc'ens indbyggede webcam. Du kan også nemt og hurtigt redigere fotos og videoer og lytte til dine favoritnumre med det udvidede musikmodul.

Kort opsummerende beskrivelse HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion dm3-1070eo Entertainment Notebook PC, Intel® Core™2 Duo, 1,3 GHz, 33,8 cm (13.3"), 1366 x 768 pixel, 4 GB, 320 GB

Lang opsummerende beskrivelse HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion dm3-1070eo Entertainment Notebook PC. Processorserie: Intel® Core™2 Duo, Processormodel: SU7300, Processorfrekvens: 1,3 GHz. Skærm diagonal: 33,8 cm (13.3"), Skærmopløsning: 1366 x 768 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR3-SDRAM. Samlet lagringskapacitet: 320 GB. Diskret grafikadaptermodel: NVIDIA® GeForce® G105M. Operativsystem installeret: Windows 7 Home Premium. Vægt: 1,91 kg

Design
Oprindelsesland
Kina
Display
Skærm diagonal *
33,8 cm (13.3")
Skærmopløsning *
1366 x 768 pixel
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™2 Duo
Processormodel *
SU7300
Processorkerner
2
Processortråde
2
Processorfrekvens *
1,3 GHz
Processor-cache
3 MB
Processor cache type
Smart cache
Processor sokkel
BGA 956
Processor front side bus
800 MHz
Processor litografi
45 nm
Processor driftstilstande
64-bit
Processor kodenavn
Penryn
Bus type
FSB
FSB Paritet
No
Stepping
R0
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Antal behandling Die transistorer
410 M
Behandling Die størrelse
107 mm²
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR3-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 2 GB
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
320 GB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Optisk drevtype *
No
Indbygget kortlæser
Yes
Kompatible hukommelseskort
MMC, MS PRO, SD, xD
Grafik
Diskret grafikadaptermodel *
NVIDIA® GeForce® G105M
Diskret grafikadapterhukommelse
0,512 GB
Diskret grafikadapter *
Yes
Maksimal grafikadapterhukommelse
2,287 GB
Netværk
Netværksfunktioner
10/100BASE-T Ethernet
Bluetooth
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
4
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
DVI-port
No
Antal VGA-porte (D-sub)
4
Udgange til hovedtelefoner
1
S/PDIF-udgang
No
Mikrofonindgang
Yes
Docking-stik
No
Opladningsport type
DC-in-stik
ExpressCard-slot
No
Cardbus PCMCIA slot type
No
Smartcard slot
No
Tv-udgang
No
Tastatur
Pegeredskab
Touchpad + scroll zone
Software
Prøvesoftware
Symantec Norton Internet Security 2009 Microsoft Works & Microsoft Office Home & Student 2007
Software
Operativsystem installeret *
Windows 7 Home Premium
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Anti-Theft Teknologi (Intel® AT)
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Turbo Boost Teknologi
No
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
No
Intel® klar video teknologi
No
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Quick Sync Video Teknologi
No
Intel® Flex Memory Access
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
No
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
No
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
No
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
22 x 22 mm
Understøttede instruktionssæt
SSE4
Processor kode
SLGYV
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Teknologi
No
Intel® FDI Teknologi
No
Intel® Rapid Storage Teknologi
No
Intel® Fast Memory Access
No
Processor ARK ID
42791
Konfliktfri processor
No
Batteri
Antal battericeller
6
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
326 mm
Dybde
230 mm
Højde (front)
2,48 cm
Højde (bagside)
3,18 cm
Vægt *
1,91 kg
Andre funktioner
Trådløs teknologi
802.11 b/g
AC-adapter inkluderet
Yes
Infrarød dataport
No
Grafikadapter familie
NVIDIA
Type
PC
Tv-indgangsport
No
Intern modem
No
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2013-12-18 08:38:50
Dk har samlet 49 ekspertanmeldelser for HP Pavilion dm3-1070eo Entertainment Notebook PC Intel® Core™2 Duo SU7300 33,8 cm (13.3") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® G105M Windows 7 Home Premium og den gennemsnitlige ekspertbedømmelse er 74 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
74%