location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
4000
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProBook 4710s Notebook PC (ENERGY STAR)
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
VC152EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0884962329849 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 7526
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 29 May 2010
Product end of life date
Bullet Points HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P7570 2,26 GHz
  • - 43,9 cm (17.3") HD+ 1600 x 900 pixel 16:9
  • - 3 GB DDR2-SDRAM 2 x 2 GB
  • - 320 GB DVD Super Multi DL
  • - AMD Mobilty Radeon HD 4330
  • - Bluetooth 2.0+EDR
  • - 4,5 t 90 W
  • - Windows Vista Home Basic
Garanti: 1 år
Kort beskrivelse HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic :
Kort redaktionelle beskrivelse af %%titel%%

ProBook 4710s (VC152EA#ABY) – Intel Core 2 Duo P7570, 3072MB DDR2 RAM, 320GB HDD (SATA), 17.3-inch HD LED TFT, 1600 x 900, 2MP, 4 x USB 2.0, 1 x VGA, 1 x HDMI, 1 x RJ45, 1 x ExpressCard, DC-In, Windows Vista Home Basic 32-bit, 3.08kg
More>>>
HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic:
Den officielle marketing tekst af HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic som er leveret af producenten

Stor skærm. Fremstillet til professionelle, der ønsker en flot 17.3-inch (diagonalt) bærbar pc med udvidet grafik, separat numerisk tastatur og en meget stor skærm, så der kan arbejdes med store dokumenter og regneark.

- Med original Windows, der giver et kendt og intuitivt miljø.

- Elegant design: De bærbare pc'er i vores standardserie (s-serien) er enkle og elegante i et rent design og fås i farverne Merlot eller blank Noir (sort).

- Sikkerhed – bygget til at beskytte: HP sørger for, at dine data er beskyttet med et stort udvalg af sikkerhedsløsninger, der kan tilpasses, f.eks. HP ProtectTools, som beskytter dine data, styre adgangskoder og sikrer systemet.

- Driftsikkerhed – bygget til at holde: Med innovativ konstruktion og HP Total Test Process – en produktvalideringsproces i flere lag med mere end 95.000 timers test pr. platform – får man en driftsikker og holdbar bærbar pc, der kan stå distancen.

- Brugervenlighed: Vores bærbare pc'er er designet til at øge din produktivitet. Brug HP QuickLook 2 til at få adgang til e-mail og kontaktpersoner på sekunder uden først at starte computeren, eller HP Fast Charge til at genoplade op til 90% på 90 minutter, når systemet er slukket.

- Miljø – bygget under hensyntagen til miljøet: HP ProBook 4710s notebook pc'en reducerer indvirkningen på miljøet, idet potentielt farligt materiale, enten slet ikke bruges eller kun bruges i mindre grad, samt ved at reducere strømforbruget.

Kort opsummerende beskrivelse HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook 4710s Notebook PC (ENERGY STAR), Intel® Core™2 Duo, 2,26 GHz, 43,9 cm (17.3"), 1600 x 900 pixel, 3 GB, 320 GB

Lang opsummerende beskrivelse HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook 4710s Notebook PC (ENERGY STAR). Processorserie: Intel® Core™2 Duo, Processormodel: P7570, Processorfrekvens: 2,26 GHz. Skærm diagonal: 43,9 cm (17.3"), HD-type: HD+, Skærmopløsning: 1600 x 900 pixel. Intern hukommelse: 3 GB, Intern hukommelsestype: DDR2-SDRAM. Samlet lagringskapacitet: 320 GB, Optisk drevtype: DVD Super Multi DL. Diskret grafikadaptermodel: AMD Mobilty Radeon HD 4330. Operativsystem installeret: Windows Vista Home Basic. Vægt: 3,08 kg

Design
Oprindelsesland
Kina
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
1600 x 900 pixel
HD-type
HD+
Naturligt aspektforhold
16:9
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™2 Duo
Processormodel *
P7570
Processorkerner
2
Processortråde
2
Processorfrekvens *
2,26 GHz
Processor-cache
3 MB
Processor cache type
L2
Processor sokkel
Sokkel 478
Processor front side bus
1066 MHz
Processor litografi
45 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core 2 Duo P7000 Series
Processor kodenavn
Penryn
Bus type
FSB
FSB Paritet
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Antal behandling Die transistorer
410 M
Behandling Die størrelse
107 mm²
Processorteknologi
Intel Centrino 2
CPU-multiplikator (bus/kerneforhold)
8,5
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Hukommelsesopgradering
8 GB
Intern hukommelse *
3 GB
Intern hukommelsestype
DDR2-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 2 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
320 GB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Optisk drevtype *
DVD Super Multi DL
Indbygget kortlæser
Yes
Grafik
Diskret grafikadaptermodel *
AMD Mobilty Radeon HD 4330
Diskret grafikadapter *
Yes
Lyd
Lydsystem
HD lyd
Antal indbyggede højttalere
2
Lyd inkluderet
High Definition Audio, stereo speakers, stereo headphone/line out, stereo microphone in, integrated microphone
Netværk
Netværksfunktioner
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth-version
2.0+EDR
Porte & Grænseflader
Antal USB 2.0-porte *
4
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
DVI-port
No
Antal VGA-porte (D-sub)
1
Udgange til hovedtelefoner
1
S/PDIF-udgang
No
Mikrofonindgang
Yes
Docking-stik
No
Opladningsport type
DC-in-stik
ExpressCard-slot
Yes
Cardbus PCMCIA slot type
No
Smartcard slot
No
I/O-porte
4 USB 2.0 ports, VGA, stereo microphone in, stereo headphone/line out, HDMI, power connector, RJ-45, optional RJ-11
Tv-udgang
No
Præstation
Bundkort chipsæt
Intel® PM45 Express
Tastatur
Tastaturtype
Full-sized chiclet keyboard with separate numeric keypad
Pegeredskab
Touchpad
Software
Operativsystem installeret *
Windows Vista Home Basic
Medfølgende software
HP QuickLaunch Buttons, PDF Complete SE, Intervideo WinDVD - DVD Player, Synaptics Touchpad-driver, webcam
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Anti-Theft Teknologi (Intel® AT)
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Turbo Boost Teknologi
No
Processor særlige funktioner
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
No
Intel® klar video teknologi
No
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Quick Sync Video Teknologi
No
Intel® Flex Memory Access
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
No
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
No
Intel® Demand Based Switching
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
No
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor kode
SLGLW
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Teknologi
No
Intel® FDI Teknologi
No
Intel® Rapid Storage Teknologi
No
Intel® Fast Memory Access
No
Processor ARK ID
42167
Konfliktfri processor
No
Batteri
Antal battericeller
8
Batterilevetid (maks.)
4,5 t
Strømstyring
Vekselstrømsadapter strøm
90 W
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Adgangskodebeskyttelse type
BIOS
Beskrivelse af sikkerhedsstyring
McAfee Security Solution, Kensington Lock slot
Driftsbetingelser
Relativ luftfugtighed, der ikke fungerer (ikke-kondenserende)
5 - 95%
Driftstemperatur (T-T)
5 - 35 °C
Opbevaringstemperatur (T-T)
-20 - 60 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Relativ luftfugtighed ved opbevaring (H-H)
5 - 95%
Vægt & størrelser
Bredde
410,6 mm
Dybde
270 mm
Højde
32 mm
Vægt *
3,08 kg
Video
Videokort, funktioner
ATI Mobility Radeon HD 4330
Andre funktioner
Administrationsfunktioner
Intel Centrino technology capable
Trådløs teknologi
802.11 a/b/g/n
AC-adapter inkluderet
Yes
LightScribe
Yes
Infrarød dataport
No
Type
PC
Dimensioner (BxDxH)
410,6 x 270 x 32 mm
Effektkrav
External 90W HP Smart AC Adapter, HP Fast Charge 8-cell (63 WHr) Li-Ion battery
Trådløs indstillingstype
Yes
Docking-løsning
HP USB 2.0 Docking Station, HP Essential USB Port Replicator, HP Basic Adjustable Stand (all sold separately)
Udvidelsesporte
Slots available for additional devices: 1 ExpressCard/34 slot, Media Card Reader
Tv-indgangsport
No
Kompatible operativsystemer
Genuine Windows 7 Professional 64-bit, SuSE Linux Enterprise Desktop 10
HP Protection Tools
HP ProtectTools, Device Access Manager, Enhanced Pre-Boot Security, HP Spare Key, HP Disk Sanitizer, Drive Encryption for HP ProtectTools, Credential Manager for HP ProtectTools, File Sanitizer for HP ProtectTools
HDD brugeradgangskode
No
HDD-controller-type
SATA (7200 rpm)
Maksimal HDD-kapacitet
500 GB
Minimum harddisk-plads
160 GB
Intern modem
No
Modemtype
Optional 56K modem
Intel® segment tagging
Enterprise
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2014-05-30 05:31:48
Dk har samlet 10 ekspertanmeldelser for HP ProBook 4710s Notebook PC (ENERGY STAR) Intel® Core™2 Duo P7570 43,9 cm (17.3") HD+ 3 GB DDR2-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic og den gennemsnitlige ekspertbedømmelse er 77 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
77%