location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2420 Microtower PC Intel® Celeron® 450 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Compaq
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
DX2400
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2420 Microtower PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
NN657EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0884962266649 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 9015
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:28:18
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 14 May 2010
Product end of life date
Bullet Points HP Compaq dx2420 Microtower PC Intel® Celeron® 450 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC 300 W
  • - Intel® Celeron® 450 2,2 GHz
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 160 GB Indbygget kortlæser
  • - Intel® GMA 3100
  • - Windows Vista Business
Garanti: Garanti: Med HP Services, inklusive en 1-1-1 standardgaranti med 1 års service onsite og 1 års service næste arbejdsdag med reservedele og arbejdskraft. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser
Kort beskrivelse HP Compaq dx2420 Microtower PC Intel® Celeron® 450 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business :
Kort redaktionelle beskrivelse af %%titel%%

Intel Celeron 450 (2.2GHz, 512KB L2, 800MHz), 2GB DDR2 SDRAM, 160GB SATA 7200 rpm, SuperMulti LightScribe DVD±RW DL, Intel GMA 3100, 22-in-1, Windows Vista Business
More>>>
HP Compaq dx2420 Microtower PC Intel® Celeron® 450 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business:
Den officielle marketing tekst af HP Compaq dx2420 Microtower PC Intel® Celeron® 450 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business som er leveret af producenten

Et professionelt design med nem adgang til porte, sokler og båse; fås med præinstallerede forretningsprogrammer, så du kan gå i gang, så snart pc'en er pakket ud.

Egenskaber

- Form møder funktion: Få en flot arbejdsplads med metaloverflader, blank finish og nem adgang til den nyeste teknologi i en pc, der er designet til at opfylde dine forretningsbehov og hjælpe dig med at være produktiv.

- Klar til brug ved levering: Denne pc er klar, når du er, med kendte Intel® processorer, chipsæt og Graphics Media Accelerator, installerede forretningsprogrammer og nem adgang til porte, sokler og båse.

- Kan konfigureres, som det passer dig: Udbyg din pc med udstyr som 22-i-1 mediekortlæser eller et SuperMulti LightScribe-drev, så du kan brænde etiketter direkte på dine diske.

- Bygget med henblik på holdbarhed: Med mere end 130.000 timers test ved du, at du får en pålidelig og holdbar pc, der kan stå distancen. Beskyt dine kritiske forretningsdata endnu bedre med funktioner som den installerede HP Backup and Recovery Manager.

Kort opsummerende beskrivelse HP Compaq dx2420 Microtower PC Intel® Celeron® 450 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Compaq dx2420 Microtower PC, 2,2 GHz, Intel® Celeron®, 450, 2 GB, 160 GB, Windows Vista Business

Lang opsummerende beskrivelse HP Compaq dx2420 Microtower PC Intel® Celeron® 450 2 GB DDR2-SDRAM 160 GB Intel® GMA 3100 Windows Vista Business:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Compaq dx2420 Microtower PC. Processorfrekvens: 2,2 GHz, Processorserie: Intel® Celeron®, Processormodel: 450. Intern hukommelse: 2 GB, Intern hukommelsestype: DDR2-SDRAM. Samlet lagringskapacitet: 160 GB, Indbygget kortlæser. Diskret grafikadaptermodel: Intel® GMA 3100. Operativsystem installeret: Windows Vista Business. Strømforsyning: 300 W. Kabinettype: Micro Tower. Produkttype: PC. Vægt: 10,2 kg

Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
450
Processorkerner
1
Processortråde
1
Processorfrekvens *
2,2 GHz
Processor sokkel
LGA 775 (Socket T)
Processor-cache
0,512 MB
Processor cache type
L2
Processor front side bus
800 MHz
Bus type
FSB
FSB Paritet
No
Processor litografi
65 nm
Processor driftstilstande
64-bit
Processor kodenavn
Conroe
Thermal Design Power (TDP)
35 W
Tcase
60,4 °C
Tjunction
100 °C
Antal behandling Die transistorer
105 M
Behandling Die størrelse
77 mm²
Stepping
A1
CPU-multiplikator (bus/kerneforhold)
11
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
2 GB
Maksimal intern hukommelse *
4 GB
Intern hukommelsestype
DDR2-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 2 GB
Hukommelsesstik
2x DIMM
Lagring
Samlet lagringskapacitet *
160 GB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Indbygget kortlæser
Yes
Grafik
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Intel® GMA 3100
Maksimal grafikadapterhukommelse
0,256 GB
Porte & Grænseflader
Antal USB 2.0-porte *
6
Antal VGA-porte (D-sub)
1
Antal PS/2-porte
2
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Udgange til hovedtelefoner
1
Design
Kabinettype *
Micro Tower
Oprindelsesland
Kina
Præstation
Lydsystem
High definition lyd
Produkttype *
PC
Software
Operativsystem installeret *
Windows Vista Business
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
No
Intel® 64
Yes
Enhanced Intel SpeedStep Teknologi
No
Indlejret tilgængelige muligheder
No
Processor særlige funktioner
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Clear Video HD Teknologi (Intel® CVT HD)
No
Intel® klar video teknologi
No
Intel® VT-x with Extended Page Tables (EPT)
No
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® AES Nye Instruktioner (Intel® AES-NI)
No
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® FDI Teknologi
No
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
No
Processor-pakke størrelse
37.5 mm
Processor kode
SLAFZ
Fysisk adresseudvidelse (PAE)
Yes
Fysisk adresse udvidelse (PAE)
32 Bit
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
No
Intel® Dual Display Capable Teknologi
No
Intel® Rapid Storage Teknologi
No
Processor ARK ID
35239
Intel® Turbo Boost Teknologi
No
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
No
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Anti-Theft Teknologi (Intel® AT)
No
Konfliktfri processor
No
Strømstyring
Strømforsyning *
300 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Ikke-drift højde
9000
Vægt & størrelser
Bredde *
165 mm
Dybde *
373 mm
Højde *
365 mm
Vægt *
10,2 kg
Emballage indhold
Skærm inkluderet *
No
Andre funktioner
LightScribe
Yes
Netværksfunktioner
Gigabit Ethernet