location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Compaq
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq 6735b Notebook PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
NA961ET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0884962087312 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 8135
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:26:42
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 29 May 2010
Product end of life date
Bullet Points HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RM-74 2,2 GHz
  • - 39,1 cm (15.4") 1280 x 800 pixel 16:10
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 160 GB DVD Super Multi DL
  • - AMD Radeon HD 3200
  • - Bluetooth
  • - 90 W
  • - Windows Vista Business
Garanti: 1 år
Kort beskrivelse HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business :
Kort redaktionelle beskrivelse af %%titel%%

Compaq 6735b (NA961ET) – AMD Turion Dual-Core RM-74, 2048MB DDR2 RAM, 160GB HDD (SATA), 15.4-inch WXGA TFT, 1280 x 800, 4 x USB 2.0, 1 x VGA, 1 x RJ45, 1 x RJ11, 1 x TV-Out (S-video), 1 x IEEE1394, 1 x ExpressCard, DC-In, Windows Vista Business 64-bit, 2.7kg
More>>>
HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business:
Den officielle marketing tekst af HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business som er leveret af producenten

Gør op med status quo. Med HP Compaq 6735b notebook pc'en, der er baseret på AMD-virksomhedsløsninger og udstyret med HP Mobile Broadband, får du omfattende tilslutningsmuligheder og ekstra sikkerhed til en exceptionel pris.

Kort opsummerende beskrivelse HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Compaq 6735b Notebook PC, 2,2 GHz, 39,1 cm (15.4"), 1280 x 800 pixel, 2 GB, 160 GB, Windows Vista Business

Lang opsummerende beskrivelse HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Compaq 6735b Notebook PC. Processormodel: RM-74, Processorfrekvens: 2,2 GHz. Skærm diagonal: 39,1 cm (15.4"), Skærmopløsning: 1280 x 800 pixel. Intern hukommelse: 2 GB, Intern hukommelsestype: DDR2-SDRAM. Samlet lagringskapacitet: 160 GB, Optisk drevtype: DVD Super Multi DL. Diskret grafikadaptermodel: AMD Radeon HD 3200. Operativsystem installeret: Windows Vista Business. Vægt: 2,7 kg

Design
Oprindelsesland
Kina
Display
Skærm diagonal *
39,1 cm (15.4")
Skærmopløsning *
1280 x 800 pixel
Naturligt aspektforhold
16:10
Processor
Processormodel *
RM-74
Processorfrekvens *
2,2 GHz
Processor-cache
1 MB
Processor cache type
L2
Hukommelse
Intern hukommelse *
2 GB
Intern hukommelsestype
DDR2-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 2 GB
Hukommelsesstik
2x SO-DIMM
Lagring
Samlet lagringskapacitet *
160 GB
HDD-grænseflade
SATA
HDD hastighed
5400 rpm
Optisk drevtype *
DVD Super Multi DL
Indbygget kortlæser
Yes
Grafik
Diskret grafikadaptermodel *
AMD Radeon HD 3200
Diskret grafikadapter *
Yes
Lyd
Lydsystem
HD lyd
Netværk
Netværksfunktioner
Gigabit Ethernet, WLAN
Bluetooth
Yes
Porte & Grænseflader
Antal USB 2.0-porte *
4
Ethernet LAN-porte (RJ-45)
1
DVI-port
No
Antal VGA-porte (D-sub)
1
FireWire-porte (IEEE 1394)
1
Udgange til hovedtelefoner
1
S/PDIF-udgang
No
Mikrofonindgang
Yes
Docking-stik
No
Opladningsport type
DC-in-stik
ExpressCard-slot
Yes
Cardbus PCMCIA slot type
No
Smartcard slot
No
Porte & Grænseflader
Modem-porte (RJ-11)
1
Tv-udgang
Yes
Tv-udgangstype
S-Video
Antal serielle porte
1
Præstation
Bundkort chipsæt
AMD M780G
Tastatur
Pegeredskab
Touchpad
Software
Prøvesoftware
Microsoft Office 2007
Operativsystem installeret *
Windows Vista Business
Medfølgende software
HP Recovery Manager, HP Quicklook 2, Roxio Creator Business
Batteri
Antal battericeller
6
Strømstyring
Vekselstrømsadapter strøm
90 W
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Adgangskodebeskyttelse type
BIOS
Driftsbetingelser
Relativ luftfugtighed, der ikke fungerer (ikke-kondenserende)
10 - 90%
Driftstemperatur (T-T)
0 - 40 °C
Opbevaringstemperatur (T-T)
-20 - 65 °C
Relativ luftfugtighed ved drift (H-H)
20 - 80%
Vægt & størrelser
Bredde
356 mm
Dybde
265 mm
Højde
33 mm
Vægt *
2,7 kg
Andre funktioner
Trådløs teknologi
802.11 a/b/g/n
AC-adapter inkluderet
Yes
Infrarød dataport
No
Type
PC
Tv-indgangsport
No
HDD brugeradgangskode
Yes
Intern modem
Yes
Modemhastighed
56 Kbit/s
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2014-05-30 01:58:59
Dk har samlet 3 ekspertanmeldelser for HP Compaq 6735b Notebook PC RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 160 GB AMD Radeon HD 3200 Windows Vista Business og den gennemsnitlige ekspertbedømmelse er 69 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
69%