location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Essential
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
500B
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500B MT
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
LH007EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0886111868773 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 12894
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:28:18
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 01 Nov 2011
Product end of life date
Bullet Points HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Sort 300 W
  • - Intel® Celeron® E3400 2,6 GHz
  • - 2 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD Super Multi
  • - Intel® GMA 4500
  • - Ethernet LAN
  • - Windows 7 Home Premium 64-bit
Garanti: Omfattet af HP Services, herunder en 1-1-1 standardgaranti. Vilkår og betingelser varierer fra land til land og/eller fra Business model til Business model.
Kort beskrivelse HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Intel Celeron Dual-Core E3400 (2.6GHz, 1MB L2, 800MHz), 2GB DDR3 SDRAM, 500GB 7200 rpm SATA, SATA SuperMulti DVD±RW, Intel GMA 4500, Windows 7 Home Premium 64
More>>>
HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort:
Den officielle marketing tekst af HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort som er leveret af producenten

Basisløsning til mindre virksomheder: Lad HP 500B Business pc'en føre din virksomheder nye steder hen til en pris, der ikke sprænger budgettet. Få en nemmere arbejdsdag med en lille business pc, der er designet til at passe til dine behov og til dit budget.

Egenskaber

Grundlæggende design
- HP 500B er designet med henblik på nem opsætning og brug. Kom i gang med arbejdet med det samme med de grundlæggende databehandlingsfunktioner, mindre virksomheder har brug for, og arbejd effektivt fra den første dag.

Grundlæggende teknologi
- Anerkendte Intel®-processorer, Windows® 7-operativsystem, Intel-chipsæt og Graphics Media Accelerator, et udvalg af optiske drev, harddiske på op til 640 GB og op til 4 GB DDR3 SDRAM-hukommelse.

Brug for tilbehør?
- PCIe-sokler hjælper dig med at få arbejdet fra hånden med f.eks. særskilte grafikkort.

Bygget med henblik på holdbarhed
- Med mere end 113.000 timers test ved du, at du får en pålidelig og holdbar pc, der kan stå distancen.

Services
- Care Pack Services er servicekontrakter, der fås som tilbehør, og som strækker sig ud over standardgarantien og hjælper dig med at få mest muligt ud af din investering og undgå tab af produktivitet.

Kort opsummerende beskrivelse HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Essential 500B MT, 2,6 GHz, Intel® Celeron®, 2 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Lang opsummerende beskrivelse HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Essential 500B MT. Processorfrekvens: 2,6 GHz, Processorserie: Intel® Celeron®, Processormodel: E3400. Intern hukommelse: 2 GB, Intern hukommelsestype: DDR3-SDRAM, Hukommelsesur hastighed: 1333 MHz. Samlet lagringskapacitet: 500 GB, Lagermedie: HDD, Optisk drevtype: DVD Super Multi. Diskret grafikadaptermodel: Intel® GMA 4500. Operativsystem installeret: Windows 7 Home Premium, Operativsystemets arkitektur: 64-bit. Strømforsyning: 300 W. Kabinettype: Mini Tower. Produkttype: PC

Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2016-11-14 20:25:13
Dk har samlet 1 ekspertanmeldelse for HP Essential 500B MT Intel® Celeron® E3400 2 GB DDR3-SDRAM 500 GB HDD Intel® GMA 4500 Windows 7 Home Premium Mini Tower PC Sort men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%