location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
EliteBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
820 G1
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
H5G08EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0888182249178 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 52453
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Mar 2024 10:10:44
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Sep 2014
Product end of life date
Bullet Points HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Muslingeskal Sort, Sølv
  • - Intel® Core™ i5 i5-4200U 1,6 GHz
  • - 31,8 cm (12.5") HD 1366 x 768 pixel LED-baggrundsbelysning Mat 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 500 GB HDD+SSD
  • - Intel® HD Graphics 4400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - 46 Wh 45 W
  • - Windows 7 Professional 64-bit
Garanti: Garanti: 3 års begrænset garanti (mulighed for opgraderinger, som sælges separat), 3 års garanti på HP-batteriet med lang levetid (fås kun med 3-års begrænset platformsgaranti)
Kort beskrivelse HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv :
Kort redaktionelle beskrivelse af %%titel%%

HP EliteBook 820 G1 Notebook PC
More>>>
HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv:
Den officielle marketing tekst af HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv som er leveret af producenten

Medarbejdere kan nu forlade kontoret ledsaget af rejseekspert. HP EliteBook 820 G1 - den industriførende tynde og lette notebook-pc - er ultramobil både på og væk fra kontoret. Arbejd med sikkerhed takket være kendte teknologier og sikkerhed til virksomheder, ydelse og administrationsfunktioner, der opfylder alle din virksomheds behov.

Elegant og stærk.

• Det er tid til en opgradering til HP EliteBook 820's markant tyndere og lettere design med en luksuriøst og blød færdigbehandling.


Det hele handler om forbindelser.

• Få fuld kontrol over dine trådløse forbindelser gennem en enkelt brugergrænseflade med understøttelse til de fleste netværk, herunder det nye 4G WWAN (ekstraudstyr)2, ved hjælp af HP Connection Manager.1


Solid sikkerhed.

• HP Sure Start gendanner produktiviteten og reducerer opkaldene til it-helpdesk ved angreb mod eller ødelæggelse af BIOS. HP Sure Start, som er eksklusiv fra HP, hjælper med at reducere nedetiden for brugere og it-personale3


Klar til at tage på rejse.

• Du skal aldrig bekymre dig igen om utilsigtede stød og mindre væskespild. HP's EliteBook-enheder bliver testet grundigt, så du ikke behøver at gøre det selv. I forbindelse med HP's testprocedurer afprøves pc'ernes ydeevne over 115.000 timer for at sikre, at de kan holde til krævende arbejdsmiljøer.


1 HP Connection Manager fås kun på Windows 7.

2 WWAN er en valgfri funktion, der sælges separat eller som tilbehør. WWAN-forbindelse kræver kontrakt med udbyder af trådløs datatjeneste samt netværksunderstøttelse og fås ikke i alle lande. Kontakt tjenesteudbyderen vedrørende dækningsområde og tilgængelighed. Forbindelseshastighederne afhænger af placering, miljø, netværksforhold og andre faktorer.

3 HP Sure Start fås kun til produkterne i EliteBook 800- og Workstation ZBook-serien.

Kort opsummerende beskrivelse HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP EliteBook 820 G1, Intel® Core™ i5, 1,6 GHz, 31,8 cm (12.5"), 1366 x 768 pixel, 8 GB, 500 GB

Lang opsummerende beskrivelse HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP EliteBook 820 G1. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i5, Processormodel: i5-4200U, Processorfrekvens: 1,6 GHz. Skærm diagonal: 31,8 cm (12.5"), HD-type: HD, Skærmopløsning: 1366 x 768 pixel. Intern hukommelse: 8 GB, Intern hukommelsestype: DDR3-SDRAM. Samlet lagringskapacitet: 500 GB, Lagermedie: HDD+SSD. On-board grafikkort, model: Intel® HD Graphics 4400. Operativsystem installeret: Windows 7 Professional. Produktfarve: Sort, Sølv

Design
Produkttype *
Laptop
Produktfarve *
Sort, Sølv
Formfaktor *
Muslingeskal
Oprindelsesland
Kina
Display
Skærm diagonal *
31,8 cm (12.5")
Skærmopløsning *
1366 x 768 pixel
Berøringsskærm *
No
HD-type
HD
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Skærmoverflade
Mat
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i5
Processorgeneration
4th gen Intel® Core™ i5
Processormodel *
i5-4200U
Processorkerner
2
Processortråde
4
Processor boost frekvens
2,6 GHz
Processorfrekvens *
1,6 GHz
Processor-cache
3 MB
Processor cache type
Smart cache
Processor sokkel
BGA 1168
Processor litografi
22 nm
Processor driftstilstande
64-bit
Processorserie
Intel Core i5-4200 Mobile series
Processor kodenavn
Haswell
Bus type
DMI2
FSB Paritet
No
Stepping
C0
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
Maksimalt antal PCI Express-kanaler
12
PCI Express slots version
2.0
PCI Express-konfigurationer
1x4, 2x4
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
DDR3-SDRAM
Hukommelsesur hastighed
1600 MHz
Hukommelseslayout (slots x størrelse)
2 x 4 GB
Hukommelsesstik
2x SO-DIMM
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
500 GB
Lagermedie *
HDD+SSD
Samlet kapacitet for HDD'er
500 GB
Antal installerede HDD'er
1
HDD kapacitet
500 GB
HDD-grænseflade
SATA
HDD hastighed
7200 rpm
Samlet kapacitet for SSD'er
32 GB
Antal installerede SSD'er
1
SDD-kapacitet
32 GB
SSD-grænsefladetype
mSATA
Optisk drevtype *
No
Indbygget kortlæser
Yes
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics 4400
Indbygget grafikadapter basefrekvens
200 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1000 MHz
Maksimalt indbygget grafikadapterhukommelse
1,74 GB
Indbygget grafikadapter DirectX-version
12
Indbygget grafikadapter-ID
0xA16
Lyd
Lydsystem
DTS Studio Sound HD
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Netværk
Wi-Fi
Yes
Bedste Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth-version
4.0
4G WiMAX
No
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Ethernet LAN-porte (RJ-45)
1
Antal DisplayPorts
1
DVI-port
No
Antal VGA-porte (D-sub)
1
S/PDIF-udgang
No
Mikrofonindgang
No
Kombineret hovedtelefon/mikrofon-port
Yes
Docking-stik
Yes
Opladningsport type
DC-in-stik
ExpressCard-slot
No
Cardbus PCMCIA slot type
No
Smartcard slot
No
Tilslutning af hovedtelefoner
3,5 mm
Samlet antal SATA-stik
4
Antal SATA III-stik
4
USB Sleep-and-Charge
Yes
Porte & Grænseflader
USB-porte til Sleep-and-Charge
1
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Spildsikret tastatur
Yes
Software
Operativsystemets arkitektur
64-bit
Gendannelse af operativsystem
Windows 8 Pro
Operativsystem installeret *
Windows 7 Professional
Processor særlige funktioner
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Teknologi (Intel® MWT)
Yes
Intel® Smart Connect Teknologi
Yes
Intel® Anti-Theft Teknologi (Intel® AT)
Yes
Intel® Rapid Start Teknologi
No
Intel® Smart Response Teknologi
No
Intel® Identity Protection Teknologi (Intel® IPT)
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
Yes
Intel® Turbo Boost Teknologi
2.0
Intel® Mindre Forretnings-fordele (Intel® SBA)
No
Intel® Matrix Storage Teknologi (Intel® MST)
No
Intel HD Audio Teknologi
Yes
Intel® Active Management Teknologi (Intel® AMT)
No
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
No
Intel® InTru™ 3D Teknologi
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Teknologi
Yes
Intel® Flex Memory Access
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
Yes
Intel® Trusted Execution Teknologi
No
Intel® Enhanced Halt State
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® Demand Based Switching
No
Intel® Sikker Nøgle
Yes
Intel® TSX-NI
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
No
Intel® 64
Yes
Udfør deaktivering af bit
Yes
Idle status
Yes
Termiske overvågningsteknologier
Yes
Processor-pakke størrelse
40 x 24 x 1.5 mm
Understøttede instruktionssæt
AVX 2.0
Processor kode
SR170
CPU-konfiguration (maks.)
1
Indlejret tilgængelige muligheder
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Smart Connect Technology-version
1,00
Intel® Identity Protection Technology version
1,00
Intel® Secure Key Technology version
1,00
Intel® ME Firmware Version
9.5
Intel® TSX-NI-version
0,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Dual Display Capable Teknologi
No
Intel® FDI Teknologi
No
Intel® Rapid Storage Teknologi
Yes
Intel® Fast Memory Access
No
Processor ARK ID
75459
Konfliktfri processor
Yes
Batteri
Antal battericeller
3
Batterikapacitet *
46 Wh
Strømstyring
Vekselstrømsadapter strøm
45 W
Sikkerhed
Slot til kabellås
Yes
Fingeraftrykslæser
Yes
Trusted Platform Module (TPM)
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
310 mm
Dybde
215,3 mm
Højde
21 mm
Vægt *
1,33 kg
Emballage indhold
Brugervejledning
Yes
Hurtig start guide
Yes
Andre funktioner
AC-adapter inkluderet
Yes
LightScribe
No
Intel® segment tagging
Enterprise
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2015-07-01 09:23:46
Dk har samlet 36 ekspertanmeldelser for HP EliteBook 820 G1 Intel® Core™ i5 i5-4200U Laptop 31,8 cm (12.5") HD 8 GB DDR3-SDRAM 500 GB HDD+SSD Wi-Fi 4 (802.11n) Windows 7 Professional Sort, Sølv og den gennemsnitlige ekspertbedømmelse er 80 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
80%