location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Slimline s3150.sc Desktop PC

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion Slimline s3150.sc Desktop PC
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
GJ277AA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0883585221899 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 8680
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 09 Mar 2024 14:19:00
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 13 Feb 2008
Product end of life date
Garanti: 1 år indlevering til opsamlingssted, reservedele og arbejdskraft
Kort beskrivelse HP Pavilion Slimline s3150.sc Desktop PC :
Kort redaktionelle beskrivelse af %%titel%%

Pavilion Slimline TV s3150.sc PC
More>>>
HP Pavilion Slimline s3150.sc Desktop PC:
Den officielle marketing tekst af HP Pavilion Slimline s3150.sc Desktop PC som er leveret af producenten

En flot og pladsbesparende pc til en overkommelig pris. Med denne slanke pc får du alt den kraft, du forventer i en kompakt og superflot enhed, der passer ind overalt i hjemmet.

Kort opsummerende beskrivelse HP Pavilion Slimline s3150.sc Desktop PC:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Pavilion Slimline s3150.sc Desktop PC

Lang opsummerende beskrivelse HP Pavilion Slimline s3150.sc Desktop PC:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Pavilion Slimline s3150.sc Desktop PC

Lille, slank og flot

Med en højde på bare 27,6 cm og en bredde på 10,7 cm er det nemt at få plads til denne slanke pc stående eller liggende. Med det smarte skinnende kabinet, der skjuler stik og diskdrev, passer den ind overalt i soveværelset, stuen eller køkkenet.

Maksimal kraft på minimal plads

Denne slanke pc er udstyret med masser af hukommelse, en hurtig processor, masser af harddiskplads samt en 15-i-1 digital medielæser. Med en bås til et HP Pocket Media Drive (medfølger ikke; skal anskaffes separat) kan du nemt overføre filer

Ét system, én stil – flot udseende og effektivt indre

HP's brede skærme, der passer perfekt til denne pc, har det samme flotte udseende med innovative funktioner, herunder praktisk opbevaringsområde til lavprofil tastaturet, floating display og HP MyDisplay software til nem opsætning