location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebox cb1-020no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
F8T65EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0888793218952 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 26666
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 26 Jun 2024 05:57:01
Datoen af den seneste ændring af databladet i Icecats system
End of life date: 30 Oct 2015
Product end of life date
Bullet Points HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mini PC Hvid 65 W
  • - Intel® Celeron® 2955U 1,4 GHz
  • - 4 GB DDR3L-SDRAM 1 x 4 GB
  • - 16 GB SSD Indbygget kortlæser
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - ChromeOS
Garanti: 1 års begrænset afhentnings- og returneringsservice der omfatter reservedele og arbejdskraft
Kort beskrivelse HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid :
Kort redaktionelle beskrivelse af %%titel%%

HP Chromebox CB1-020no PC (ENERGY STAR)
More>>>
HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid:
Den officielle marketing tekst af HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid som er leveret af producenten

Stue-pc'en og Google-verdenen samlet i ét. Med den næste generation af HP Chromebox kan du omdanne praktisk talt alle skærme og tv'er. Du kan få adgang til dine foretrukne websteder og Google Chrome-applikationer på få sekunder. Denne kompakte pc gør det sikkert at surfe, blive underholdt og anvende sociale medier i hele hjemmet.[1]

Kort opsummerende beskrivelse HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebox cb1-020no, 1,4 GHz, Intel® Celeron®, 2955U, 4 GB, 16 GB, ChromeOS

Lang opsummerende beskrivelse HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebox cb1-020no. Processorfrekvens: 1,4 GHz, Processorserie: Intel® Celeron®, Processormodel: 2955U. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR3L-SDRAM. Samlet lagringskapacitet: 16 GB, Lagermedie: SSD, Indbygget kortlæser. On-board grafikkort, model: Intel® HD Graphics. Operativsystem installeret: ChromeOS. Strømforsyning: 65 W. Kabinettype: Mini PC. Produkttype: Mini PC. Vægt: 640 g. Produktfarve: Hvid

Processor
Processorproducent *
Intel
Processorserie *
Intel® Celeron®
Processormodel *
2955U
Processorkerner
2
Processortråde
2
Processorfrekvens *
1,4 GHz
Processor sokkel
BGA 1168
Processor-cache
2 MB
Processor cache type
Smart cache
Systembus-hastighed
5 GT/s
Bus type
DMI2
FSB Paritet
No
Processor litografi
22 nm
Processor driftstilstande
64-bit
Processorserie
Intel Celeron Processor 2000 Series for Mobile
Processor kodenavn
Haswell
Thermal Design Power (TDP)
15 W
Tjunction
100 °C
PCI Express slots version
2.0
Maksimalt antal PCI Express-kanaler
10
PCI Express-konfigurationer
1x2, 1x4, 4x1
Antal installerede processorer
1
Stepping
C0
Maksimal intern hukommelse understøttet af processor
16 GB
Hukommelsestyper understøttet af processor
DDR3L-SDRAM, LPDDR3-SDRAM
Hukommelsesurhastigheder understøttet af processor
1333, 1600 MHz
Hukommelsesbåndbredde understøttet af processor (maks.)
25,6 GB/sek.
Fejlkorrigerende kode understøttet af processor
No
Hukommelse
Intern hukommelse *
4 GB
Maksimal intern hukommelse *
8 GB
Intern hukommelsestype
DDR3L-SDRAM
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Hukommelsesstik
1x SO-DIMM
Hukommelseskanaler
To-kanals
Lagring
Samlet lagringskapacitet *
16 GB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
1
Antal understøttede lagerdiske
1
Samlet kapacitet for SSD'er
16 GB
Antal installerede SSD'er
1
SDD-kapacitet
16 GB
SSD-grænsefladetype
M.2
Indbygget kortlæser
Yes
Grafik
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
Ikke tilgængelig
Indbygget grafikadapterfamilie
Intel® HD Graphics
On-board grafikkort, model *
Intel® HD Graphics
Indbygget grafikadapter basefrekvens
200 MHz
Indbygget grafikadapter dynamisk frekvens (maks.)
1000 MHz
Antal understøttede skærme (indbygget grafik)
3
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100 Mbit/s
Kabelteknologi
10/100Base-T(X)
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi-standarder
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth-version
4.0
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
DVI-port
No
Antal HDMI-porte *
1
Antal DisplayPorts
1
Ethernet LAN-porte (RJ-45)
1
Udgange til hovedtelefoner
1
Kombineret hovedtelefon/mikrofon-port
Yes
DC-in-stik
Yes
Samlet antal SATA-stik
2
Antal SATA III-stik
2
Design
Kabinettype *
Mini PC
Volumen
0,6 L
Vandkølesystem
No
Slot til kabellås
Yes
Kabellåseslids type
Kensington
Produktfarve *
Hvid
Oprindelsesland
Kina
Præstation
Lydsystem
Realtek ALC283
Lyd-output kanaler
5.1 kanaler
Produkttype *
Mini PC
Software
Operativsystem installeret *
ChromeOS
Processor særlige funktioner
Intel® Mindre Forretnings-fordele (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
No
Intel® Matrix Storage Teknologi (Intel® MST)
No
Intel HD Audio Teknologi
Yes
Intel® Active Management Teknologi (Intel® AMT)
Yes
Intel® 64
Yes
Intel® aktiv administrationsteknologi
9.5
Enhanced Intel SpeedStep Teknologi
Yes
Intel® Standard Manageability
No
Processor særlige funktioner
Indlejret tilgængelige muligheder
No
Intel® Pro trådløs skærm (Intel® Pro WiDi)
No
Intel® Wireless-AC-teknologi
No
Intel® Indbygget visuel teknologi
Yes
Thunderbolt™ 3 teknologi
No
Intel® InTru™ 3D Teknologi
No
Intel® Insider™
No
Intel® Clear Video HD Teknologi (Intel® CVT HD)
Yes
Intel® klar video teknologi
Yes
Intel® VT-x with Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Idle status
Yes
Termiske overvågningsteknologier
Yes
Intel® Stabil Billede Platformsprogram (SIPP)
No
Intel® AES Nye Instruktioner (Intel® AES-NI)
No
Intel® Sikker Nøgle
Yes
Intel® OS Guard
No
Intel® Trusted Execution Teknologi
No
Udfør deaktivering af bit
Yes
Intel® HD Graphics
Yes
Intel® FDI Teknologi
No
Intel® Flex Memory Access
No
Intel® Fast Memory Access
No
Intel® Smart Cache
Yes
Intel® QuickPath Interconnect
No
Intel® Enhanced Halt State
Yes
Intel® Demand Based Switching
No
Intel® Software Guard Extensions (Intel® SGX)
No
Intel® Clear Video Teknologi til MID (Intel® CVT for MID)
Yes
Processor-pakke størrelse
40 x 24 x 1.5 mm
Understøttede instruktionssæt
SSE4.1, SSE4.2
Processor kode
SR16Y
CPU-konfiguration (maks.)
1
UART
Yes
Intel® Virtualization Technology for Directed I/O (VT-d)
No
True Key™
No
Intel® Smart Connect Technology-version
1,00
Intel® Identity Protection Technology version
0,00
Intel® Stable Billede Platform Program (SIPP) version
0,00
Intel® Secure Key Technology version
1,00
Intel® Virtualization Technology (VT-x)
Yes
Intel® Small Business Advantage (SBA) version
0,00
Intel® Smart Response Technology version
0,00
Intel® ME Firmware Version
9.5
Intel® TSX-NI-version
0,00
Intel® Dual Display Capable Teknologi
No
Intel® Rapid Storage Teknologi
Yes
Intel® Unite understøttes
No
Processor ARK ID
75608
Intel® Smart Response Teknologi
No
Intel® Rapid Start Teknologi
No
Intel® Turbo Boost Teknologi
No
Intel® Smart Connect Teknologi
Yes
Intel® Hyper Threading Teknologi (Intel® HT Technology)
No
Intel® Quick Sync Video Teknologi
No
Intel® My WiFi Teknologi (Intel® MWT)
No
Intel® Identity Protection Teknologi (Intel® IPT)
No
Intel® Anti-Theft Teknologi (Intel® AT)
No
Konfliktfri processor
Yes
Strømstyring
Strømforsyning *
65 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50 - 60 Hz
Driftsbetingelser
Driftstemperatur (T-T)
10 - 40 °C
Opbevaringstemperatur (T-T)
-20 - 60 °C
Relativ luftfugtighed ved drift (H-H)
10 - 90%
Relativ luftfugtighed ved opbevaring (H-H)
5 - 90%
Driftshøjde
0 - 3050 m
Ikke-drift højde
0 - 4570 m
Godkendelser
Compliance-certifikater
RoHS
Bæredygtighed
Bæredygtighedscertifikater
EPEAT Silver, ENERGY STAR
Vægt & størrelser
Bredde *
126 mm
Dybde *
126 mm
Højde *
39 mm
Vægt *
640 g
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
No
Tastatur inkluderet
No
Andre funktioner
LightScribe
No
Intel® Virtualization Teknologi (Intel® VT)
VT-x
Kilde Testseek resumé Gennemsnitlig vurdering
Reviews
Updated:
2016-10-30 01:42:03
Dk har samlet 6 ekspertanmeldelser for HP Chromebox cb1-020no Intel® Celeron® 2955U 4 GB DDR3L-SDRAM 16 GB SSD ChromeOS Mini PC Hvid og den gennemsnitlige ekspertbedømmelse er 65 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
65%
Kilde anmeldelse kommentarer Vurdering
komputer.dk
Updated:
2016-10-30 01:42:03
Opgaven var nem nok at forstå: Find en pc, der er lille, lydløs og effektiv. Slut den til tv-skærmen, og brug den til at streame film og tv – og i øvrigt efter behov som supplement til hjemmets øvrige pc'er og tablets...
0%