location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-db0005no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
AV8Z6EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198701703075 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 347
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 11 Sep 2024 10:38:17
Datoen af den seneste ændring af databladet i Icecats system
Brochure (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 8645HS (maks. boost-clockfrekvens op til 5,0 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Home – HP anbefaler Windows 11 Pro til erhverv
  • - FHD-skærm på 43,9 cm (17,3") diagonalt
  • - NVIDIA® GeForce RTX™ 4060 laptop-GPU (8 GB dedikeret GDDR6-hukommelse)
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN Gaming Laptop 17-db0005no, Windows 11 Home – HP anbefaler Windows 11 Pro til erhverv, 17.3", AMD Ryzen™ 5, 16GB RAM, 512GB SSD, AMD GeForce RTX™ 4060, FHD, Sort
More>>>
HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort:
Den officielle marketing tekst af HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort som er leveret af producenten

Alt, hvad du skal bruge, og intet, du ikke skal bruge
Med den nye OMEN 17 har vi ikke spildt tid på at fylde den med funktioner, du aldrig vil bruge. I stedet for har den imponerende 17" IPS-skærm med 100 % sRGB, nye AI-forbedrede AMD CPU'er Ryzen™ 8000-serien[1] og NVIDIA® GPU'er i RTX™ 40-serien samt et numerisk RGB-tastatur med 21 zone alt, hvad du skal bruge til en fantastisk gamingoplevelse, og intet, du ikke skal bruge.

Kort opsummerende beskrivelse HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP OMEN 17-db0005no, AMD Ryzen™ 5, 43,9 cm (17.3"), 1920 x 1080 pixel, 16 GB, DDR5-SDRAM, Sort

Lang opsummerende beskrivelse HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP OMEN 17-db0005no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 8645HS. Skærm diagonal: 43,9 cm (17.3"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM. Diskret grafikadaptermodel: NVIDIA GeForce RTX 4060. Produktfarve: Sort

Fordyb dig i skærmen
Fordyb dig i skærmen

Med en imponerende 17" IPS-skærm med VRR og 100 % sRGB har du kun brug for denne skærm.[2]

Næste generations AI-ydeevne
Næste generations AI-ydeevne

Fremtiden for gaming er her med nye AI-forbedrede AMD CPU'er i Ryzen™ 8000-serien[1] og NVIDIA® GPU'er i RTX™ 40-serien.

Bygget til gaming, klar til alt
Bygget til gaming, klar til alt

Med et numerisk RGB-tastatur med 1 zone og FHD-kamera er den nye OMEN 17 klar til hvad som helst.[3]

Vi er i dette sammen
Vi er i dette sammen

Vi gør vores del med genbrugsmaterialer og EPEAT® Gold med Climate+[4] og ENERGY STAR®-certificering.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [5]

AMD Ryzen™ 5-processor

Oplev en desktop med en fantastisk ydeevne. Denne CPU har op til 6 kerner, 12 tråde og en revolutionerede ny arkitektur, så den kan klare alle AAA-spil, uanset hvor krævende de er. [1]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [6]

AMD Radeon™-grafikkort

Uanset om det er spil eller film, får du den bedste ydeevne til al din underholdning.

AMD FreeSync™-teknologi

Få den mest flydende og responsive spiloplevelse. Ved at synkronisere opdateringshastigheden med din GPU AMD FreeSync™, at der aldrig mere er forsinkelser eller forskudte skærmbilleder. [7]

Variabel opdateringshastighed

Opnå den bedste ydeevne til dit kreative arbejde uden at gå på kompromis med batteritiden. VRR-teknologi giver mulighed for, at din pc dynamisk tilpasser opdateringshastigheden ud fra billedhastigheden på det indhold, du viser.

Eyesafe®-certificeret skærm

Eyesafe®-certificerede skærme opfylder TÜV-krav til lavt blåt lys og Eyesafe®-standarder til beskyttelse af dine øjne mod skadeligt blåt lys uden at forvrænge farverne for at begrænse belastningen af øjnene, når du arbejder i længere tid.

Responstid på 7 ms

Hvor hurtigt skærmens pixels reagerer er afgørende for en helt perfekt billedgengivelse. Med en responstid på 7 ms gengiver skærmen alt indhold skarpt og flydende uden slørede bevægelser. [8]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [9]

16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

100 % sRGB

Fremvis dine kreationer i alle deres farver på den 100 % sRGB-skærm, hvor du får maksimal farvespektrum og præcision.

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet. [10]

Tastaturets taster indeholder genanvendt genbrugsplast
Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast. [11]

ENERGY STAR®

Dette produkt opfylder de kriterier, der kræver, at computere fungerer effektivt for at få ENERGY STAR-certificering. [12]

HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter. [13]

Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne og større kapacitet med Wi-Fi 6 og Bluetooth® 5.3 trådløst kort.

HP True Vision FHD

Du kan videochatte i levende kvalitet med Full HD-opløsning, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde.

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed.

Design
Farvenavn
Sort, sort Chrome-logo
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2024
Produktdesign
Malet finish
Display
Skærm diagonal *
43,9 cm (17.3")
Skærmopløsning *
1920 x 1080 pixel
HD-type
Fuld HD
Paneltype
IPS
Antirefleksskærm
Yes
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
43,9 cm
RGB-farverum
sRGB
Farveområde
100%
Display respons stigning/fald
7 ms
Maksimal opdateringshastighed
144 Hz
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
8645HS
Processorkerner
6
Processortråde
12
Processor boost frekvens
5 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Memory slots (available)
2
Grafik
Producent af diskret GPU-udstyr
AMD
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4060
Diskret grafikadapterhukommelse
8 GB
Diskret grafikhukommelsestype
GDDR6
Diskret grafikadapter *
Yes
Lyd
Indbygget mikrofon
Yes
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Netværk
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Antenne type
2x2
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Kombineret hovedtelefon/mikrofon-port
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Tastatur
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst zone på tastatur
1-zone RGB
Tastatur i fuld størrelse
Yes
Software
Forudinstalleret software
Copilot i Windows med Copilot-tast, 1 måneds prøveperiode for nye Microsoft 365-kunder, McAfee Online Protection (1 års abonnement), 1 måneds gratis prøveperiode på Adobe; 1 måneds gratis prøve periode på Xbox Game Pass
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Specifikke funktioner for mærket
HP sikkerhedsværktøjer
Kamera med privatlivsblænde; Understøtter Trusted Platform Module (firmware TPM)
HP Software medfølger
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP GTIN (EAN/UPC)
198701703075
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Batterilevetid (maks.)
7 t
Vedvarende afspilningstid, video
10 t
Bæredygtighed
Bæredygtige teknologier og materialer
Ocean-bound plastik i højtalerkabinet(ter) og kant; Tastaturtaster og sakse indeholder genanvendt genbrugsplastik
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP OMEN 17-db0005no AMD Ryzen™ 5 8645HS Laptop 43,9 cm (17.3") Fuld HD 16 GB DDR5-SDRAM NVIDIA GeForce RTX 4060 Sort:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[2] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[3] Kameraopløsning henviser til billedsensorens aktive pixels. De faktiske billedoptagelsespixels og billedformatet afhænger af den valgte app.
[4] Se registreringsstatus og niveauer for hvert enkelt land på www.epeat.net.
[5] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[6] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[7] FreeSync™ kan kun bruges med DisplayPort- eller HDMI-porttilslutning. FreeSync™ er en AMD-teknologi, der er aktiveret på FHD- eller QHD-skærme og er designet til at forhindre hakkende billeder og/eller svigtende synkronisering i spil og videoer ved at låse skærmens opdateringshastighed til grafikkortets billedhastighed. Kræver skærm, AMD Radeon™-grafikkort og/eller AMD A-Series-APU, der er kompatibel med DisplayPort™ Adaptive-Sync. AMD Catalyst™ 15.2 Beta (eller nyere) er påkrævet. De fleksible opdateringshastigheder varierer, afhængigt af skærmen.
[8] Alle ydeevnespecifikationer repræsenterer de typiske specifikationer, som er angivet af HP's komponentleverandører; Den faktiske ydeevne kan være enten højere eller lavere.
[9] Den flimmerfri funktion fjerner skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning.
[10] Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
[11] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[12] Baseret på EPEAT®-registrering i USA henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status afhænger af land. Få flere oplysninger på www.epeat.net.
[13] Genoplader batteriet op til 50 % inden for 30 minutter, når systemet er slukket (ved brug af kommandoen "Luk computeren"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når opladningen har nået 50 %, fortsætter opladningen ved normal hastighed. Opladning kan variere med +/- 10 % alt afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
Kræver internetadgang, som ikke medfølger. McAfee er forudinstalleret på din pc, og aktivering kræver en konto. Abonnementsfornyelse kræves efter udløb af prøveperioden. VPN-funktionen er ikke tilgængelig i Indien, Kina, Syrien eller Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skal permanent skifte væk fra S-tilstand. Det koster ikke noget at skifte væk fra S-tilstand, men du kan ikke skifte tilbage igen.
Batteritiden for MobileMark 25 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktion og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på https://bapco.com/products/mobilemark-25/.
Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedstandard, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet eller gennem højttaler (hvis der ikke er jackstik) og trådløs funktion aktiveret, men ikke tilsluttet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi 6 er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere.
Der kræves trådløst adgangspunkt samt forbindelse til internettet. Skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor wi-fi-indstillinger vil blive optimeret til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
TUV Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Få flere oplysninger på https://www.certipedia.com/?locale=en#search.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og embargobelagte lande eller andre lande, der er begrænset af gældende ret eller regler) for nye og eksisterende abonnenter, der er 18 år eller derover. Klik på Adobe-ikonet i startmenuen for at indløse 1-måneds prøvemedlemskab på udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis 1-måneds prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe-kontoside eller ved at kontakte kundesupport. Se de aktuelle priser for Adobe-produkter, der er omfattet af dette tilbud. Tilbuddet gælder ikke kunder med Education-, OEM- eller volumenlicenser. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIGT PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Eyesafe®-skærm til Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Få mere at vide på https://eyesafe.com.
AMD FreeSync™/FreeSync™ Premium/FreeSync™/FreeSync™ Replay Premium Pro er aktiveret på FHD-skærme eller skærme med højere opløsning med de ekstra krav, såsom mindst 120 Hz opdateringshastighed, kompensation for lav billedhastighed og HDR til understøttelse af AMD FreeSync™ Premium/FreeSync™ Premium Pro/FreeSync™ Replay. Kræver AMD Radeon-grafikkort og/eller AMD A-seriens APU-kompatible skærme, der er kompatible med DisplayPort/HDMI Adaptive-Sync. AMD 15.11 Crimson-driver (eller nyere) kræves for understøttelse af FreeSync via HDMI. Adaptive opdateringshastigheder varierer afhængigt af skærmen. AMD FreeSync™-/FreeSync™ Premium-/FreeSync™-/FreeSync™ Replay Premium Pro-teknologi kræver AMD Radeon-grafik og en skærm, der er certificeret af AMD. Få flere oplysninger på www.amd.com/freesync. GD-127 © 2023 Advanced Micro Devices, Inc. Alle rettigheder forbeholdes. AMD, AMD Arrow-logoet, Radeon, FreeSync og kombinationer heraf er varemærker tilhørende Advanced Micro Devices, Inc.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Tastaturkomponenter indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer varierer fra produkt til produkt.
Brug den strømadapter, der leveres sammen med pc'en, hvis du vil have optimal ydeevne og opladning af batteriet, mens du gengiver og gamer. Du kan bruge 100 W/20 V Type-C-adapteren eller power bank, når du kører mindre indlæsningsopgaver. Opladning ved slukket system understøttes kun på 20 V Type-C-adapter eller powerbank.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.