location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ProBook
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 G10
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
AK9S7AT
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198701702351 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 281
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 15 Aug 2024 01:37:46
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7530U (up to 4.5 GHz max boost clock, 16 MB L3 cache, 6 cores, 12 threads)
  • - FreeDOS
  • - 39.6 cm (15.6") diagonal FHD display
  • - AMD Radeon™ Graphics
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 og 3 års begrænset garanti og 90 dages begrænset garanti på software afhængigt af land. Batterier har som standard en begrænset garanti på et år. Få flere oplysninger om batteri på http://www.hp.com/support/batterywarranty/. Service på stedet og udvidet dækning fås også. HP Care Pack-services er udvidede serviceaftaler, der forlænger den begrænsede standardgaranti. Find det rette serviceniveau for dit HP-produkt med HP Care Pack Services Lookup-værktøjet på: http://www.hp.com/go/cpc .
Kort beskrivelse HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv :
Kort redaktionelle beskrivelse af %%titel%%

ProBook 455 15.6 inch G10 Notebook PC, 15.6", FreeDOS, AMD Ryzen™ 5, 16GB RAM, 512GB SSD, FHD
More>>>
HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv:
Den officielle marketing tekst af HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv som er leveret af producenten

Integrerede funktioner til ydeevne, robusthed og sikkerhed
HP ProBook 455 15" Laptop giver virksomheder i vækst ydeevne i erhvervsklassen, avanceret sikkerhed i flere lag og robusthed i et design, der nemt kan opgraderes. Den funktionsrige pc, der er drevet af en AMD-processor[2] og har lang batteritid, er velegnet til produktivitet over længere tid og muliggør hybridt arbejde.

Kort opsummerende beskrivelse HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ProBook 455 G10, AMD Ryzen™ 5, 39,6 cm (15.6"), 1920 x 1080 pixel, 16 GB, 512 GB, Sølv

Lang opsummerende beskrivelse HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ProBook 455 G10. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 7530U. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR4-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. Produktfarve: Sølv

Optimeret til hybridt arbejde

Vis dig fra din bedste side, uanset hvor du arbejder, med forbedrede kamerafunktioner og justering af belysning[3]

Testet i holdbarhed

Gennemgået 19 MIL-STD-tests[6] for robusthed og nem servicering – så du får mest muligt ud af din IT-investering.

Ydeevne til virksomheder i vækst

Vær klar til krævende opgaver med den nyeste AMD-CPU[2,4], lang batteritid samt hukommelse og lagring, som kan opgraderes.

Design
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2024
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
HD-type
Fuld HD
Paneltype
IPS
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
7530U
Processorkerner
6
Processortråde
12
Processor boost frekvens
4,5 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelse
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
1 x 16 GB
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express
NVMe
Yes
Kamera
Front kamera HD type
HD
Netværk
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Antenne type
2x2
Producent af WLAN-controller
MediaTek
Bluetooth-version
5.3
Tastatur
Specielle funktioner på tastaturet
Spilltåligt
Baggrundsbelyst tastatur
Yes
Inputenhedsmodel
HP Premium tangentbord
Batteri
Batteriteknologi
Lithium-Ion (Li-Ion)
Antal battericeller
3
Batterikapacitet *
51 Wh
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Fuld HD 16 GB DDR4-SDRAM 512 GB SSD Sølv:
Ansvarsfraskrivelse

[2] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[3] Kræver myHP-program og Windows OS.
[4] Valgfri funktion, der skal konfigureres på købstidspunktet.
[6] MIL-STD-test er ikke beregnet til at fastslå egnethed i henhold til det amerikanske forsvarsministeriums krav eller til militær brug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. Hændelige skader kræver tilkøb af HP Care Pack med dækning af hændelige skader.
Ansvarsfraskrivelser for teknisk specifikation
Windows 10 Pro-softwaren er forudinstalleret på dette system, og licens til Windows 11 Pro-software og klargøring til gendannelsessoftware medfølger. Der kan kun benyttes én Windows-softwareversion ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
Multicore er udviklet med henblik på at forbedre visse softwareprodukters funktion. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevnen og clock-frekvensen afhænger af belastningen fra programmer samt konfigurationen af hardware og software. AMD's nummerering er ikke et udtryk for clock-frekvensen.
Processorhastigheden angiver maksimal ydeevne; Processorerne kører med lavere hastigheder i tilstanden batterioptimering.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
I overensstemmelse med Microsofts supportpolitik understøtter HP ikke operativsystemerne Windows 8 eller Windows 7 på produkter, der er konfigureret med 7. generation af Intel og AMD-processorer (eller nyere). Ydermere udbydes der ikke drivere til Windows 8 eller 7 på http://www.support.hp.com.
Da hukommelsesmodulerne fra nogle tredjeparter ikke lever op til branchestandarderne, anbefales det at bruge HP-hukommelsesmoduler for at sikre kompatibilitet. Hvis du blander hukommelseshastigheder, vil systemet køre på den laveste hukommelseshastighed.
I forbindelse med lagerdrev er 1 GB = 1 milliard byte. TB = 1 billion byte. Den faktiske, formaterede kapacitet er mindre. Op til 30 GB er reserveret til systemgendannelsessoftware (i Windows 10 og 11).
Wi-Fi 6E kræver en Wi-Fi 6E-router og Windows 11 for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter til rådighed. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og er tilgængelig i lande, hvor Wi-Fi 6E understøttes.
Miracast er en trådløs teknologi, din computer kan bruge til at projicere din skærm til tv'er, projektorer og streaming.
WWAN-modulet er valgfrit og kræver fabrikskonfiguration og at du køber en separat servicekontrakt. Kontakt din serviceudbyder om dækning og tilgængelighed i dit område. Forbindelseshastighederne afhænger af placering, omgivelser, netværksforhold og andre faktorer. 4G LTE fås ikke til alle produkter. Dette gælder for alle områder.
SIM-slottet kan ikke tilgås af bruger uden WWAN-konfiguration.
Tastatur med bagbelysning fås som ekstraudstyr.
HD og FHD er nødvendigt for at kunne se HD-/FHD-billeder.
Opløsningen afhænger af skærmens egenskaber samt indstillingerne for opløsning og farvedybde.
Den faktiske lysstyrke bliver lavere med touch-skærmen.
HP Support Assistant kræver Windows og internetadgang.
HP QuickDrop kræver internetadgang, og Windows 10 pc er forudinstalleret på HP QuickDrop-programmet og enten en Android-enhed (telefon eller tablet-pc), der kører Android 7 eller senere med Android HP QuickDrop-appen og/eller en iOS-enhed (telefon eller tablet-pc), der kører iOS 12 eller senere med iOS HP QuickDrop-appen.
HP Smart Support kræver installation af HP TechPulse. Få flere oplysninger om aktivering af HP Smart Support på http://www.hp.com/smart-support .
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery fås til Z by HP-, HP Elite- og Pro-desktops og laptop-pc'er med Intel®- eller AMD-processorer og kræver en åben netværksforbindelse med ledning. Bemærk: Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Få flere oplysninger på: https://support.hp.com/us-en/document/c05115630 .
Absolute-agenten er slået fra ved levering og aktiveres, når kunden aktiverer et betalt abonnement. Abonnementer kan købes, så de gælder i perioder på flere år. Servicen er begrænset. Kontakt Absolute, hvis du vil have oplysninger om mulighederne uden for USA. Absolute Recovery-garantien er en begrænset garanti. Der gælder visse betingelser. Få flere oplysninger på: http://www.absolute.com/company/legal/agreements/ computrace-agreement. Data Delete er en valgfri service, som leveres af Absolute Software. Hvis den anvendes, gøres Recovery-garantien ugyldig. Kunderne skal først underskrive en aftale om godkendelse på forhånd og enten erhverve sig en pinkode eller købe én eller flere RSA SecurID-tokens fra Absolute Software for at kunne bruge Data Delete-tjenesten.
HP Secure Erase: Er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method.. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Få flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense er tilgængelig på udvalgte HP-pc'er med Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro eller Windows 11 Enterprise OS.
HP Sure Run Gen5 fås på udvalgte HP-pc'er og kræver Windows 10 og nyere.
HP Sure Recover Gen5 med integreret geninstallation af systembillede er tilkøb, som kræver Windows 10 og nyere og skal konfigureres i forbindelse med køb. Du skal sikkerhedskopiere vigtige filer, data, fotos, videoer osv. inden brug for at undgå tab af data. Netværksbaseret genoprettelse via wi-fi fås kun på pc'er med Intel Wi-Fi-modul.
HP Sure Start Gen7 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 eller nyere.
HP Sure Admin kræver Windows 10 eller nyere, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphoneapp fra Android- eller Apple-store.
HP Client Security Manager Gen7 kræver Windows og er tilgængelig på udvalgte HP Elite- og Pro-pc'er.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af platform og konfiguration.
HP Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear" sanitation method. HP Secure Erase understøtter ikke platforme med Intel® Optane™.
HP-fingeraftrykslæseren er ekstraudstyr, som skal konfigureres på købstidspunktet.
Aktivering af Secured-Core-pc kræver en Intel® vPro®-, AMD Ryzen™ Pro-processor eller Qualcomm-processor® med SD850 eller nyere og kræver 8 GB eller mere systemhukommelse. Secured-core-pc'en aktiveres fra fabrikken.
HP-fingeraftrykssensor er ekstraudstyr og skal konfigureres ved køb.
Faktiske watt-timer (Wh) for nye batterier kan afvige fra designkapaciteten og kan have en fuld opladningskapacitet, der afviger med op til 10, hvilket er typisk for lithium-ion-batterier. Batteriets kapacitet falder naturligt over tid og ved brug, afhængigt af flere faktorer som f.eks. indstillinger for batteritilstand, holdbarhed, temperatur, miljø, indlæste programmer, funktioner, systemkonfiguration og strømindstillinger.
Udbuddet kan variere fra land til land.
HP Care Packs sælges separat. Serviceniveauer og svartider for HP Care Packs kan variere afhængigt af din geografiske placering. Servicen træder i kraft på hardwarens købsdato. Der gælder visse restriktioner og begrænsninger. Få flere oplysninger på http://www.hp.com/go/cpc . HP's serviceydelser er omfattet af HP’s gældende vilkår og betingelser for serviceydelser, som kunden er gjort bekendt med i forbindelse med købet. Kunden kan have yderligere lovbestemte rettigheder i henhold til den gældende lokale lovgivning, og disse rettigheder påvirkes på ingen måde af HP's vilkår og betingelser for brug af serviceydelsen eller af HP's begrænsede garanti, der følger med HP-produktet.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Status varierer fra land til land. Find yderligere oplysninger på www.epeat.net.
128 GB og 256 GB PCIe® NVMe™ Value M.2 SSD sekundære drev er ekstraudstyr og skal købes separat og konfigureres i forbindelse med køb.
Begrebet "10/100/1000" eller "Gigabit" Ethernet angiver kompatibilitet med IEEE-standard 802.3ab til Gigabit Ethernet og antyder ikke faktisk driftshastighed på 1 Gb/s. Forbindelse til en Gigabit Ethernet-server samt netværksinfrastruktur er nødvendig for at opnå overførsel med høj hastighed.
HP Services Scan leveres via Windows Update på udvalgte produkter og kontrollerer berettigelsen på den enkelte hardwareenhed for at fastslå, om der er købt en HP TechPulse-aktiveret tjeneste og downloader automatisk den relevante software. HP TechPulse er en telemetri og analyseplatform, som leverer kritiske data omkring enheder og programmer. Se de komplette systemkrav, eller deaktiver denne funktion på http://www.hpdaas.com/requirements . Gælder ikke Kina.