location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Chromebook x360
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14b-cd0010no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
AJ7M6EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198701222316 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1381
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Oct 2024 07:35:04
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-N305 (op til 3,8 GHz med Intel® Turbo Boost Technology, 6 MB L3-cache, 8 kerner, 8 tråde)
  • - ChromeOS
  • - FHD-berøringsskærm på 35,6 cm (14") diagonalt
  • - Intel® UHD-grafikkort
  • - 8 GB memory; 128 GB UFS storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Chromebook x360 14b-cd0010no, ChromeOS, 14", Touchskærm, Intel® Core™ i3, 8GB RAM, 128GB UFS, FHD
More>>>
HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Den officielle marketing tekst af HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv som er leveret af producenten

Kraft til hverdagen
HP Chromebook x360 14" giver dig kraft til din dag med ydeevnen fra op til en Intel®-processor[3] parret med ChromeOS og indbygget virusbeskyttelse. Få lang batteritid[1] og hurtig opstart[8], så du kan holde dig i gang hele dagen. HP Chromebook har desuden et gennemtænkt design med bæredygtige materialer[7].

Kort opsummerende beskrivelse HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Chromebook x360 14b-cd0010no, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 pixel, 8 GB, 128 GB, ChromeOS

Lang opsummerende beskrivelse HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Chromebook x360 14b-cd0010no. Produkttype: Chromebook, Formfaktor: Konvertibel (mappe). Processorserie: Intel® Core™ i3, Processormodel: i3-N305. Skærm diagonal: 35,6 cm (14"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel, Berøringsskærm. Intern hukommelse: 8 GB, Intern hukommelsestype: LPDDR5-SDRAM. Samlet lagringskapacitet: 128 GB, Lagermedie: UFS. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: ChromeOS. Produktfarve: Sølv

Ubesværet produktivitet overalt
Ubesværet produktivitet overalt

Kom i mål med opgaverne med op til en Intel®-processor[3], indbyggede Google-apps, lang batteritid[1] og masser af lagerplads.

Skru op for underholdningen, chat eller samarbejde
Skru op for underholdningen, chat eller samarbejde

Skru ned for støjen og op for dine underholdningsbehov med kameraet i høj kvalitet[9] og den store 14"-skærm[5].

Praktisk design
Praktisk design

Med fleksibelt x360-design, indbygget beskyttelse og smarte sikkerhedsfunktioner er den designlet med dig i tankerne.

Udviklet til en bedre fremtid
Udviklet til en bedre fremtid

HP Chromebook x360 er fremstillet med ocean-bound plast og genanvendt genbrugsplast[7].

Intel® Core™-processor
Intel® Core™-processor

Få ydeevne og grafik til dit behov med en Intel®-processor til en overkommelig pris, så du kan tilslutte, lære og spille alle steder fra. [2]

Intel® UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel® UHD-grafikydelse kan du se forskellen i alt, hvad du laver. [10]

FHD IPS-touchskærm

Du kan altid se dit indhold i den bedst mulige kvalitet takket være den brede synsvinkel på 178 grader og den levende billedkvalitet. Og med berøringsteknologi kan du betjene pc'en direkte fra skærmen. [11]

16:9-billedformat

Et billedformat i 16:9 lader dig se mere indhold med mindre scrolling. [12]

ENERGY STAR®-certificeret

Spar energi og penge med ENERGY STAR®, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest. [13]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [14]

128 GB UFS

Med Universal Flash Storage får du lagring med høj ydeevne og hastighed samt lavere strømforbrug, når du er på farten.

Kameralukker

Det er slut med grim tape og tyggegummi for at skjule din private øjeblikke. Beskyt dit privatliv og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når du ikke bruger det.

To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

USB Type-C® Power + Display + 5 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 5 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket. [15]

Bagbelyst tastatur

Fortsæt selv i rum med svag belysning eller på flyrejser om natten. Med det oplyste tastatur kan du skrive komfortabelt i mange forskellige omgivelser.

HP True Vision HD-kamera

Du kan videochatte i levende kvalitet, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde. [16]

Design
Farvenavn
Sølvgrå
Produkttype *
Chromebook
Produktfarve *
Sølv
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Everyday
Introduktionsår
2024
Produktdesign
Malet cover og tastaturrammefinish, tekstureret base
Originalt mærkenavn
HP
Display
Skærm diagonal *
35,6 cm (14")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
Yes
HD-type
Fuld HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
35,6 cm
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i3
Processorgeneration
Intel Core i3-Nxxx
Processormodel *
i3-N305
Processorkerner
8
Processortråde
8
Processor boost frekvens
3,8 GHz
Processor-cache
6 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
8 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
4800 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
8 GB
Lagring
Samlet lagringskapacitet *
128 GB
Lagermedie *
UFS
Flash-hukommelse
128 GB
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Netværk
WLAN-controller model
MediaTek MT7921
Producent af WLAN-controller
MediaTek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
1
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
2
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
soft grey
Software
Prøvesoftware
100 GB Google One™ (1 års abonnement medfølger)
Operativsystem installeret *
ChromeOS
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision FHD
HP sikkerhedsværktøjer
H1 Sikker mikrocontroller; Kamera med privacy-lukker
HP segment
Hjem
HP GTIN (EAN/UPC)
198701222316
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
2
Batterikapacitet *
47 Wh
Batterilevetid (maks.)
10,25 t
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50/60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Beskyttelse af adgangskode
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR
Vægt & størrelser
Bredde
323 mm
Dybde
210,3 mm
Højde
20,4 mm
Vægt *
1,37 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
483 mm
Pakkehøjde
305 mm
Pakkevægt
2,02 kg
Land Distributør
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Chromebook x360 14b-cd0010no Intel® Core™ i3 i3-N305 35,6 cm (14") Berøringsskærm Fuld HD 8 GB LPDDR5-SDRAM 128 GB UFS Wi-Fi 6 (802.11ax) ChromeOS Sølv:
Ansvarsfraskrivelse

[1] Test udført af HP ved hjælp af Google Chrome OS drevet af LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden og afhængigt af brug. Få flere oplysninger om testene på http://www.chromium.org/chromium-os/testing/power-testing.
[3] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
[5] Det kræver Full HD-indhold (FHD) at se billeder i FHD.
[7] Laptops fremstillet med genanvendt ocean-bound plastik i produktets højttalerkabinetter, genanvendt aluminium i produktets cover og genanvendt genbrugsplast i tasterne. Procentdelen af materiale i hver komponent varierer efter produkt.
[8] Opstartshastigheden kan variere afhængigt af enheden. Ifølge tests på forskellige enheder fra Chromebook-porteføljen er 10 sekunder den gennemsnitlige opstartshastighed.
[9] Kameraopløsning henviser til billedsensorens aktive pixels. De faktiske billedoptagelsespixels og billedformatet afhænger af den valgte app.
[2] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationer. Intels nummerering er ikke en målestok for højere ydeevne. Intel og Core er varemærker tilhørende Intel Corporation i USA og andre lande.
[10] Der kræves HD-indhold for at kunne se billeder i HD-opløsning. Grafikkortudgang kan være begrænset baseret på skærmens maksimale opløsning. Visning af 4K-billeder kræver 4K-indhold.
[11] Der kræves Full HD-indhold (FHD), før du kan se billeder i Full HD.
[12] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[13] ENERGY STAR og ENERGY STAR-logoet er registrerede varemærker tilhørende det amerikanske miljøbeskyttelsesagentur (U.S. Environmental Protection Agency).
[14] Genoplader batteriet op til 50 % inden for 45 min., når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med din notebook. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 %, afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[15] Faktisk gennemløb kan variere. USB Type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[16] Nogle funktioner kræver software eller programmer fra tredjepart.
Ansvarsfraskrivelser for teknisk specifikation
Dette Google One-medlemsskabstilbud ("tilbuddet") giver dig abonnementsfordele uden omkostninger i en periode på 12 måneder fra den dag, du indløser tilbuddet. Når du har indløst tilbuddet, kan du bekræfte tilbudsperiodens slutdato under siden Abonnementer i Google Play Butik. Tilbuddet kræver en Google Payments-konto. Tilbuddet udløber og skal være indløst inden d. 31. januar 2021. Dette tilbud er begrænset til nye brugere af Google One i Australien, Canada (ekskl. Quebec), Danmark, Finland, Frankrig, Holland, Japan, New Zealand, Norge, Storbritannien, Sverige, Tyskland samt USA, som har købt en ny Chromebook-enhed fra og med d. 1. maj 2019. Find nærmere oplysninger på www.google.com/chromebook/offers/.
Test udført af HP vha. Google Chrome OS power LoadTest. Batteritiden varierer, og batteriets maksimale kapacitet reduceres med tiden afhængigt af brugen. Få flere oplysninger om testene på http://www.chromium.org/chromium-os/testing/power-testing.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Der kræves trådløst adgangspunkt samt forbindelse til internettet. Skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor wi-fi-indstillinger vil blive optimeret til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.