location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-1820no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5PF8EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415550705 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1169
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 12 Aug 2024 07:50:29
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 7700X (maks. boost-clockfrekvens 5,4 GHz, 32 MB L3-cache, 8 kerner, 16-trådet)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4070 SUPER (12 GB dedikeret GDDR6X-hukommelse)
  • - 16 GB memory; 4 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN 40L Desktop GT21-1820no PC, Windows 11 Home, AMD Ryzen™ 7, 16GB RAM, 2TB SSD, 2TB SSD, NVIDIA® GeForce RTX™ 4070 SUPER
More>>>
HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort:
Den officielle marketing tekst af HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort som er leveret af producenten

Tag dit spil til nye højder
OMEN by HP 40L gaming desktop-pc er den ultimative partner på din spillerejse. OMEN-desktoppen, der drives af den nyeste AMD-processor[1] og har avanceret grafikkort, har et enestående afkølingssystem, som forebygger overophedning. OMEN Desktop, der er udviklet til at kunne opgraderes uden værktøj, giver dig førsteklasses ydeevne, som opfylder dine gamingbehov.

Kort opsummerende beskrivelse HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP OMEN GT21-1820no, 4,5 GHz, AMD Ryzen™ 7, 7700X, 16 GB, 4 TB, Windows 11 Home

Lang opsummerende beskrivelse HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP OMEN GT21-1820no. Processorfrekvens: 4,5 GHz, Processorserie: AMD Ryzen™ 7, Processormodel: 7700X. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 5200 MHz. Samlet lagringskapacitet: 4 TB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon Graphics, Diskret grafikadaptermodel: NVIDIA GeForce RTX 4070 SUPER. Operativsystem installeret: Windows 11 Home. Strømforsyning: 800 W. Kabinettype: Tower. Produkttype: PC. Produktfarve: Sort

Altid kølig under pres
Altid kølig under pres

Strategisk placerede universelle blæsere forebygger overopedning, når det går hedt for sig i dit spil.

Værktøjsfrit design
Værktøjsfrit design

Du kan nemt opgradere og udvide hukommelse, lagerdrev og indvendige udvidelsesslots, så de passer til dit spil.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub tager alt lige fra softwareudvidelser, hardwarekontroller og live service til nye højder.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [2]

Processorer i AMD Ryzen™ 7000-serien

Velkommen til en ny epoke inden for ydeevne AMD Ryzen 7000-serien giver gamere og indholdsskabere fuld hastighed med kraften fra "Zen 4" til at tackle alle spil og workflows. En avanceret processor til alle, der giver pc'en endnu mere AMD-ydeevne. [3]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [4]

PCIe NVMe™ M.2 SSD-lagerplads

Opstart på få sekunder med lynhurtig hastighed med op til 2 TB PCIe NVMe™ M.2 SSD-lagerplads.

DTS: X® Ultra teknologi

Denne teknologi tilbyder specielt indstillede lydtilstande til forskellige typer spil ved at producere ægte og rumligt nøjagtig 3D-lyd gennem ethvert headsæt for at give fordybelse og dermed skabe den bedst mulige underholdningsoplevelse. [5]

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed. [6]

Kun USB Type-C® 10 Gbps signalhastighed
Kun USB Type-C® 10 Gbps signalhastighed

Sæt din eksterne lagringsenhed i med USB-C™-porten, som har 10 Gb/s signalhastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [7]

Hukommelse med to kanaler

Med dobbeltkanalsteknologi virker to kanaler samtidigt for at fordoble kommunikationshastigheden mellem hukommelsescontrolleren og RAM'en, hvilket øger systemets ydeevne.

Bæredygtigt design

Små ting gør en stor forskel, og derfor er dette produkt designet med bæredygtige materialer såsom vandbaseret maling. [8]

Væskekøling

Den problemfri varmestyring trækker lydløst og effektivt varme væk fra de kraftige processorer, så følsomme komponenter bliver beskyttet mod overophedning.

McAfee® LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee® LiveSafe™ i 30 dage. [9]

Glæd dig til 1 måned med spil i høj kvalitet

Få 1 måneds ubegrænset adgang til mere end 100 kvalitetsspil til pc. Der bliver hele tiden tilføjet nye spil, så der er altid noget nyt, du kan spille. [10]

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

OMEN Light Studio

Kontrollér RGB-lyseffekter på alle dine enheder og understøttede enheder via én app. OMEN Light Studio gør det nemt at tilpasse lyset ved hjælp af en lang række effekter, såsom omgivelser, bølger, interaktivt og meget mere.

Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 7
Processormodel *
7700X
Processorkerner
8
Processortråde
16
Processor boost frekvens
5,4 GHz
Processorfrekvens *
4,5 GHz
Processor-cache
32 MB
Processor cache type
L3
Antal installerede processorer
1
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Hukommelsesstik
4x DIMM
Hukommelsesur hastighed
5200 MHz
Lagring
Samlet lagringskapacitet *
4 TB
Lagermedie *
SSD
Optisk drevtype *
No
Antal installerede lagerdiske
2
Samlet kapacitet for SSD'er
4 TB
Antal installerede SSD'er
2
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express 4.0
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4070 SUPER
Diskret grafikadapterhukommelse
12 GB
Diskret grafikhukommelsestype
GDDR6X
Antal diskrete grafikadaptere
1
On-board grafikkort, model *
AMD Radeon Graphics
Antal grafikadapter HDMI-porte
1
Antal grafikadapter DisplayPorts
3
Netværk
Ethernet LAN *
Yes
Ethernet LAN-datahastigheder
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Bedste Wi-Fi standard
Wi-Fi 6E (802.11ax)
Wi-Fi-standarder
Wi-Fi 6E (802.11ax)
Producent af WLAN-controller
MediaTek
WLAN-controller model
RZ616
Antenne type
2x2
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 2.0-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
4
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte *
1
HDMI-version
2.1
DisplayPort-version
1.4a
Ethernet LAN-porte (RJ-45)
1
Mikrofonindgang
Yes
Linie ud
Yes
Line-in
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Udvidelsessokler
PCI Ekspres x4 slots
1
PCI Express x16 slots
1
Design
Kabinettype *
Tower
Vandkølesystem
Yes
Produktfarve *
Sort
RGB-hukommelsesbelysning
Yes
Introduktionsår
2024
Præstation
Markedspositionering
Spil
Bundkort chipsæt
AMD B650
Motherboard form faktor
micro ATX
Lydsystem
DTS:X Ultra
Lyd-output kanaler
5.1 kanaler
Beskyttelse af adgangskode
Yes
Produkttype *
PC
Software
Operativsystem installeret *
Windows 11 Home
Forudinstalleret software
ExpressVPN; LastPass Premium
Prøvesoftware
Xbox Game Pass, Microsoft 365
Processor særlige funktioner
Intel® ekstrem hukommelse profil (XMP)
Yes
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP Software medfølger
HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting; MyHP
HP segment
Hjem
Strømstyring
Strømforsyning *
800 W
80 PLUS certificering
80 PLUS Gold
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Vægt & størrelser
Bredde *
204 mm
Dybde *
470 mm
Højde *
467 mm
Vægt *
18,7 kg
Pakkebredde
592 mm
Pakkedybde
328 mm
Pakkehøjde
582 mm
Pakkevægt
19,3 kg
Emballage indhold
Skærm inkluderet *
No
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
210
Kulstofudledning, produktion (kg CO2e)
132
Kulstofudledning, logistik (kg CO2e)
2
Udledning af kulstof i slutningen af levetiden (kg CO2e)
2
Samlet kulstofudledning, uden brugsfase (kg CO2e)
75
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP OMEN GT21-1820no AMD Ryzen™ 7 7700X 16 GB DDR5-SDRAM 4 TB SSD NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Sort:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen. Kræver internetforbindelse, som ikke medfølger.
[2] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[3] Multi-Core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og frekvens afhænger af programarbejdsmængden samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for klokfrekvensen.
[4] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[5] Længere tids brug af personligt stereoudstyr ved fuld styrke kan beskadige brugerens hørelse. Risikoen for høreskader reduceres, hvis lydstyrken sænkes, og hvis der lyttes ved fuld lydstyrke i kortere tid.
[6] Den faktiske hastighed kan variere.
[7] Den faktiske hastighed kan variere. USB type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
[8] Procentdelen af vandbaseret maling varierer afhængigt af produkt.
[9] Internetforbindelse kræves og medfølger ikke. Abonnement er påkrævet efter 30 dage.
[10] 1 måneds prøveperiode for kun 1 USD – kampagner kan være forbeholdt nye medlemmer og/eller ikke gælde for alle medlemmer og gælder kun i en begrænset periode. Tilbud glæder ikke i Rusland og Tyrkiet; Andre geografiske begrænsninger kan også være gældende. Kræver kreditkort og Xbox-konto. Efter kampagneperiodens udløb fortsætter abonnementet automatisk til den på det tidspunkt gældende normalpris (kan ændres), medmindre abonnementet opsiges, plus gældende afgifter. For at stoppe med at betale skal du opsige dit abonnement eller deaktivere tilbagevendende fakturering på din Microsoft-konto (account.microsoft.com/services) eller på din Xbox-konsol, inden næste fakturadato. Få flere oplysninger på https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Køb af Xbox Game Pass Ultimate opgraderer automatisk dit/dine eksisterende Xbox Live Gold-, Xbox Game Pass- (pc eller konsol) og/eller EA Play-medlemskab(er) til Xbox Game Pass Ultimate med en omregningsfaktor, der svarer til antal tilbageværende dage. Få mere at vide på www.xbox.com/gamepass. Få flere oplysninger på Microsoft https://www.xbox.com/en-US/legal/subscription-terms.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
Kræver internetadgang, som ikke medfølger. McAfee er forudinstalleret på din pc, og aktivering kræver en konto. Abonnementsfornyelse kræves efter udløb af prøveperioden. VPN-funktionen er ikke tilgængelig i Indien, Kina, Syrien eller Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skal permanent skifte væk fra S-tilstand. Det koster ikke noget at skifte væk fra S-tilstand, men du kan ikke skifte tilbage igen.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 Ghz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor 6 GHz understøttes.
Går tilbage til LastPass Basic efter 30 dage.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Procentdelen af vandbaseret maling varierer efter produkt.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.