location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fd0037no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5NU1EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415547460 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 2004
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Sep 2024 07:25:13
Datoen af den seneste ændring af databladet i Icecats system
Bullet Points HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel®-processor N100 (op til 3,4 GHz med Intel® Turbo Boost Technology, 6 MB L3-cache, 4 kerner, 4 tråde)
  • - Windows 11 Home i S-tilstand
  • - FHD-skærm på 39,6 cm (15,6") diagonalt
  • - Intel® UHD-grafikkort
  • - 4 GB memory; 128 GB UFS storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Laptop 15-fd0037no, Windows 11 Home i S-tilstand, 15.6", Intel® N-series, 4GB RAM, 128GB UFS, FHD, Natural silver
More>>>
HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv:
Den officielle marketing tekst af HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv som er leveret af producenten

En driftssikker laptop, som hjælper dig med at holde fokus
Med HP 15,6" Laptop PC kan du få mere fra hånden med en driftssikker Intel®-processor[1] samt rigeligt med lagringsplads og effektivt grafikkort i et elegant og gennemtænkt design. Skabt til, at du kan tage den med over alt, og med ocean-bound plastik og genanvendt genbrugsplast [2] kan du nemt vise omverden, at du bekymrer dig om planeten.

Kort opsummerende beskrivelse HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP 15-fd0037no, Intel® N, 39,6 cm (15.6"), 1920 x 1080 pixel, 4 GB, Windows 11 Home in S mode, Sølv

Lang opsummerende beskrivelse HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP 15-fd0037no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® N, Processormodel: N100. Skærm diagonal: 39,6 cm (15.6"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 4 GB, Intern hukommelsestype: DDR4-SDRAM. On-board grafikkort, model: Intel® UHD Graphics. Operativsystem installeret: Windows 11 Home in S mode. Produktfarve: Sølv. Vægt: 1,59 kg

Bygget til, at du kan holde kontakten med alle og enhver
Bygget til, at du kan holde kontakten med alle og enhver

Skabt til samarbejde med et HP True Vision-kamera[3] med privacy-lukker, dobbelte mikrofoner og avanceret støjreduktion.

Kom nemt igennem dagen – hver dag
Kom nemt igennem dagen – hver dag

Gå trygt dagen i møde med en driftssikker Intel®-processor[1], rigelig lagringsplads, hurtige forbindelser og masser af hukommelse.

Produktivitet i højt tempo
Produktivitet i højt tempo

Denne enhed, som er EPEAT® Gold-registreret og ENERGY STAR®-certificeret[4], giver et tydeligt billede på en 15,6" skærm.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [5]

Intel® UHD-grafikkort

Du kan nemt streame indhold i 4K og spille dine foretrukne spil i 720p uden brug af et dedikeret grafikkort. Med fremragende Intel® UHD-grafikydelse kan du se forskellen i alt, hvad du laver. [6]

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [7]

Full HD-skærm

Læn dig tilbage, og nyd de krystalklare billeder, som bliver bragt til live af 2 mio. pixels Dit digitale indhold bliver bragt til live med en opløsning på 1920 x 1080. [8]

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

Bæredygtigt design
Bæredygtigt design

Fordi små ting kan gøre en stor forskel indeholder dette produkt bæredygtige materialer, som f.eks. ocean-bound plastik og genbrugsplastik. [9]

ENERGY STAR®-certificeret

Spar energi og penge med ENERGY STAR®, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest. [11]

To højttalere
To højttalere

Skru op for lyden til dine foretrukne musiknumre, film eller spil med to stereohøjttalere,

SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge
SuperSpeed USB type-C® 10 Gbps signalhastighed med strømforsyning, DisplayPort™ 1.4, HP Sleep og Charge

DDR4 er designet til at køre mere effektivt og driftssikkert ved højere hastigheder og er fremtiden inden for RAM. Med den større båndbredde bliver alt fra multitasking til spil meget bedre.

Tilsluttet med moderne standby

Hold styr på dine e-mails, kalendernotifikationer og meget mere, selv når du ikke bruger din pc. Din pc forbliver tilsluttet, så du kan få øjeblikkelige opdateringer.

Fuld Størrelse tastatur med integreret numerisk tastatur

Det fuldstørrelse tastatur med integreret numerisk tastatur giver dig mulighed for at skrive komfortabelt og øge produktiviteten med 1,5 mm tastevandring.

Mikrofon på lydløs

Få ro i sindet med en praktisk, dedikeret knap til at slå lyden fra mikrofonen, som er nem at aktivere. En LED-indikator fortæller dig, om den er tændt eller slukket.

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast. [10]

EPEAT® Gold-registreret

EPEAT® Gold-registrerede produkter er de højest vurderede produkter, der overholder alle EPEAT-kriterier. EPEAT er verdens førende miljømærke for elektronik. [12]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [13]

Nem tilslutning

Oplev hurtigere hastigheder, forbedret ydeevne, større kapacitet og kortere ventetid end tidligere iterationer med Wi-Fi 6E og Bluetooth® 5.3 trådløst kort. [14]

USB Type-C® 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-C®-port, der har 5 Gbps signaldatahastighed. Og den er reversibel, så du ikke behøver at tænke over, om stikket vender forkert. [15]

Design
Farvenavn
Natural silver
Produkttype *
Laptop
Produktfarve *
Sølv
Formfaktor *
Muslingeskal
Markedspositionering
Everyday
Introduktionsår
2024
Produktdesign
Mat finish på overflade og tastaturramme, tekstureret base
Originalt mærkenavn
HP
Display
Skærm diagonal *
39,6 cm (15.6")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
250 cd/m²
Skærm diagonal (metrisk)
39,6 cm
RGB-farverum
NTSC
Farveområde
45%
Processor
Processorproducent *
Intel
Processorserie *
Intel® N
Processormodel *
N100
Processorkerner
4
Processortråde
4
Processor boost frekvens
3,4 GHz
Processor-cache
6 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
4 GB
Intern hukommelsestype
DDR4-SDRAM
Hukommelsesur hastighed
3200 MHz
Hukommelseslayout (slots x størrelse)
1 x 4 GB
Lagring
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
1x1
WLAN-controller model
MediaTek MT7902
Producent af WLAN-controller
Realtek
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Porte & Grænseflader
Antal HDMI-porte *
1
HDMI-version
1.4b
Kombineret hovedtelefon/mikrofon-port
Yes
Præstation
Bundkort chipsæt
Intel® SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
myk grå
Software
Forudinstalleret software
LastPass Premium (30 dages gratis prøveversion), 1 års abonnement på Microsoft 365 Personal medfølger, McAfee Online Protection (30 dages prøve)
Prøvesoftware
25 GB Dropbox-lagring i 12 måneder
Operativsystem installeret *
Windows 11 Home in S mode
Specifikke funktioner for mærket
HP højttalertype
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP frontkamera
HP TrueVision HD
HP sikkerhedsværktøjer
Knap til afbrydelse af mikrofon; Privacy-lukker på kamera; Understøtter Trusted Platform-modul (TPM)
HP Software medfølger
HP Support Assistant; myHP
HP segment
Hjem
HP GTIN (EAN/UPC)
198415547460
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
3
Batterikapacitet *
41 Wh
Batterilevetid (maks.)
7,5 t
Vedvarende afspilningstid, video
10,75 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
45 W
Frekvens for vekselstrømsadapter
50/60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Bæredygtige teknologier og materialer
Ocean bound-plast i højttalerkabinet(ter); Tastaturtaster og -sakse er fremstillet af genanvendt genbrugsplast
Vægt & størrelser
Bredde
359,8 mm
Dybde
236 mm
Højde
18,6 mm
Vægt *
1,59 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
520 mm
Pakkehøjde
305 mm
Pakkevægt
2,29 kg
CO2-aftryk
Samlet CO2-fodaftryk (kg of CO2e)
140
Kulstofudledning, produktion (kg CO2e)
113
Kulstofudledning, logistik (kg CO2e)
4
Samlet kulstofudledning, uden brugsfase (kg CO2e)
26
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP 15-fd0037no Intel® N N100 Laptop 39,6 cm (15.6") Fuld HD 4 GB DDR4-SDRAM Wi-Fi 6 (802.11ax) Windows 11 Home in S mode Sølv:
Ansvarsfraskrivelse

[1] Multi-Core er udviklet med henblik på at forbedre visse softwareprodukters ydeevne. Denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af belastningen fra programmer samt konfigurationen af hardware og software. Intels nummerering er ikke en målestok for højere ydeevne.
[2] Ocean-bound plastikmateriale i højttalerkabinet, genbrugsplast i tastatursakse og taster. Procentdelen af genbrugsmaterialer i de enkelte komponenter varierer fra produkt til produkt.
[3] Nogle funktioner kræver software eller programmer fra tredjepart.
[4] Baseret på amerikansk EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
[5] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[6] Der kræves HD-indhold for at kunne se billeder i HD-opløsning. Grafikkortudgang kan være begrænset baseret på skærmens maksimale opløsning. Visning af 4K-billeder kræver 4K-indhold.
[7] Funktionen til at fjerne flimmer fjerner skærmflimmer via integreret DC-dæmpning af LED-bagbelysning.
[8] Der kræves Full HD-indhold (FHD), før du kan se billeder i Full HD.
[9] Procentdelen af ocean-bound plastik og genbrugsplastik varierer afhængigt af produkt. Procentdelen af genbrugsplastik er baseret på den definition, der fremgår af IEEE 1680.1-2018-standarden.
[10] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[11] ENERGY STAR og ENERGY STAR-logoet er registrerede varemærker tilhørende det amerikanske miljøbeskyttelsesagentur (U.S. Environmental Protection Agency).
[12] EPEAT® Silver-registreret, hvor det er relevant. EPEAT-registrering varierer fra land til land. Se registreringsstatus for hvert enkelt land på www.epeat.net.
[13] Genoplader batteriet op til 50 % inden for 45 min., når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med din notebook. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 %, afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[14] Wi-Fi 6E kræver en Wi-Fi 6E-router, som sælges separat, for at kunne fungere på 6 GHz-båndet. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes. Wi-Fi 6E er designet til at understøtte overførsel i gigabithastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat. Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.
[15] Faktisk gennemløb kan variere. USB Type-C® og USB-C® er varemærker tilhørende USB Implementers Forum.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
Kræver internetadgang, som ikke medfølger. McAfee er forhåndsinstalleret på din pc, og der kræves en konto til aktivering. Abonnement skal fornyes efter prøveperioden. VPN-funktionalitet fås ikke i Indien, Kina, Syrien og Nordkorea. McAfee er ikke kompatibel med Windows 11 i S-tilstand. Du skifte væk fra S-tilstand permanent. Det koster ikke noget at skifte væk fra S-tilstand, men du kan ikke skifte tilbage igen.
Batterilevetiden for Windows MobileMark 18 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brugen. Få yderligere oplysninger på https://bapco.com/products/mobilemark-2018-v1-5/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920x1080), lysstyrke på 150 nit, systemlydniveau på 17 %, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet og trådløs funktion aktiveret, men ikke forbundet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi 6E er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, der skal anskaffes separat.
Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 Ghz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor 6 GHz understøttes.
Alle specifikationer repræsenterer de typiske specifikationer, som er angivet af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
Går tilbage til LastPass Basic efter 30 dage.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows opdateres og aktiveres automatisk. Der kræves højhastighedsforbindelse til internettet og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Tasterne på tastaturet indholder genbrugsplast. Procentdelen af genbrugsmaterialer i de enkelte dele varierer fra produkt til produkt.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.