location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
ENVY x360
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-ac0083no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5AX2EA
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415458810 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 723
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 18 Jul 2024 03:11:21
Datoen af den seneste ændring af databladet i Icecats system
Brochure (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Ultra 5 125U (op til 4,3 GHz med Intel® Turbo Boost Technology, 12 MB L3-cache, 12 kerner, 14 tråde)
  • - Windows 11 Home
  • - 16" WUXGA-berøringsskærm
  • - Intel®-grafikkort
  • - 16 GB memory; 1 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv :
Kort redaktionelle beskrivelse af %%titel%%

Envy x360 2-in-1 Laptop 16-ac0083no, Windows 11 Home, 16", Touchskærm, Intel® Core™ Ultra 5, 16GB RAM, 1TB SSD, WUXGA, Gletsjersølv
More>>>
HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv:
Den officielle marketing tekst af HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv som er leveret af producenten

Få ubesværet multitasking med en AI-drevet 2-i-1-pc
Boost dine passioner med en HP Envy x360 16" 2-i-1 Laptop-pc med AI-teknologi og den seneste Intel®-processor[1], som optimerer databehandlingshastigheden og batteritiden, så du nemt kan multitaske. Og med 2-i-1-designet kan du skifte fra laptop til tablet. Laptoppen er fremstillet med genanvendelige materialer og emballage uden plastik, hvilket er godt for dig og miljøet.

Kort opsummerende beskrivelse HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP ENVY x360 16-ac0083no, Intel Core Ultra 5, 40,6 cm (16"), 1920 x 1200 pixel, 16 GB, 1 TB, Windows 11 Home

Lang opsummerende beskrivelse HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP ENVY x360 16-ac0083no. Produkttype: Hybrid (2-i-1), Formfaktor: Konvertibel (mappe). Processorserie: Intel Core Ultra 5, Processormodel: 125U. Skærm diagonal: 40,6 cm (16"), HD-type: WUXGA, Skærmopløsning: 1920 x 1200 pixel, Berøringsskærm. Intern hukommelse: 16 GB, Intern hukommelsestype: LPDDR5-SDRAM. Samlet lagringskapacitet: 1 TB, Lagermedie: SSD. On-board grafikkort, model: Intel Graphics. Operativsystem installeret: Windows 11 Home. Produktfarve: Sølv

Boost din produktivitet med indbygget AI
Boost din produktivitet med indbygget AI

Erobr din arbejdsdag med indbygget Ai-processorkraft, der giver optimeret batteritid og problemfri multitasking.

De rigtige værktøjer til enhver opgave
De rigtige værktøjer til enhver opgave

Tilslut nemt din smartphone for at overføre filer, og få krystalklare forbindelser med 5 MP-kameraet.

Bygget med tanke for vores fælles fremtid
Bygget med tanke for vores fælles fremtid

Indeholder genanvendte metaller[2] og plastik[3] og er EPEAT® Gold- med Climate+[4] og ENERGY STAR®-certificeret.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [5]

Gå ikke på kompromis. Få mere end blot ydeevne med Intel Core Ultra-processorer.

Vær alt det, du ønsker at være, både i og uden for spillet med optimeret ydeevne og nye funktioner. Spil hårdere, og arbejd smartere med Intel Core-processorer. [6]

Intel®-grafikkort

Med indbygget Intel® Arc™-grafik1 driver AI avanceret kreativitet og gameplay. Få den høje ydeevne, der er nødvendig for at skabe hurtigere og lade dig opsluge af spil i høj opløsning, selv når du er på farten. [7]

Mikrofon på lydløs
Mikrofon på lydløs

Få ro i sindet med en praktisk, dedikeret knap til at slå lyden fra mikrofonen, som er nem at aktivere. En LED-indikator fortæller dig, om den er tændt eller slukket.

Kameralukker

Det er slut med grim tape og tyggegummi for at skjule din private øjeblikke. Beskyt dit privatliv og din sikkerhed med en synlig, fysisk lukker, der slår din pc's kamera fra, når du ikke bruger det.

Thunderbolt™ 4 med USB4™ Type-C®

Den nyeste Thunderbolt™-løsning gør det muligt at levere strøm til din enhed eller tilslutte op til to 4K-skærme med ét enkelt kabel og lynhurtig 40 Gbps signalhastighed.

Adobe-tilbud

Få en prøveperiode på 1 måned på de bedste og meste kreative produktivitetsprogrammer fra Adobe ved køb af en computer fra HP.

Skærm med smal kant

Med en større skærm i en mindre ramme revolutionerer den ultratynde, næsten usynlige kant skærmens udseende med et smukt og effektivt design.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [8]

Copilot i Windows med Copilot-tast

Copilot i Windows giver dig intelligente svar. Få adgang ved at trykke på Copilot-tasten. [9]

Genbrugsaluminium
Genbrugsaluminium

Fordi de små ting gør en stor forskel, indeholder denne laptop bæredygtige materialer som f.eks. genanvendt aluminium. [10]

EPEAT® Gold med Climate+

Med EPEAT® Gold med Climate+ vælger du ansvarlighed og klimahandling. [11]

ENERGY STAR®-certificeret

Spar energi og penge med ENERGY STAR®, der er certificeret af EPA, så du bruger mindre energi og sparer penge, hvor det betyder mest. [12]

HP Fast Charge

Når laptoppen er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 45 minutter. [13]

Batteritid til lange dage

Forlæng dagen til ud på aftenen med batteritid på op til 13 timer og 15 minutter. Længere batteritid betyder, at du kan fortsætte hele dagen uden at skulle genoplade. [14]

Trådløst Bluetooth 5.4-kort

Bluetooth® 5.4 leveres med to nye funktioner, der tilsammen giver problemfri forbindelse. [15]

5 MP IR-kamera med temporal støjreduktion og integrerede dobbelte digitale mikrofoner

Med kvalitetskameraet kan du videochatte i imponerede detaljer med en opløsning på op til 2592 x 1944. [16]

Design
Produkttype *
Hybrid (2-i-1)
Produktfarve *
Sølv
Formfaktor *
Konvertibel (mappe)
Markedspositionering
Premium
Introduktionsår
2024
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,6 cm (16")
Skærmopløsning *
1920 x 1200 pixel
Berøringsskærm *
Yes
HD-type
WUXGA
Paneltype
IPS
Naturligt aspektforhold
16:10
Skærm glas type
Kant til kant glas
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
40,6 cm
RGB-farverum
sRGB
Farveområde
62,5%
Processor
Processorproducent *
Intel
Processorserie *
Intel Core Ultra 5
Processorgeneration
Intel Core Ultra (Series 1)
Processormodel *
125U
Processorkerner
12
Processortråde
14
Processor boost frekvens
4,3 GHz
Performance-kerner
2
Effektive kerner
8
Kerner med lav strømeffektivitet
2
Ydelseskerne maksimal turbofrekvens
4,3 GHz
Effektiv kerne maksimal turbofrekvens
3,6 GHz
Kerne med lav strømeffektivitet maksimal turbofrekvens
2,1 GHz
Basisfrekvens af performancekerne
1,3 GHz
Basisfrekvens af effektiv kerne
0,8 GHz
Kerner med lav strømeffektivitet Basisfrekvens
700 MHz
Processor-cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maksimal turbokraft
57 W
Neural processor-enhed (NPU)
Neural processor-enhed (NPU)
Intel AI Boost
Maksimal frekvens NPU
1,4 GHz
Understøttelse af sparsomhed
Yes
Understøttelse af Windows Studio-effekter
Yes
Understøttelse af AI-datatyper på NPU
FP16, FP32, Int8
AI-softwareframeworks understøttet af NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
LPDDR5-SDRAM
Hukommelsesur hastighed
6400 MHz
Hukommelse form faktor
On-board
Maksimal intern hukommelse *
16 GB
Lagring
Samlet lagringskapacitet *
1 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
1 TB
Antal installerede SSD'er
1
SDD-kapacitet
1 TB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Diskret grafikadaptermodel *
Ikke tilgængelig
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
No
On-board grafikkort, model *
Intel Graphics
Lyd
Lydsystem
DTS:X Ultra
Lyd
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera opløsning (numerisk)
5 MP
Infrarødt kamera (IR)
Yes
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 7 BE200
Producent af WLAN-controller
Intel
Bluetooth
Yes
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte
2
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-C-porte
1
Antal HDMI-porte *
1
HDMI-version
1.4
Thunderbolt 4 porte antal
1
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
3
Præstation
Bundkort chipsæt
Intel® SoC
Accelerometer
Yes
Gyroskop
Yes
Temperaturføler
Yes
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
pehmeänharmaa
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP Webcam 5MP
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
68 Wh
Batterilevetid (maks.)
13,25 t
Vedvarende afspilningstid, video
19,25 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
45 min.
Strømstyring
Vekselstrømsadapter strøm
65 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 2410 V
Sikkerhed
Beskyttelse af adgangskode
Yes
Bæredygtighed
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Vægt & størrelser
Bredde
356,7 mm
Dybde
245,8 mm
Højde
18,2 mm
Vægt *
1,87 kg
Emballeringsdata
Pakkebredde
80 mm
Pakkedybde
430 mm
Pakkehøjde
315 mm
Pakkevægt
3,13 kg
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP ENVY x360 16-ac0083no Intel Core Ultra 5 125U Hybrid (2-i-1) 40,6 cm (16") Berøringsskærm WUXGA 16 GB LPDDR5-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Home Sølv:
Ansvarsfraskrivelse

[1] Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af applikationens ydeevne samt software- og hardwarekonfigurationen. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
[2] Procentdelen af genbrugsmetal afhænger af produkt.
[3] Ca. 50 % genbrugsplast i følgende pc-komponenter: højttalerkabinet, bund, kant og tastaturtaster. Tastaturtaster er belagt med 50 % vandbaseret maling. 45 % PCR + 5 % OBP-plastik i højtalerkabinet. 90 % PIR-metal i tastaturramme og metalcover. 90 % genbrugsmetal i hængselbeslag. 100 % af yderemballagen er fremstillet af genbrugsfibre fra bæredygtighedscertificerede kilder; Procentdel af genanvendt genbrugsplast afhænger af produkt.
[4] Se registreringsstatus og niveauinddeling efter land på www.epeat.net.
[5] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[6] Intel og Core er varemærker tilhørende Intel Corporation i USA og andre lande.
[7] Intel® Arc™-grafikkort fås kun på udvalgte systemer med Intel® Core Ultra™-processor i H-serien med mindst 16 GB plads på systemdisken.
[8] Den flimmerfri funktionalitet eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning.
[9] Kræver Windows 11 og kompatibel processor med en NPU. Tilgængelighed og funktioner afhænger af marked og enhed. Kræver en Microsoft-konto for at logge på. I tilfælde, hvor Copilot ikke er tilgængelig i Windows, fører Copilot-tasten til Windows Search. Se http://aka.ms/WindowsAIFeatures
[10] Indeholder genanvendt metal.
[11] Indeholder genanvendt metal.
[12] ENERGY STAR og ENERGY STAR-logoet er registrerede varemærker tilhørende det amerikanske miljøbeskyttelsesagentur (U.S. Environmental Protection Agency).
[13] Genoplader batteriet op til 50 % inden for 45 min., når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med din notebook. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 %, afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[14] Batteriets levetid afhænger af flere faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktionalitet og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres med tiden, afhængigt af brugen. Få flere oplysninger på https://bapco.com/products/mobilemark-25/.
[15] Bluetooth er et varemærke tilhørende ejeren og anvendes af Hewlett-Packard Company på licensbasis. De valgfrie funktioner sælges separat eller som tilbehør.
[16] Nogle funktioner kræver software eller programmer fra tredjepart. Kræver internetforbindelse, som ikke medfølger.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batteritiden for MobileMark 25 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktion og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på https://bapco.com/products/mobilemark-25/.
Batteriet genoplades op til 50 % inden for 45 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefales til brug sammen med HP-adapteren, der leveres med den bærbare computer. Det anbefales ikke at bruge en batterioplader med lavere kapacitet. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningen kan variere med +/-10 % afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedstandard, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet eller gennem højttaler (hvis der ikke er jackstik) og trådløs funktion aktiveret, men ikke tilsluttet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 7-funktionalitet (802.11BE) kræver Windows 11 2024, udvalgte Intel® Core™- eller Intel® Core™ Ultra-processorer og en Wi-Fi 7-router, der sælges separat. Wi-Fi 7 er bagudkompatibel med tidligere 802.11-specifikationer. Fås kun i lande, hvor Wi-Fi 7 understøttes. Specifikationen for 802.11BE foreligger kun i kladdeform og er ikke endelig. Hvis den endegyldige specifikation afviger fra kladdespecifikationerne, kan det få indflydelse på enhedens mulighed for at kommunikere med andre 802.11BE-enheder.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og embargobelagte lande eller andre lande, der er begrænset af gældende ret eller regler) for nye og eksisterende abonnenter, der er 18 år eller derover. Klik på Adobe-ikonet i startmenuen for at indløse 1-måneds prøvemedlemskab på udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis 1-måneds prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe-kontoside eller ved at kontakte kundesupport. Se de aktuelle priser for Adobe-produkter, der er omfattet af dette tilbud. Tilbuddet gælder ikke kunder med Education-, OEM- eller volumenlicenser. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIGT PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Laptops fremstillet med genbrugsmetal i produktets kabinet. Procentdelen af genbrugsmetal variere fra produkt til produkt.
Tastaturkomponenter indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer varierer fra produkt til produkt.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.4 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.4 som Bluetooth® 5.3 eller ældre.