location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Victus Gaming
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-s1014no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5AW2EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415458513 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 714
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Jul 2024 00:54:04
Datoen af den seneste ændring af databladet i Icecats system
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brochure (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 8645HS (maks. boost-clockfrekvens op til 5,0 GHz, 16 MB L3-cache, 6 kerner, 12 tråde)
  • - Windows 11 Home
  • - FHD-skærm på 40,9 cm (16,1") diagonalt
  • - NVIDIA® GeForce RTX™ 3050 laptop-GPU (6 GB dedikeret GDDR6-hukommelse)
  • - 16 GB memory; 512 GB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

Victus Gaming Laptop 16-s1014no, Windows 11 Home, 16.1", AMD Ryzen™ 5, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3050, FHD, Mica-sølv
More>>>
HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Den officielle marketing tekst af HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort som er leveret af producenten

Gateway til maksimal ydeevne til gaming på farten
Victus by HP Laptop er lavet til den bedste pc-gaming. Denne elegante maskine omfatter en næste generations AMD-processor[1] og et moderne grafikkort. Denne laptop har også nye optimeringsfunktioner, der får endnu mere ud af ydeevnen[2], opdateret afkøling og et opgraderet tastatur.

Kort opsummerende beskrivelse HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Victus Gaming 16-s1014no, AMD Ryzen™ 5, 4,3 GHz, 40,9 cm (16.1"), 1920 x 1080 pixel, 16 GB, 512 GB

Lang opsummerende beskrivelse HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Victus Gaming 16-s1014no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: AMD Ryzen™ 5, Processormodel: 8645HS, Processorfrekvens: 4,3 GHz. Skærm diagonal: 40,9 cm (16.1"), HD-type: Fuld HD, Skærmopløsning: 1920 x 1080 pixel. Intern hukommelse: 16 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 512 GB, Lagermedie: SSD. On-board grafikkort, model: AMD Radeon 760M. Operativsystem installeret: Windows 11 Home. Produktfarve: Sort

De bedste og nyeste ydeevnekomponenter
De bedste og nyeste ydeevnekomponenter

Gaming, når det er bedst, med en kraftig AMD-processor[1], et moderne grafikkort og masser af hukommelse.

Optimeringsfunktioner for endnu bedre præstation.
Optimeringsfunktioner for endnu bedre præstation.

Victus gør det nemmere at gøre det bedre med funktioner, der automatisk optimerer dit spil, mens du spiller.

Udtryk dig selv med et opgraderet tastatur
Udtryk dig selv med et opgraderet tastatur

For første gang i en Victus kan du opgradere til et bagbelyst tastatur og vise dig fra din bedste gaming-side.

Bæredygtighed, der vil noget
Bæredygtighed, der vil noget

EPEAT® Gold[3]- og ENERGY STAR®-certificeret.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [4]

NVIDIA® GeForce RTX™ 3050

Få endnu mere kraft med 2. generations RTX, som drives af den prisvindende NVIDIA Ampere-arkitektur. AI og nye muligheder for optimering af systemet giver mere effektive gaming-laptops i nye og innovative formfaktorer. [5]

144 Hz FHD-skærm uden genskin

Formindsk frustrerende forsinkelser og image ghosting med en skærm, der kombinerer en opdateringshastighed på 144 Hz og en Full HD-opløsning på 1080 pixel for at opnå et jævnt, krystalklart gameplay. [6]

Eyesafe®-certificeret skærm

Eyesafe®-certificerede skærme opfylder TÜV-krav til lavt blåt lys og Eyesafe®-standarder til beskyttelse af dine øjne mod skadeligt blåt lys uden at forvrænge farverne for at begrænse belastningen af øjnene, når du arbejder i længere tid.

Skærm med smal kant

Med en større skærm i en mindre ramme revolutionerer den ultratynde, næsten usynlige kant skærmens udseende med et smukt og effektivt design.

144Hz-skærm

Reducer frustrerende forsinkelse og image ghosting med en 144 Hz-skærm. [7]

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed
SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

100 % sRGB

Fremvis dine kreationer i alle deres farver på den 100 % sRGB-skærm, hvor du får maksimal farvespektrum og præcision.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [8]

16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

OMEN Gaming Hub

OMEN Gaming Hub er stedet, som giver dig en endnu bedre gaming-oplevelse. OMEN Gaming Hub tager nemt og enkelt spil til nye højder med alt fra softwareforbedringer til hardwarekontrol og liveservices.

Bæredygtigt design

Fordi små ting kan gøre en stor forskel indeholder dette produkt bæredygtige materialer, som f.eks. ocean-bound plastik og genbrugsplastik. [9]

ENERGY STAR®

Dette produkt opfylder de kriterier, der kræver, at computere fungerer effektivt for at få ENERGY STAR-certificering. [3]

HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter. [11]

Nem tilslutning

Få lynhurtig Gbit-data med en kombination af Wi-Fi 6 (2 x 2) og Bluetooth® 5.3

HP True Vision FHD

Du kan videochatte i levende kvalitet med Full HD-opløsning, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde.

USB Type-C® Power + Display + 5 Gbps signalhastighed

Forsyn din enhed med strøm, eller slut den til en ekstern skærm ved hjælp af én USB-C®-port med en signalhastighed på 5 Gb/s. Og den kan vendes om, så du behøver ikke tænke på, hvordan du vender stikket.

Tastaturets taster indeholder genanvendt genbrugsplast
Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast. [10]

Design
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2024
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,9 cm (16.1")
Skærmopløsning *
1920 x 1080 pixel
Berøringsskærm *
No
HD-type
Fuld HD
Paneltype
IPS
LED-baggrundsbelysning
Yes
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
40,9 cm
RGB-farverum
sRGB
Farveområde
100%
Display respons stigning/fald
7 ms
Maksimal opdateringshastighed
144 Hz
Processor
Processorproducent *
AMD
Processorserie *
AMD Ryzen™ 5
Processormodel *
8645HS
Processorkerner
6
Processortråde
12
Processor boost frekvens
5 GHz
Processorfrekvens *
4,3 GHz
Processor-cache
16 MB
Processor cache type
L3
Hukommelse
Intern hukommelse *
16 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 8 GB
Memory slots (available)
2
Lagring
Samlet lagringskapacitet *
512 GB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
512 GB
Antal installerede SSD'er
1
SDD-kapacitet
512 GB
SSD-grænsefladetype
PCI Express 4.0
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 3050
Diskret grafikadapterhukommelse
6 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
AMD Radeon
On-board grafikkort, model *
AMD Radeon 760M
Lyd
Indbyggede højttaler(e)
Yes
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Privatlivskamera
Yes
Privatlivets fred type
Privatlivsnedlukning
Netværk
Bedste Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Netværk
Wi-Fi-standarder
Wi-Fi 6 (802.11ax)
Mobil netværksforbindelse *
No
Antenne type
2x2
Producent af WLAN-controller
Realtek
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.3
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
3
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-C-porte *
1
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
2
Præstation
Bundkort chipsæt
AMD SoC
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
Yes
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst zone på tastatur
1-zone RGB
Tastatur i fuld størrelse
Yes
Navn på tastaturfarve
moonstone grey
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision FHD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
4
Batterikapacitet *
70 Wh
Batterilevetid (maks.)
7,5 t
Vedvarende afspilningstid, video
10,25 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
200 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Trusted Platform Module (TPM)
Yes
Beskyttelse af adgangskode
Yes
Bæredygtighed
Overholdelse af bæredygtighed
Yes
Bæredygtighedscertifikater
ENERGY STAR, EPEAT Gold
Vægt & størrelser
Bredde
369 mm
Dybde
259,4 mm
Højde (front)
2,29 cm
Højde (bagside)
2,39 cm
Vægt *
2,33 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
552 mm
Pakkehøjde
345 mm
Pakkevægt
3,56 kg
Land Distributør
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP Victus Gaming 16-s1014no AMD Ryzen™ 5 8645HS Laptop 40,9 cm (16.1") Fuld HD 16 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Wi-Fi 6 (802.11ax) Windows 11 Home Sort:
Disclaimer

[1] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
[2] Farve kan variere fra område til område.. Se mulighederne i dit lokale område eller land.
[3] Baseret på amerikansk EPEAT®-registrering i henhold til IEEE 1680.1-2018 EPEAT®. EPEAT®-status er forskellig fra land til land. Få flere oplysninger på www.epeat.net.
[4] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
[5] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce RTX er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere. Forhør dig hos PC-producenten vedrørende understøttelse af specifikke NVIDIA-teknologier.
[6] Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[7] Alle specifikationer for ydeevne repræsenterer de typiske specifikationer, som er angivet af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
[8] Den flimmerfri funktionalitet eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning.
[9] Procentdelen af ocean-bound plastik og genbrugsplastik varierer afhængigt af produkt. Procentdelen af genbrugsplastik er baseret på den definition, der fremgår af IEEE 1680.1-2018-standarden.
[10] Procentdelen af genbrugsplast i tasterne kan være forskellig fra produkt til produkt.
[11] Genoplader batteriet op til 50 % inden for 30 minutter, når systemet er slukket (ved brug af kommandoen "Luk computeren"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når opladningen har nået 50 %, fortsætter opladningen ved normal hastighed. Opladning kan variere med +/- 10 % alt afhængigt af systemets tolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batteritiden for MobileMark 25 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktion og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på https://bapco.com/products/mobilemark-25/.
Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastningen samt software- og hardwarekonfigurationen. AMD's nummerering er ikke et udtryk for clockhastigheden.
Ydeevnen for Max Boost-klokfrekvens varierer, afhængigt af hardware-, software- og systemkonfigurationen.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedstandard, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet eller gennem højttaler (hvis der ikke er jackstik) og trådløs funktion aktiveret, men ikke tilsluttet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Wi-Fi 6 er designet til at understøtte gigabit-datahastighed ved overførsel af filer mellem to enheder, der er tilsluttet den samme router. Kræver en trådløs router, som sælges separat, og som understøtter 80 Mhz-kanaler og højere.
Der kræves trådløst adgangspunkt samt forbindelse til internettet. Skal købes separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6 er bagudkompatibel med tidligere 802.11-specifikationer.
Wi-Fi 6 (802.11ax) understøttes ikke i Hviderusland, hvor wi-fi-indstillinger vil blive optimeret til lokale lovmæssige krav (802.11ac).
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og embargobelagte lande eller andre lande, der er begrænset af gældende ret eller regler) for nye og eksisterende abonnenter, der er 18 år eller derover. Klik på Adobe-ikonet i startmenuen for at indløse 1-måneds prøvemedlemskab på udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis 1-måneds prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe-kontoside eller ved at kontakte kundesupport. Se de aktuelle priser for Adobe-produkter, der er omfattet af dette tilbud. Tilbuddet gælder ikke kunder med Education-, OEM- eller volumenlicenser. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIGT PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
FreeSync™ kan kun bruges med DisplayPort- eller HDMI-porttilslutning. FreeSync er en AMD-teknologi, der er aktiveret på FHD- eller QHD-skærme og er designet til at forhindre hakkende billeder og/eller svigtende synkronisering i spil og videoer ved at låse skærmens opdateringshastighed til grafikkortets billedhastighed. Kræver skærm, AMD Radeon™-grafikkort og/eller AMD A-Series-APU, der er kompatibel med DisplayPort™ Adaptive-Sync. Kræver AMD Catalyst™ 15.2 Beta (eller nyere). De fleksible opdateringshastigheder varierer, afhængigt af skærmen.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Tastaturkomponenter indeholder genanvendt genbrugsplast. Procentdelen af genanvendte genbrugsmaterialer varierer fra produkt til produkt.
Brug den strømadapter, der leveres sammen med pc'en, hvis du vil have optimal ydeevne og opladning af batteriet, mens du gengiver og gamer. Du kan bruge 100 W/20 V Type-C-adapteren eller power bank, når du kører mindre indlæsningsopgaver. Opladning af systemet understøttes kun på 20 V Type-C adapter eller power bank.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.3 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.3 som Bluetooth® 5.2 eller ældre.