location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
OMEN by HP
Product serie:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Hjem
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-wf1006no
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A5AV3EA show
Vis subsidiære artikel koder, anvendt i online markedspladsen
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198415458247 show
Kategori:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 1384
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 10 Jul 2024 20:17:53
Datoen af den seneste ændring af databladet i Icecats system
Brochure (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-14900HX (op til 5,8 GHz med Intel® Turbo Boost Technology, 36 MB L3-cache, 24 kerner, 32 tråde)
  • - Windows 11 Home
  • - 16,1" QHD-skærm
  • - NVIDIA® GeForce RTX™ 4080 laptop-GPU (12 GB dedikeret GDDR6-hukommelse)
  • - 32 GB memory; 2 TB SSD storage
Garanti: 1 år (1/1/0) begrænset garanti omfatter 1 år med reservedele og arbejdskraft. Ingen reparation på stedet. Vilkår og betingelser varierer fra land til land. Der gælder visse begrænsninger og undtagelser.
Kort beskrivelse OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort :
Kort redaktionelle beskrivelse af %%titel%%

OMEN Gaming Laptop 16-wf1006no, Windows 11 Home, 16.1", Intel® Core™ i9, 32GB RAM, 2TB SSD, NVIDIA® GeForce RTX™ 4080, QHD, Sort
More>>>
OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Den officielle marketing tekst af OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort som er leveret af producenten

Nyd kraftfuld sjov alle steder.
OMEN by HP 16" gaminglaptop er klar til at tage med dig overalt. Få kraft på desktopniveau med en 14. generations Intel® Core™-processor[1] og et moderne NVIDIA®-grafikkort, som begge reguleres af forbedret intern køling. Skærmen er lige så imponerende med høj opløsning, glidende billedovergange og funktioner til anti-genskær.

Kort opsummerende beskrivelse OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

OMEN by HP 16-wf1006no, Intel® Core™ i9, 40,9 cm (16.1"), 2560 x 1440 pixel, 32 GB, 2 TB, Windows 11 Home

Lang opsummerende beskrivelse OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

OMEN by HP 16-wf1006no. Produkttype: Laptop, Formfaktor: Muslingeskal. Processorserie: Intel® Core™ i9, Processormodel: i9-14900HX. Skærm diagonal: 40,9 cm (16.1"), HD-type: Quad HD, Skærmopløsning: 2560 x 1440 pixel. Intern hukommelse: 32 GB, Intern hukommelsestype: DDR5-SDRAM. Samlet lagringskapacitet: 2 TB, Lagermedie: SSD. On-board grafikkort, model: Intel® UHD Graphics, Diskret grafikadaptermodel: NVIDIA GeForce RTX 4080. Operativsystem installeret: Windows 11 Home. Produktfarve: Sort

Lige så kraftig som en desktop
Lige så kraftig som en desktop

Processor, grafikkort og hukommelse til at håndtere selv de mest krævende spil, uanset hvor du er.

Fremragende afkøling
Fremragende afkøling

Ydeevne betyder intet, hvis din laptop lyder som en jetmotor, så vælg OMENs forbedrede termiske design.

16,1"-skærm med silkeblød grafik
16,1"-skærm med silkeblød grafik

Bliv omsluttet med stor 16,1"-skærm med 3-sidet ramme og med høj opløsning uden genskær.

Bæredygtighed, der vil noget
Bæredygtighed, der vil noget

EPEAT® Gold[2]- og ENERGY STAR®-certificeret.

Få et nyt perspektiv
Få et nyt perspektiv

Fra en fornyet Start-menu til nye måder, hvorpå du kan oprette forbindelse til dine favoritpersoner, nyheder, spil og indhold, er Windows 11 stedet til at tænke, udtrykke og skabe på en naturlig måde. [3]

Gaming uden kompromis. Få mere end blot ydeevne med Intel Core- og Intel Core Ultra-processorer

Vær alt det, du ønsker at være, både i og uden for spillet med optimeret ydeevne og nye funktioner. Spil hårdere, og arbejd smartere med Intel Core-processorer. [4]

Hurtigere end hurtig

GPU'er i NVIDIA® GeForce RTX™ 40-serien er hurtigere end hurtig. De drives af NVIDIA Ada Lovelace-arkitektur, som giver et løft i både ydeevne og AI-drevet grafikkort. Oplev livagtige virtuelle verdner med ray tracing og ultrahurtig FPS-gaming. [5]

NVIDIA® G-SYNC™

Med NVIDIA® G-SYNC™-teknologien synkroniseres opdateringshastigheden for GPU'en og skærmen, så du får spil, der er skarpe, flydende og uden hakken og med minimal forsinkelse.

Refleksfri QHD IPS-skærm

Fordyb dig i den fantastiske QHD-opløsning med IPS-teknologi. Takket være en refleksfri skærm, der mindsker lysrefleksionen, får du en bemærkelsesværdig underholdningsoplevelse. [6]

Eyesafe®-certificeret skærm

Eyesafe®-certificerede skærme opfylder TÜV-krav til lavt blåt lys og Eyesafe®-standarder til beskyttelse af dine øjne mod skadeligt blåt lys uden at forvrænge farverne for at begrænse belastningen af øjnene, når du arbejder i længere tid.

SuperSpeed USB Type-C® 5 Gbps signaldatahastighed
SuperSpeed USB Type-C® 5 Gbps signaldatahastighed

Med mere end 100 % sRGB-farveplads giver denne skærm naturtro gengivelse af farver med minimal indsats. Perfekt til fotos, videoer – og alle dine kreative projekter.

Flimmerfri

Ved at benytte DC-nedtoningsteknologi, som styrer lysstyrken ved at tilpasse jævnstrøm frem for at cirkulere bagbelysningen, kan vi helt fjerne skærmflimmer, så skærmen er mere behagelig at se på. [7]

16:9-billedformat

Et billedformat på 16:9 giver dig mulighed for at se hele spillet.

100 % sRGB

Fremvis dine kreationer i alle deres farver på den 100 % sRGB-skærm, hvor du får maksimal farvespektrum og præcision.

Havplast

Vores laptops er bygget med omtanke for miljøet og indeholder bæredygtige materialer såsom ocean-bound plastik i højttalerkabinettet. [8]

Tastaturets taster indeholder genanvendt genbrugsplast

Vi giver dit tastatur et mere bæredygtigt design ved at bruge tastehætter, der er fremstillet af genanvendt genbrugsplast. [9]

HP Fast Charge
HP Fast Charge

Når din laptop er ved løbe tør for strøm, er der ingen, der har tid til at vente flere timer på opladningen. Luk ned for enheden, og gå fra 0 til 50 % opladning på ca. 30 minutter. [10]

HP True Vision FHD

Du kan videochatte i levende kvalitet med Full HD-opløsning, selv når lyset er svagt, og hver eneste samtale føles som en samtale ansigt til ansigt, så du kan bevare forbindelsen på en bedre måde. [12]

USB Type-A 5 Gbps signaldatahastighed

Tilslut dit eksterne lager med denne USB Type-A-port, der har 5 Gbps signaldatahastighed.

McAfee® LiveSafe™

Beskyt dit operativsystem med et gratis abonnement på McAfee® LiveSafe™ i 30 dage.

HP audio boost

Få lydkvalitet på et helt nyt niveau med smart forstærkningsteknologi, der giver høj, klar og dynamisk lyd.

Design
Produkttype *
Laptop
Produktfarve *
Sort
Formfaktor *
Muslingeskal
Markedspositionering
Spil
Introduktionsår
2024
Berettigelse til Intel® vPro™ platform
No
Originalt mærkenavn
HP
Display
Skærm diagonal *
40,9 cm (16.1")
Skærmopløsning *
2560 x 1440 pixel
Berøringsskærm *
No
HD-type
Quad HD
Paneltype
IPS
Naturligt aspektforhold
16:9
Antirefleksskærm
Yes
Skærmramme teknologi
Micro-Edge
Skærmens lysstyrke
300 cd/m²
Skærm diagonal (metrisk)
40,9 cm
RGB-farverum
sRGB
Farveområde
100%
Display respons stigning/fald
3 ms
Maksimal opdateringshastighed
240 Hz
Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i9
Processorgeneration
Intel Core i9-14xxx
Processormodel *
i9-14900HX
Processorkerner
24
Processortråde
32
Processor boost frekvens
5,8 GHz
Performance-kerner
8
Effektive kerner
16
Ydelseskerne maksimal turbofrekvens
5,8 GHz
Effektiv kerne maksimal turbofrekvens
4,1 GHz
Basisfrekvens af performancekerne
2,2 GHz
Basisfrekvens af effektiv kerne
1,6 GHz
Processor-cache
36 MB
Processor cache type
L3
Processor base power
55 W
Maksimal turbokraft
157 W
Hukommelse
Intern hukommelse *
32 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelsesur hastighed
5600 MHz
Hukommelse form faktor
SO-DIMM
Hukommelseslayout (slots x størrelse)
2 x 16 GB
Memory slots (available)
2
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
NVMe
Yes
SSD-formfaktor
M.2
Optisk drevtype *
No
Grafik
Producent af diskret GPU-udstyr
NVIDIA
Diskret grafikadaptermodel *
NVIDIA GeForce RTX 4080
Diskret grafikadapterhukommelse
12 GB
Diskret grafikhukommelsestype
GDDR6
On-board grafikkort *
Yes
4
Intel
Diskret grafikadapter *
Yes
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel® UHD Graphics
Grafik
NVIDIA G-SYNC
Yes
Lyd
Lydsystem
DTS:X Ultra
Antal indbyggede højttalere
2
Indbygget mikrofon
Yes
Antal mikrofoner
2
Kamera
Front kamera
Yes
Front kamera HD type
Fuld HD
Netværk
Bedste Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi-standarder
Wi-Fi 7 (802.11be)
Mobil netværksforbindelse *
No
Antenne type
2x2
WLAN-controller model
Intel Wi-Fi 7 BE200
Producent af WLAN-controller
Intel
Ethernet LAN
Yes
Ethernet LAN-datahastigheder
10, 1000, 100 Mbit/s
Bluetooth
Yes
Bluetooth-version
5.4
Porte & Grænseflader
Antal USB 3.2 Gen 1 (3.1 Gen 1) type-A-porte *
2
Ethernet LAN-porte (RJ-45)
1
Antal HDMI-porte *
1
HDMI-version
2.1
Thunderbolt 4 porte antal
2
Intel® Thunderbolt 4
Yes
Kombineret hovedtelefon/mikrofon-port
Yes
Opladningsport type
USB Type-C
USB type-C DisplayPort alternativ tilstand
Yes
USB strømforsyning
Yes
USB Sleep-and-Charge
Yes
USB-porte til Sleep-and-Charge
33
Præstation
Bundkort chipsæt
Intel HM770
Tastatur
Pegeredskab
Touchpad
Numerisk tastatur *
No
Baggrundsbelyst tastatur
Yes
Baggrundsbelyst zone på tastatur
4-zone RGB
Tastatur i fuld størrelse
Yes
Software
Operativsystem installeret *
Windows 11 Home
Specifikke funktioner for mærket
HP lydboost
Yes
HP højttalertype
HP Dual Speakers
HP Imagepad
Yes
HP frontkamera
HP TrueVision FHD
HP segment
Hjem
Batteri
Batteriteknologi
Lithium polymer (LiPo)
Antal battericeller
6
Batterikapacitet *
83 Wh
Batterilevetid (maks.)
4,75 t
Vedvarende afspilningstid, video
6 t
Hurtig opladning
Yes
Hurtig opladningstid (20%)
30 min.
Strømstyring
Vekselstrømsadapter strøm
280 W
Frekvens for vekselstrømsadapter
50 - 60 Hz
Indgangsspænding for vekselstrømsadapter
100 - 240 V
Sikkerhed
Beskyttelse af adgangskode
Yes
Vægt & størrelser
Bredde
369 mm
Dybde
259,4 mm
Højde
23,5 mm
Vægt *
2,39 kg
Emballeringsdata
Pakkebredde
69 mm
Pakkedybde
552 mm
Pakkehøjde
345 mm
Pakkevægt
4,28 kg
Land Distributør
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse OMEN by HP 16-wf1006no Intel® Core™ i9 i9-14900HX Laptop 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4080 Wi-Fi 7 (802.11be) Windows 11 Home Sort:
Ansvarsfraskrivelse

[1] Multi-core er designet til at øge visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen samt hardware- og softwarekonfigurationen. Intels nummerering er ikke en målestok for højere ydeevne.
[2] Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. EPEAT®-status varierer fra land til land. Se mere på www.epeat.net.
[3] Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Der skal muligvis betales gebyrer til internetudbyderen, og med tiden kan der komme ekstra krav i forbindelse med opdateringer. Se http://www.windows.com .
[4] Intel og Core er varemærker tilhørende Intel Corporation i USA og andre lande.
[5] ©2024 NVIDIA Corporation. NVIDIA, NVIDIA-logoet, GeForce og GeForce er registrerede varemærker og/eller varemærker tilhørende NVIDIA Corporation i USA og andre lande. Alle andre varemærker og ophavsrettigheder tilhører deres respektive ejere.
[6] Der kræves Quad HD-indhold (QHD) for at kunne se billeder i Quad HD.
[7] Funktionen til at fjerne flimmer fjerner skærmflimmer via integreret DC-dæmpning af LED-bagbelysning.
[8] Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
[9] Procentdelen af genanvendt genbrugsplast i tastehætterne kan variere fra produkt til produkt.
[10] Genoplader batteriet op til 50 % inden for 30 min., når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når opladningen har nået 50 %, fortsætter opladningen ved normal hastighed. Opladningstiden kan variere med +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
[12] Nogle funktioner kræver software eller programmer fra tredjepart.
Ansvarsfraskrivelser for teknisk specifikation
25 GB gratis Dropbox-lagerplads i 12 måneder fra registreringsdatoen. Få flere oplyssninger, herunder brugsvilkår og afbestillingspolitik, på Dropbox-webstedet https://www.dropbox.com/help/space/hp-promotion. Kræver internetforbindelse, som ikke medfølger.
30 dages gratis abonnement på McAfee LiveSafe-tjenesten medfølger. Der kræves internetforbindelse, som ikke medfølger. Abonnement er påkrævet efter udløbsdatoen.
Batteritiden for MobileMark 25 afhænger af forskellige faktorer, herunder produktmodel, konfiguration, indlæste programmer, funktioner, brug, trådløs funktion og strømstyringsindstillinger. Batteriets maksimale kapacitet reduceres naturligt med tiden og afhængigt af brug. Få flere oplysninger på https://bapco.com/products/mobilemark-25/.
Batteriet genoplades op til 50 % inden for 30 minutter, når systemet er slukket (med kommandoen "Luk ned"). Anbefalet til brug sammen med den HP-adapter, der følger med notebooken. Brug af en batterioplader med mindre kapacitet anbefales ikke. Når batteriet er 50 % opladet, bliver opladningshastigheden atter normal. Opladningstiden kan variere +/-10 % baseret på systemtolerance. Fås til udvalgte HP-produkter. Se en komplet liste over produktfunktioner på http://store.hp.com.
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
Batteritiden er testet af HP med uafbrudt FHD-videoafspilning, opløsning på 1080p (1920 x 1080), lysstyrke på 150 nit, systemlydniveau på 17 % som billedstandard, afspillerlydniveau på 100 %, afspilning fra lokal harddisk på fuld skærm, hovedtelefon tilsluttet eller gennem højttaler (hvis der ikke er jackstik) og trådløs funktion aktiveret, men ikke tilsluttet. Den faktiske batteritid afhænger af konfigurationen, og den maksimale kapacitet bliver mindre med tiden.
Kræver trådløst adgangspunkt og internetforbindelse, som sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 7-funktionalitet (802.11BE) kræver Windows 11 2024, udvalgte Intel® Core™- eller Intel® Core™ Ultra-processorer og en Wi-Fi 7-router, der sælges separat. Wi-Fi 7 er bagudkompatibel med tidligere 802.11-specifikationer. Fås kun i lande, hvor Wi-Fi 7 understøttes. Specifikationen for 802.11BE foreligger kun i kladdeform og er ikke endelig. Hvis den endegyldige specifikation afviger fra kladdespecifikationerne, kan det få indflydelse på enhedens mulighed for at kommunikere med andre 802.11BE-enheder.
Alle specifikationer repræsenterer de typiske specifikationer, som leveret af HP's komponentleverandører; den faktiske ydeevne kan være højere eller lavere.
Procentdel af aktivt plus ikke-aktivt visningsområde til aktivt visningsområde plus kant. Måles ud fra en lukket laptop, der ligger vertikalt mod bordet.
HP Sleep and Charge med USB-standardopladningskabel eller -kabeladapter i kombination med en ekstern enhed giver dig de bedste resultater.
TUV Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Få flere oplysninger på https://www.certipedia.com/?locale=en#search.
Faktiske watt-timer (Wh) for batteri vil variere afhængigt af designkapacitet. Batteriets kapacitet reduceres naturligt med opbevaring, tid, brug, miljø, temperatur, systemkonfiguration, indlæste apps, funktioner, strømstyringsindstillinger og andre faktorer.
Skal aktiveres inden for 180 dage efter Windows-aktivering.
Tilbuddet gælder i hele verden (undtagen Kina og embargobelagte lande eller andre lande, der er begrænset af gældende ret eller regler) for nye og eksisterende abonnenter, der er 18 år eller derover. Klik på Adobe-ikonet i startmenuen for at indløse 1-måneds prøvemedlemskab på udvalgt Adobe-software. Softwaren er knyttet til enheden og kan ikke overføres. Hvis du vil tilmelde dig automatisk fornyelse af abonnementet, skal du angive betalingsmetoden i forbindelse med tilmelding. Når du angiver en betalingsmetode, bliver dit abonnement automatisk fornyet til den valutakurs, der er gældende på fornyelsesdatoen. Hvis du opsiger, inden den gratis 1-måneds prøveperiode udløber, koster det dig ikke noget. Du kan til enhver tid opsige via din Adobe-kontoside eller ved at kontakte kundesupport. Se de aktuelle priser for Adobe-produkter, der er omfattet af dette tilbud. Tilbuddet gælder ikke kunder med Education-, OEM- eller volumenlicenser. Kræver tilgængelighed i modtagerens område. Yderligere vilkår og betingelser kan gælde. UGYLDIGT PÅ STEDER MED FORBUD ELLER LOVMÆSSIGE BEGRÆNSNINGER.
Eyesafe®-skærm til Low Blue Light er den kvalitet, som testen specificerer, at skærmen skal overholde. Få mere at vide på https://eyesafe.com.
Vægten og systemets størrelse kan variere som følge af konfigurations- og produktionsforskelle.
Procentdelen af ocean-bound plastik i de enkelte komponenter varierer efter produkt.
Laptops fremstillet med genbrugsmetal i produktets kabinet. Procentdelen af genbrugsmetal variere fra produkt til produkt.
Tastatursakse indeholder naturlige, genanvendelige råstoffer, som er baseret på en massebalancetilgang. Tastaturets taster indeholder genanvendt genbrugsplast. Procentdelen af genbrugsplast i de enkelte komponenter varierer fra produkt til produkt.
Brug den strømadapter, der leveres sammen med pc'en, hvis du vil have optimal ydeevne og opladning af batteriet, mens du gengiver og gamer. Du kan bruge 100 W/20 V Type-C-adapteren eller power bank, når du kører mindre indlæsningsopgaver. Opladning ved slukket system understøttes kun på 20 V Type-C-adapter eller powerbank.
Xbox Game Pass sælges separat. Kreditkort påkrævet. Når kampagneperioden slutter, vil du blive opkrævet det almindelige gebyr for medlemskab, medmindre du opsiger. Vilkår, udelukkelser og streamingbegrænsninger gælder. Xbox Cloud Gaming (Beta): udvalgte enheder og regioner. Efter perioden skal du have et aktivt medlemskab for at spille spil og for at spille sammen med flere spillere online. Sortimentet af spil afhænger af tidspunkt, region og enhed. DLC sælges separat. Hvis et spil fjernes fra udvalget, eller dit medlemskab udløber, skal du købe spillet separat for at benytte din DLC. Hvis du allerede er Xbox Live Gold-medlem og/eller Game Pass til konsol/pc-medlem, konverteres eventuelle resterende dage af dit eller dine medlemskaber til Ultimate ved hjælp af en omregningsfaktor. Indløsning af fremtidige koder vil også blive omregnet i henhold til omregningsfaktoren. Alle omregninger til Ultimate er endelige. Se detaljer og systemkrav på www.xbox.com/gamepass. Tilbuddet gælder alle Xbox Game Pass-markeder med undtagelse af Rusland. Digital Direct: Dit digitale indhold leveres direkte til din enhed i forbindelse med opsætningen; det er ikke nødvendigt at bruge en kode.
Den flimmerfri funktion eliminerer skærmflimmer ved at integrere LED-bagbelysningen i DC-nedtoning eller LED-emissioner. OLED-panel fungerer med DC-NEDTONING, når den er over 100 nits.
Bluetooth® 5.4 kræver understøttelse af Microsoft OS/Chrome OS. Indtil understøttelse af Microsoft OS/Chrome OS fås, fungerer Bluetooth® 5.4 som Bluetooth® 5.3 eller ældre.