location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort

Mærke:
Den generelle varemærke af en fabrikant, hvorved forbrugeren kender sine produkter. En fabrikant kan have flere mærkenavne. Nogle producenter licensere deres varemærker til andre producenter.
HP Check ‘HP’ global rank
Produktserie:
Produktserien er en generisk varemærke for et mærke at indikere en meget bred vifte af produkter, som kan omfatte flere kategorier. Vi inkluderer produkt serier i den Icecat produkt titel.
Z2
Produktnavn:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9
Produktkode:
Mærkets unikke id for et produkt. Flere varekoder kan knyttes til en hoved produkt kode, hvis specifikationerne er identiske. Vi kortlægger ukorrekte koder eller undertiden logistiske varianter.
A40JXET
GTIN (EAN/UPC):
European Article Number (EAN) og Universal Product Code (UPC) er bedre kendt som stregkoden på et produkts emballage for entydigt identifikation af et produkt i en butik eller logistisk proces. Et produkt kan have flere stregkoder afhængig af logistiske variationer såsom emballage eller land.
0198828472298 show
Kategori:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC´Er/Arbejdsstationer Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Datablad kvalitet: oprettet / standardiseret af Icecat
Databladets kvalitet kan være på flere niveauer:
kun logistiske data importeres: Vi har kun grundlæggende data importeret fra en leverandør, en datablade er endnu ikke skabt af en redaktør.
created by HP: et datablad importeres fra en officiel kilde af en producent. Men databladet er endnu ikke standardiseret af en Icecat redaktør.
oprettet / standardiseret af Icecat: databladet oprettes eller standardiseret af en Icecat editor.
Produktvisninger: 454
Denne statistik er baseret på den 97136 ved hjælp af e-handels-sider (eshops, distributører, sammenligning sider, e-handels ASPs, køb systemer osv.) at downloade denne Icecat datablad siden Kun sponsorering mærker indgår i gratis OpenIcecat indholdsdistribution som anvendes af 94642 Gratis Open Icecat brugere.
Information ændret d: 05 Oct 2024 01:00:43
Datoen af den seneste ændring af databladet i Icecats system
Brochure (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700K (op til 5,6 GHz med Intel® Turbo Boost Technology, 33 MB L3-cache, 20 kerner, 28 tråde)
  • - Windows 11 Pro
  • - NVIDIA RTX™ 2000 Ada Generation (16 GB dedikeret GDDR6-hukommelse)
  • - 64 GB memory; 2 TB SSD storage
Kort beskrivelse HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort :
Kort redaktionelle beskrivelse af %%titel%%

Z2 Mini G9 Workstation, Windows 11 Pro, Intel® Core™ i7, 64GB RAM, 2TB SSD, NVIDIA® RTX™ 2000
More>>>
HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort:
Den officielle marketing tekst af HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort som er leveret af producenten

Kraft til store arbejdsopgaver. Behøver kun begrænset plads.
Kom hurtigere, end du nogensinde har drømt om, igennem dine arbejdsprocesser på en helt lille pc. HP Z2 Mini passer perfekt op dit skrivebord eller bagpå din skærm, så du kan klare 3D-produkter, uden at miste værdifuld plads i dit arbejdsområde. Samtidig med at alt lige fra BIOS til browser, over, i og under operativsystemet er beskyttet med HP Wolf Security-pakken.

Kort opsummerende beskrivelse HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort:
Denne korte opsummering af %%titel%% data-sheet er en auto-generet som er baseret på produkt titlen og de første seks nøgle specikationer.

HP Z2 G9, Intel® Core™ i7, i7-14700K, 64 GB, DDR5-SDRAM, 2 TB, Windows 11 Pro

Lang opsummerende beskrivelse HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort:
Dette er en lang auto-generet beskrivelse af %%titel%% som er baseret på de første tre specifikationer i de første 5 gruppe specifikationer.

HP Z2 G9. Processorserie: Intel® Core™ i7, Processormodel: i7-14700K. Intern hukommelse: 64 GB, Intern hukommelsestype: DDR5-SDRAM, Hukommelsesur hastighed: 5600 MHz. Samlet lagringskapacitet: 2 TB, Lagermedie: SSD. On-board grafikkort, model: Intel UHD Graphics 770, Diskret grafikadaptermodel: NVIDIA RTX 2000 Ada. Operativsystem installeret: Windows 11 Pro. Strømforsyning: 280 W. Kabinettype: Mini PC. Produkttype: Mini PC. Vægt: 2,4 kg. Produktfarve: Sort

Hidtil uset Z mini-kraft[2]

Få en standard NVIDIA®-GPU med lav profil og en Intel©-CPU, så du uden problemer kan designe, gengive og simulere.

Passer ind overalt.

Skab det ideelle arbejdsområde på kontoret eller derhjemme. Monter Z2-mini bagved din skærm eller under dit skrivebord.[3]

Udviklet til udvidelse, når dine arbejdsprocesser kræver det

Det nye design, som giver adgang uden værktøj, gør det nemt for dig at skifte grafikkort, hukommelse og meget mere.

Brancheførende sikkerhed. Pålidelighed,du kan stole på

Få ro i sindet med en pc, som er bygget til at holde. Z2 Mini'en gennemgår 360K timers omfattende test, test i henhold til militærstandard[5] og er certificeret til professionelle apps. Og med HP Wolf Security for Business[4] er den beskyttet under, i og over operativsystemet.

Windows 11

Fungere alle steder fra uden at gå på kompromis med ydeevnen eller sikkerheden med Windows 11, som drives af HP's samarbejds- og tilslutningsteknologi.

Intel® Core™ i7-processor

Med en Intel® Core™ i7-processor kan du køre flere tunge CPU-programmer på samme tid, uden at det går ud over ydeevnen. [6]

Understøtter flere skærme

Se alle detaljer i dine åbne vinduer med understøttelse af op til 8 skærme med 4K-opløsning [7]

Adgang uden værktøj

Udvikl dit arbejde. Udvikl dit udstyr. Med et dæksel, som kan skydes til side uden brug af værktøj, kommer du nemt ind i din Z, så du kan tilpasse den til dine behov.

Tilslutningsmuligheder for netværk

Tilslut og samarbejd hurtigt med 10 Gb Ethernet-grænseflade.

Termisk styring

Redesignet til at holde hardwaredele afkølet og lydsvage, uanset hvor meget du presser den. Du kan trygt regne med at køre systemet ved maksimal belastning hele døgnet.

Tilpassede tilstande

Påtag dig selv de tungeste arbejdsopgaver med tre tilstande, som kan tilpasses, og som optimerer ydeevnen fra BIOS – høj ydeevne, ydeevne og støjsvag.

Kan desinficeres

Udviklet til at blive tørret af med de fleste husholdningsrengøringsmidler og rengøringsklude, når HP's retningslinjer for rengøring følges [8]

Flere lettilgængelige porte

Opret trygt forbindelse til alle dine enheder med en Mini, der har adskillige lettilgængelige porte.

Processor
Processorproducent *
Intel
Processorserie *
Intel® Core™ i7
Processorgeneration
Intel Core i7-14xxx
Processormodel *
i7-14700K
Processorkerner
20
Processortråde
28
Processor boost frekvens
5,6 GHz
Performance-kerner
8
Effektive kerner
12
Ydelseskerne maksimal turbofrekvens
5,5 GHz
Effektiv kerne maksimal turbofrekvens
4,3 GHz
Basisfrekvens af performancekerne
3,4 GHz
Basisfrekvens af effektiv kerne
2,5 GHz
Processor-cache
33 MB
Processor cache type
Smart cache
Processor base power
125 W
Maksimal turbokraft
253 W
Hukommelse
Intern hukommelse *
64 GB
Maksimal intern hukommelse *
64 GB
Intern hukommelsestype
DDR5-SDRAM
Hukommelseslayout (slots x størrelse)
2 x 32 GB
Hukommelsesur hastighed
5600 MHz
Fejlkorrigerende kode
No
Ikke-fejlkorrigerende kode
Yes
Lagring
Samlet lagringskapacitet *
2 TB
Lagermedie *
SSD
Optisk drevtype *
No
Samlet kapacitet for SSD'er
2 TB
Antal installerede SSD'er
1
SDD-kapacitet
2 TB
SSD-hukommelsestype
TLC
SSD-grænsefladetype
PCI Express
SSD-formfaktor
M.2
Grafik
Diskret grafikadapter *
Yes
Producent af diskret GPU-udstyr
NVIDIA
On-board grafikkort *
Yes
Diskret grafikadaptermodel *
NVIDIA RTX 2000 Ada
Diskret grafikadapterhukommelse
16 GB
Diskret grafikhukommelsestype
GDDR6
4
Intel
Grafik
Indbygget grafikadapterfamilie
Intel® UHD Graphics
On-board grafikkort, model *
Intel UHD Graphics 770
Netværk
Ethernet LAN *
Yes
Porte & Grænseflader
Antal USB 3.2 Gen 2 (3.1 Gen 2) type-A-porte *
4
Antal USB 3.2 Gen 2x2 type-C-porte
2
Antal DisplayPorts
2
DisplayPort-version
1.4
Ethernet LAN-porte (RJ-45)
1
Kombineret hovedtelefon/mikrofon-port
Yes
Design
Kabinettype *
Mini PC
Produktfarve *
Sort
Introduktionsår
2024
Præstation
Markedspositionering
Præstation
Lydchip
Realtek ALC3205-VA2-CG
Produkttype *
Mini PC
Software
Operativsystem installeret *
Windows 11 Pro
Specifikke funktioner for mærket
HP Support Assistant
Yes
HP Software medfølger
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
HP segment
Forretning
Strømstyring
Strømforsyning *
280 W
Strømforsyning indgangsspænding
100 - 240 V
Strømforsyningens indgangsfrekvens
50/60 Hz
Vægt & størrelser
Bredde *
211 mm
Dybde *
218 mm
Højde *
69 mm
Vægt *
2,4 kg
Pakkebredde
499 mm
Pakkedybde
170 mm
Pakkehøjde
298 mm
Pakkevægt
4,8 kg
Emballage indhold
Skærm inkluderet *
No
Mus inkluderet
Yes
Tilslutning til mus
Ledningsført
Tastatur inkluderet
Yes
Tilslutning til tastatur
Ledningsført
Andre funktioner
Tastaturtype
USB
Land Distributør
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Ansvarsfraskrivelse HP Z2 G9 Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 2000 Ada Windows 11 Pro Mini PC Sort:
Ansvarsfraskrivelse

[3] Monteringshardware sælges separat.
[4] P Wolf Security for Business kræver Windows 10 eller nyere, omfatter forskellige HP sikkerhedsfunktioner og fås på HP Pro-, Elite-, RPOS- og Workstation-produkter. Få flere oplysninger om sikkerhedsfunktioner og krav til operativsystem i produktoplysningerne.
[5] MIL-STD-test er ikke beregnet til at vise egnethed til kontraktkravene hos det amerikanske forsvarsministerium eller til militærbrug. Testresultaterne er ikke en garanti for fremtidig ydeevne under disse testforhold. I tilfælde af hændelige skader eller skader i henhold til testbetingelserne kræves der yderligere en HP Accidental Damage Protection Care Pack.
[6] Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastning samt hardware- og softwarekonfigurationer. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
[7] Understøtter op til 8 skærme kræver Intel® HD-grafikkort og et dedikeret grafikkort.
[8] Udvalgte husholdningsservietter kan trygt bruges til at rengøre HP Elite og Workstation pc'er samt HP ProBook 635 Aero-pc'er og udvalgte HP ProDesks op til 1.000 servietter: Se servietproducentens vejledning til desinficering samt HP’s rengøringsvejledning til HP-testede servietter på How to Sanitize Your HP Device Whitepaper (https://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW) ikke relevant for HP Elite c1030 Chromebook.
Ansvarsfraskrivelser for teknisk specifikation
Nogle funktioner kan ikke bruges i alle udgaver og versioner af Windows. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Windows-funktionerne skal kunne anvendes. Windows bliver automatisk opdateret og aktiveret. Kræver internet med høj hastighed og Microsoft-konto. Internetudbydere kan opkræve gebyrer, og der kan gælde yderligere krav med tiden for opdateringer. Se http://www.windows.com.
Multicore er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og clockfrekvens varierer afhængigt af programbelastningen og konfigurationen af din hardware og software. Intels nummerering, branding og/eller navngivning er ikke et udtryk for større ydeevne.
Windows 10 Pro-softwaren er forudinstalleret på dette system, og der medfølger også en licens til Windows 11 Pro-software og klargøring til gendannelsessoftware. Der kan kun benyttes én version af Windows ad gangen. Hvis du vil skifte mellem versionerne, skal den ene version først afinstalleres, før den nye installeres. Kontrollér, at alle data (filer, billeder mv.) er sikkerhedskopieret, før du afinstallerer og installerer operativsystemer, så du ikke mister data.
HP Client Security Manager Gen6 kræver Windows og er tilgængelig på udvalgte HP-pc'er.
For at opnå fuld Intel® vPro™-funktionalitet kræves der Windows 11 Pro 64 bit, en vPro-understøttet processor, vPro-aktiveret chipsæt, vPro-kompatibelt LAN og/eller WLAN-kort og TPM 2.0. Visse funktioner kræver ekstra software fra tredjepart for at kunne køre. Se http://intel.com/vpro
Multi-core er udviklet med henblik på forbedring af visse softwareprodukters ydeevne. Brug af denne teknologi vil ikke nødvendigvis være en fordel for alle kunder eller softwareprogrammer. Ydeevne og klokfrekvens afhænger af programbelastning samt software- og hardwarekonfiguration. Intels nummerering, branding og/eller navngivning er ikke en målestok for højere ydeevne.
Intel® Turbo Boost-ydeevne afhænger af hardware-, software- og systemkonfigurationen. Få flere oplysninger på http://www.intel.com/technology/turboboost/.
I forbindelse med lagerdrev er GB = 1 milliard byte. TB = 1 billion byte. Den faktiske formaterede kapacitet er mindre. Der reserveres op til 36 GB af systemdisk (til Windows 11) til systemoprettelsessoftware.
Tastatur og mus er ekstraudstyr eller tilbehør.
Funktionerne i HP BIOSphere Gen6 kan variere afhængigt af computerens platform og konfiguration.
HP Support Assistant kræver Windows og internetadgang.
HP Sure Click kræver Windows 10 Pro eller nyere eller Enterprise. Se flere oplysninger på https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen6 fås på udvalgte HP-pc'er og -workstations. Se tilgængelighed i produktspecifikationerne.
3 DisplayPort 1,4" Performance-model med dedikeret grafikkort.
HP Sure Run Gen3 er tilgængelig på udvalgte Windows 11-baserede HP Pro-, Elite- og Workstation-pc'er med visse Intel®- eller AMD-processorer
HP Performance Advisor-software – HP Performance Advisor er klar til at hjælpe dig med at få mest muligt ud af din HP-workstation med det samme – og hver dag derefter. Få mere at vide, eller download på: http://hp.com/PerformanceAdvisor
Baseret på US EPEAT®-registrering i overensstemmelse med IEEE 1680.1-2018 EPEAT®. Få flere oplysninger på www.epeat.net.
Hukommelse, der ikke er ECC, understøttes på alle processorer. ECC er kun aktiveret på følgende: Intel® Core™ i9-12900K Intel® Core™ i9-12900 Intel® Core™ i7-12700K Intel® Core™ i7-12700 Intel® Core™ i5-12600K Intel® Core™ i5-12600 Intel® Core™ i5-12x00
HP ZCentral Remote Boost er ikke forudinstalleret på Z Workstations, men kan downloades og køres på alle desktops og laptops i Z-serien uden køb af licens. Med afsenderenheder, der ikke er Z, kræves der køb af vedvarende individuelle licenser eller vedvarende flydende licenser pr. samtidigt kørende versioner, og køb af ZCentral Remote Boost Software Support er påkrævet. RGS kræver Windows, RHEL (7 eller 8), UBUNTU 18.04 LTS eller HP ThinPro 7-operativsystemer. MacOS-operativsystemet (10.13 eller nyere) understøttes kun på modtagersiden. Kræver netværksadgang. Softwaren kan downloades på hp.com/ZCentralRemoteBoost.
HP Sure Recover Gen4 er tilgængelig på udvalgte HP-pc'er og kræver Windows 10 og en åben netværksforbindelse. Du bør sikkerhedskopiere vigtige filer, data, fotos, videoer osv., inden du bruger HP Sure Recover, for at undgå tab af data. Netværksbaseret genoprettelse via Wi-Fi er kun tilgængelig på pc'er med Intel Wi-Fi-modul
Secure Erase er beregnet til de metoder, der er nævnt i National Institute of Standards and Technologys specialudgivelse nr. 800-88 "Clear"-saniteringsmetode. HP Secure Erase understøtter ikke platforme med Intel® Optane
HP Sure Sense kræver Windows 11 Pro eller Enterprise og understøtter Microsoft Internet Explorer, Google Chrome™ og Chromium™. Understøttede vedhæftede filtyper omfatter Microsoft Office- (Word, Excel, PowerPoint) og Adobe PDF-filer i skrivebeskyttet tilstand, når Microsoft Office eller Adobe Acrobat er installeret.
HP Sure Admin kræver Windows 11, HP BIOS, HP Manageability Integration Kit fra http://www.hp.com/go/clientmanagement og HP Sure Admin Local Access Authenticator-smartphone-app fra Android- eller Apple-store.
Det aktuelle valgt af flex I/O afhænger af den valgte konfiguration. Vedrørende Thunderbolt-kompatibilitet henvises der til de ofte stillede spørgsmål i Thunderbolt-fællesskabet. https://www.thunderbolttechnology.net/tech/faq.
Ikke alle funktioner findes i alle udgaver eller versioner af Ubuntu. Systemerne kræver muligvis opgradering og/eller separat anskaffelse af hardware, drivere, software eller BIOS-opdateringer, hvis alle Ubuntu-funktionerne skal kunne anvendes. Ubuntu kan opdateres automatisk. Internetudbydere kan opkræve gebyrer, og der kan med tiden gælde yderligere krav for opdateringer.
Wi-Fi 6E kræver en Wi-Fi 6E-router for at kunne fungere på 6 Ghz-båndet. Sælges separat. Der er et begrænset antal offentlige trådløse adgangspunkter. Wi-Fi 6E er bagudkompatibel med tidligere 802.11-specifikationer. Og fås kun i lande, hvor Wi-Fi 6E understøttes. Wi-Fi 7 er ikke tilgængelig med 12. generations Intel ADL-processorer; Wi-Fi 7-funktionalitet (802.11BE) kræver Windows 11 24H2, udvalgte Intel®-processorer og en Wi-Fi 7-router. Sælges separat. Wi-Fi 7 er bagudkompatibel med tidligere 802.11-specifikationer. Fås kun i lande, hvor Wi-Fi 7 understøttes.
HP Manageability Integration Kit kan downloades fra http://www8.hp.com/us/en/ads/clientmanagement/overview.html
Eksterne strømforsyninger, strømkabler, kabler og tilbehør har ikke lavt halogenindhold. Servicedele, der er anskaffet efter køb, har muligvis ikke lavt halogenindhold.